Linksys logo

Linksys BEFSR41 wired router

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59917
Info modified on:
21 Oct 2022, 10:14:32
Long product name Linksys BEFSR41 wired router:

EtherFast® Cable/DSL Router with 4-Port Switch

Linksys BEFSR41 wired router:

Share Your High-Speed Internet Connection Throughout Your Home or Office

Think of the EtherFast® Cable/DSL Router with 4-Port Switch as a kind of "splitter" for your Internet connection. Just connect your DSL or Cable Modem to the Router, and all the computers in your household can share the Internet -- all at the same time. The built-in 4-port switch lets you attach four local PCs directly, or daisy-chain out to more hubs and switches as your network grows.

Once your computers are connected to the Internet through the Router, they can communicate with each other too, sharing resources and files. All your computers can print on a shared printer connected anywhere in the house. And you can share all kinds of files between computers -- music, digital pictures, and other documents. Keep all your digital music on one computer, and listen to it anywhere in the house. Organize all of your family's digital pictures in one place, to simplify finding the ones you want, and ease backup to CD-R. Play head-to-head computer games within the household, or against Internet opponents. Utilize extra free space on one computer when another's hard drive starts to fill up.

It's all easier than you think -- the included Setup Wizard takes you through configuring the Router, step by step. The Router can act as a DHCP server for your network, so your PCs are configured automatically. Universal Plug-and-Play (UPnP) lets specialized Internet applications configure the Router so you don't have to. Built-in NAT technology helps keep intruders out of your computers.

With the EtherFast® Cable/DSL Router with 4-Port Switch at the heart of your home network, you don't need to be a networking genius to share printers, files, and your high-speed Internet connection.

Short summary description Linksys BEFSR41 wired router:

Linksys BEFSR41, Ethernet, Ethernet, RMON, FCC, CE, TCP/IP CD-ROM Internet Explorer 5.0/Netscape 6, 0 - 40 °C

Long summary description Linksys BEFSR41 wired router:

Linksys BEFSR41. Switching protocols: Ethernet, Data link protocols: Ethernet, Management protocols: RMON. Certification: FCC, CE, Minimum system requirements: TCP/IP CD-ROM Internet Explorer 5.0/Netscape 6. Weight: 350 g. Power requirements: AC 100/240 V ± 10% ( 50/60 Hz ), Management level: Web-based, Maximum data transfer rate: 0.1 Gbit/s. I/O ports: 4 x Ethernet 10Base-T/100Base-TX - RJ-45 - 4 1 x Ethernet 10Base-T - RJ-45 - 1

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.