location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon MAXIFY GX3050 Inkjet A4 600 x 1200 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MAXIFY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GX3050
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5777C008 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292204483
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42236
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Oct 2023 14:01:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon MAXIFY GX3050 Inkjet A4 600 x 1200 DPI Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Inkjet Colour printing
  • - 600 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4
  • - Colour copying Colour scanning
  • - Apple AirPrint, Mopria Print Service, PIXMA Cloud Link
  • - Direct printing
  • - USB port Wi-Fi
  • - 8.3 kg
Long product name Canon MAXIFY GX3050 Inkjet A4 600 x 1200 DPI Wi-Fi :
The long product name of Canon MAXIFY GX3050 Inkjet A4 600 x 1200 DPI Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wi-Fi, Print, Copy, Scan & Cloud, 600 x 1.200 dpi, 1.35" LCD (Monochrome), USB, WLAN, 100–240 V, 50–60 Hz
More>>>
Canon MAXIFY GX3050 Inkjet A4 600 x 1200 DPI Wi-Fi:
The official description of Canon MAXIFY GX3050 Inkjet A4 600 x 1200 DPI Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print large volumes of high-quality business documents while making huge savings on CPP and TCO with this refillable and easy to use 3-in-1 MegaTank-equipped MAXIFY GX printer.

Brilliant productivity, best-in-class CPP and TCO
Cost per page (CPP) is the amount of money that it takes to print a single page. This is determined by dividing the cost of the ink by the page yield.

The total cost of ownership (TCO) is a calculation of what a printer would cost you based on the initial purchase cost of hardware plus the costs of ink over a fixed period.

Low running costs, brilliant productivity
With a full set of ink bottles producing up to 14,000 prints, this high-performance, high-volume MegaTank printer delivers huge savings on the total cost of ownership and cost per page. That’s a smart investment for any home office.

Compatible Apps and Software
Print documents, photos and more direct from your smart device with the free Canon PRINT app, or quickly design and print visually striking posters and flyers with PosterArtist. Use PIXMA Cloud Link to send scans to or print from popular cloud services including Dropbox, Google Drive and OneDrive.

Canon Easy-PhotoPrint Editor turns your favourite photos (from your device or cloud storage) into stylish, personalised gifts such as cards and calendars.

The simple to use Easy-Layout Editor allows you to freely arrange the layout of various documents before printing them. Ideal for printing images, posters, web pages and more.

Short summary description Canon MAXIFY GX3050 Inkjet A4 600 x 1200 DPI Wi-Fi:
This short summary of the Canon MAXIFY GX3050 Inkjet A4 600 x 1200 DPI Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon MAXIFY GX3050, Inkjet, Colour printing, 600 x 1200 DPI, A4, Direct printing, Black, White

Long summary description Canon MAXIFY GX3050 Inkjet A4 600 x 1200 DPI Wi-Fi:
This is an auto-generated long summary of Canon MAXIFY GX3050 Inkjet A4 600 x 1200 DPI Wi-Fi based on the first three specs of the first five spec groups.

Canon MAXIFY GX3050. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 600 x 1200 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Duplex functions: Copy, Print. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black, White

Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
600 x 1200 DPI
Print speed (ISO/IEC 24734) mono
18 ipm
Print speed (ISO/IEC 24734) colour
13 ipm
Duplex print speed (black, normal quality, A4/US Letter)
10 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
8 ppm
Time to first page (black, normal)
8 s
Time to first page (colour, normal)
9 s
Economical printing
Yes
Borderless printing
No
DVD/CD printing
No
Copying
Duplex copying *
Yes
Duplex copying mode
Manual
Copying *
Colour copying
Maximum copy size
A4
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
N-in-1 copy function (N=)
2, 4
ID-card copy function
Yes
Auto fit function
Yes
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Input colour depth
16 bit
Output colour depth
8 bit
Input greyscale depth
16 bit
Output greyscale depth
8 bit
Fax
Faxing *
No
Features
Recommended duty cycle
200 - 1000 pages per month
Maximum duty cycle *
33000 pages per month
Duplex functions *
Copy, Print
Ink tank system
Yes
Printing colours *
Black, Cyan, Magenta, Yellow
Replacement cartridges
GI-56 Bk, GI-56 Y, GI-56 C, GI-56 M
Input & output capacity
Total number of input trays *
3
Total input capacity *
350 sheets
Paper tray 1 input capacity
100 sheets
Paper tray 2 input capacity
250 sheets
Auto document feeder (ADF)
No
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, High resolution paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal, Letter
Envelopes sizes
Com-10, DL
Photo paper sizes
10x15, 13x18, 18x25, 20x25
Custom media width
89 - 216 mm
Custom media length
127 - 1200 mm
Paper tray media weight
64 - 105 g/m²
Ports & interfaces
Direct printing *
Yes
USB port
Yes
Ports & interfaces
USB connector
USB Type-B
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Security algorithms
WPA-AES, WPA-EAP, WPA-PSK, WPA-TKIP, WPA2-AES, WPA2-EAP, WPA2-PSK, WPA2-TKIP, WPA3-EAP, WPA3-SAE
Mobile printing technologies
Apple AirPrint, Mopria Print Service, PIXMA Cloud Link
Design
Product colour *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
3.43 cm (1.35")
Control type
Buttons
Colour display
No
Power
Power consumption (copying)
18 W
Power consumption (standby)
1.4 W
Power consumption (off)
0.1 W
Energy Star Typical Electricity Consumption (TEC)
0.19 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 11, Windows 8.1
Mac operating systems supported
Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey
Server operating systems supported
Windows Server 2008 R2, Windows Server 2012 R2, Windows Server 2016, Windows Server 2019, Windows Server 2022
Mobile operating systems supported
Android, iOS, iPadOS
Other operating systems supported
ChromeOS
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 35 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
399 mm
Depth
719 mm
Height
303 mm
Weight
8.3 kg
Packaging data
Package width
488.9 mm
Package depth
588 mm
Package height
313.7 mm
Package weight
13.2 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
6000 pages
Included cartridge capacity (CMY)
14000 pages
Included cartridge capacity (economy mode, black)
9000 pages
Included cartridge capacity (economy mode, CMY)
21000 pages
Cables included
AC
Logistics data
Pallet gross width
98.6 cm
Pallet gross length
118.4 cm
Pallet gross height
94.6 cm
Pallet gross weight
160.1 kg
Products per pallet layer
12 pc(s)
Products per pallet
12 pc(s)
Technical details
Warranty period
2 year(s)
Introduction month
December
Other features
Software support
Canon PRINT Inkjet/SELPHY, Easy-PhotoPrint Editor, Creative Park, Easy-PhotoPrint Editor
Country Distributor
United Kingdom 4 distributor(s)