location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Smart Tank 210 Printer, Color, Printer for Home and home office, Print, Wireless; High-volume printer tank; Print from phone or tablet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP Smart Tank 210 Printer, Color, Printer for Home and home office, Print, Wireless; High-volume printer tank; Print from phone or tablet
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3D4L3A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196786546044 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34070
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Sep 2024 09:41:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Smart Tank 210 Printer, Color, Printer for Home and home office, Print, Wireless; High-volume printer tank; Print from phone or tablet
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless; High-volume printer tank; Print from phone or tablet
  • - Print
Warranty: One-year or 30,000 pages limited hardware warranty, whichever is earlier from the date of purchase. For more info please visit us at http://support.hp.com
Long product name HP Smart Tank 210 Printer, Color, Printer for Home and home office, Print, Wireless; High-volume printer tank; Print from phone or tablet :
The long product name of HP Smart Tank 210 Printer, Color, Printer for Home and home office, Print, Wireless; High-volume printer tank; Print from phone or tablet. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Smart Tank 210 Printer
More>>>
HP Smart Tank 210 Printer, Color, Printer for Home and home office, Print, Wireless; High-volume printer tank; Print from phone or tablet:
The official description of HP Smart Tank 210 Printer, Color, Printer for Home and home office, Print, Wireless; High-volume printer tank; Print from phone or tablet as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The smarter, more connected tank printer[3]

Short summary description HP Smart Tank 210 Printer, Color, Printer for Home and home office, Print, Wireless; High-volume printer tank; Print from phone or tablet:
This short summary of the HP Smart Tank 210 Printer, Color, Printer for Home and home office, Print, Wireless; High-volume printer tank; Print from phone or tablet data-sheet is auto-generated and uses the product title and the first six key specs.

HP Smart Tank 210 Printer, Color, Printer for Home and home office, Print, Wireless; High-volume printer tank; Print from phone or tablet, Colour, 4800 x 1200 DPI, 4, A4, 3000 pages per month, Duplex printing

Long summary description HP Smart Tank 210 Printer, Color, Printer for Home and home office, Print, Wireless; High-volume printer tank; Print from phone or tablet:
This is an auto-generated long summary of HP Smart Tank 210 Printer, Color, Printer for Home and home office, Print, Wireless; High-volume printer tank; Print from phone or tablet based on the first three specs of the first five spec groups.

HP Smart Tank 210 Printer, Color, Printer for Home and home office, Print, Wireless; High-volume printer tank; Print from phone or tablet. Colour, Number of print cartridges: 4, Maximum duty cycle: 3000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Duplex printing. Display: LCD. Wi-Fi. Product colour: Grey

Smart tank value

Up to 6,000 pages of black or color ink keeps you printing at a fraction of the cost [8][9]
Save on energy with HP Auto-On/Auto-Off technology [6]
Ink sensors help prevent costly printhead replacements

Ready when you are

Stay connected and keep printing with self-healing Wi-Fi [4]
Print and scan on the go from any mobile device [5]
Mobile fax with HP Smart app [5]

Conveniently intuitive

Easy mobile-guided setup [5]
Printer tells you what to do next with smart buttons
Color-coded, mess-free recyclable bottles for easy refill [7]

Features
Recommended duty cycle
400 - 800 pages per month
Duplex printing *
Yes
Duplex printing mode
Manual
Page description languages *
URF, PCLm, PCL 3 GUI
Printing colours *
Black, Cyan, Magenta, Yellow
Colour *
Yes
Maximum duty cycle *
3000 pages per month
Number of print cartridges *
4
HP segment
Home
Printing
Print resolution black
1200 x 1200 DPI
Print resolution colour
4800 x 1200 DPI
Print speed (colour, draft quality, A4/US Letter)
16 ppm
Print speed (black, draft quality, A4/US Letter)
22 ppm
Maximum resolution *
4800 x 1200 DPI
Time to first page (black, normal)
14 s
Time to first page (colour, normal)
21 s
Borderless printing
Yes
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Total output capacity *
30 sheets
Maximum number of input trays *
1
Maximum input capacity
100 sheets
Maximum output capacity
30 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
B5, DL
Borderless printing media sizes
A4, Letter
Custom media width
88.9 - 215 mm
Custom media length
127 - 355 mm
Paper tray media weight
60 - 300 g/m²
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
PictBridge
No
Network
Wi-Fi *
Yes
Wi-Fi Direct *
Yes
Bluetooth
Yes
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Internal memory *
64 MB
Maximum internal memory
64 MB
Built-in processor
Yes
Processor frequency
980 MHz
Sound power level (printing)
6.4 dB
Design
Market positioning *
Home & office
Product colour *
Grey
Colour name
Light Basalt
Built-in display *
Yes
Display
LCD
Display diagonal
2.79 cm (1.1")
Design
Control type
Buttons
Country of origin
Thailand
Certification
EN 55032:2015+A11:2020 Class B; EN 55024:2010+A1:2015; EN 55035:2017+A11:2020; EN IEC 61000-3-2:2019; EN 61000-3-2:2014; EN 61000-3-3:2013+A1:2019
Power
Power consumption (off)
0.07 W
Power consumption (ready)
2.78 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Packaging content
Warranty card
Yes
Brand-specific features
HP Auto-On/Auto-Off
Yes
System requirements
Recommended system requirements
Microsoft® Windows® 11, 10; 2 GB available hard disk space, Internet connection, Microsoft Internet Explorer or Edge
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Mac OS X 13.0 Ventura, Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey, Mac OS X 10.15 Catalina
Other operating systems supported
iOS, Android
Operational conditions
Non-operating relative humidity (non-condensing)
5 - 90%
Recommended humidity operating range
20 - 80%
Operating temperature (T-T)
5 - 40 °C
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Post-Consumer Recycled Plastic
Weight & dimensions
Pallet dimensions (W x D x H)
1219 x 1016 x 2390 mm
Width
434.1 mm
Depth
360 mm
Height
134.5 mm
Weight
3.73 kg
Packaging data
Cartridge(s) included
Yes
Included cartridge capacity (black)
6000 pages
Included cartridge capacity (CMY)
6000 pages
Cables included
AC
Bundled software
HP Printer Software
Package width
495 mm
Package depth
478 mm
Package height
175 mm
Package weight
5.66 kg
Technical details
Master (outer) cases per pallet layer
13 pc(s)
Logistics data
Layers per pallet
5 pc(s)
Products per pallet
65 pc(s)
Other features
Print technology
Thermal inkjet
Pallet dimensions (W x D x H) (imperial)
1219.2 x 1016 x 2387.6 mm (48 x 40 x 94")
Pallet weight (imperial)
352 kg (776 lbs)
Number of print heads
2
Number of users
3 user(s)
Country Distributor
United Kingdom 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP Smart Tank 210 Printer, Color, Printer for Home and home office, Print, Wireless; High-volume printer tank; Print from phone or tablet:
Disclaimer

Technical specification disclaimers