HP logo

HP LaserJet Workflow Accelerator Card

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31671
Info modified on:
01 Oct 2024, 07:08:38
Warranty:
90 Day Parts Only warranty. (warranty code 3R; warranty ID A065)
Long product name HP LaserJet Workflow Accelerator Card:

LaserJet Workflow Accelerator Card

Short summary description HP LaserJet Workflow Accelerator Card:

HP LaserJet Workflow Accelerator Card, Grey, 104.8 mm, 73 mm, 31.8 mm, 10 g, 1 pc(s)

Long summary description HP LaserJet Workflow Accelerator Card:

HP LaserJet Workflow Accelerator Card. Product colour: Grey. Width: 104.8 mm, Depth: 73 mm, Height: 31.8 mm. Quantity per pack: 1 pc(s), Package width: 73 mm, Package depth: 31.8 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.