Lenovo logo

Lenovo ThinkVision S24e-20 LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55572
Info modified on:
14 Oct 2024, 11:14:57
Bullet Points Lenovo ThinkVision S24e-20 LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:
  • - 60.5cm (23.8") Full HD 1920 x 1080 VA
  • - 6ms, 16:9, 250cd/m², 3000:1
  • - VGA, HDMI
Long product name Lenovo ThinkVision S24e-20 LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:

60.5cm (23.8") Full HD 1920 x 1080 VA, 16:9, 250cd/m², 16.7M, 6ms, 178°/178°, 3000:1

Lenovo ThinkVision S24e-20 LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:

ThinkVision S24e-20 is an excellent performer that delivers core functionality with a sleek new form factor. Its 1920 x 1080 FHD resolution VA panel up to angles as extreme as 178°.The compact screen head is twice as slim as its previous generation and sits within a compact 3-side NearEdgeless frame.The stand’s built-in cable management system keeps wires out of sight and out mind. Which is a good thing because, with HDMI, VGA and Audio Out ports, S24e-20 can connect to a whole range of mission-critical devices. And because your staff are your most precious asset, S24e-20 has TÜV Rheinland Eye Comfort Certified technology to protect them from eye fatigue.

Short summary description Lenovo ThinkVision S24e-20 LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:

Lenovo ThinkVision S24e-20, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 6 ms, Black

Long summary description Lenovo ThinkVision S24e-20 LED display 60.5 cm (23.8") 1920 x 1080 pixels Full HD Black:

Lenovo ThinkVision S24e-20. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 6 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.