location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4X21J81440 power adapter/inverter Indoor 65 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4X21J81440
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4X21J81440
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892060192 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95103
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Oct 2024 14:54:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 4X21J81440 power adapter/inverter Indoor 65 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Indoor
  • - Output power: 65 W Input voltage: 100 - 240 V Input frequency: 50/60 Hz Output voltage: 20 V
  • - Purpose: Laptop AC-to-DC
  • - 1 pc(s)
  • - Black
More>>>
Short summary description Lenovo 4X21J81440 power adapter/inverter Indoor 65 W Black:
This short summary of the Lenovo 4X21J81440 power adapter/inverter Indoor 65 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 4X21J81440, Laptop, Indoor, 100 - 240 V, 50/60 Hz, 65 W, 20 V

Long summary description Lenovo 4X21J81440 power adapter/inverter Indoor 65 W Black:
This is an auto-generated long summary of Lenovo 4X21J81440 power adapter/inverter Indoor 65 W Black based on the first three specs of the first five spec groups.

Lenovo 4X21J81440. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100 - 240 V. Product colour: Black. Width: 108 mm, Depth: 46 mm, Height: 29 mm. Quantity per pack: 1 pc(s), Package width: 264 mm, Package depth: 110 mm

Features
Purpose *
Laptop
Power supply type *
Indoor
Power current type
AC-to-DC
Input voltage *
100 - 240 V
Input frequency *
50/60 Hz
Input current
1.5 A
Output power *
65 W
Output voltage *
20 V
Output current
3.25 A
Compatibility
IdeaPad 3 IdeaPad 5 IdeaPad Flex IdeaPad L3 Yoga V ThinkCentre
Certification
CB/CCC/CECP/CE/BSMI/Marokko/ SEC/NOM/PSB/SII/TUV-GS/Oekraïne/UL/RCM/ISC/SONCAP/ Kvalitet/Oezbekistan/TUV-S/INSM/KUCAS/KC, KCC/NRCan/ NOM-029/CU/BIS
Design
Product colour *
Black
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
8 - 80%
Weight & dimensions
Width
108 mm
Depth
46 mm
Height
29 mm
Weight
400 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
264 mm
Package depth
110 mm
Package height
53 mm
Package weight
600 g
Country Distributor
Nederland 4 distributor(s)
Österreich 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Polska 1 distributor(s)
España 2 distributor(s)
Sverige 2 distributor(s)
México 1 distributor(s)