HP logo

HP CH103A large format media

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88812
Info modified on:
02 Aug 2022, 21:37:06
End of life date:
01 May 2013
Warranty:
HP offers a range of self-adhesive materials with warranties that guarantee these products to be free of material or coating flaws and defects that affect the final use of the print and meet HP published specifications. These warranties also cover key performance characteristics such as display permanence and easy removal from specified surfaces. (HP PVC-free Wall Paper can be easily removed from the wall. Residual adhesive can be easily wiped clean with water and a sponge.) Somelimitations apply. For completestatements, see http:///go/HPMediaWarrantiesHP PVC-free Wall Paper is guaranteed to be free of material or coating flaws and defects that affect the final use of the print and meet HP published specifications. Warranted performance for print permanence can be found on the HP Print Permanence Website at http:///go/supplies/printpermanence. When mounted to surfaces as defined below, media may be easily removed from the mounted surface. Prints must be applied in indoor environments per the process detailed at http://h20195.www2/v2/GetPDF.aspx/4AA0-9311ENW.pdf to a well-prepared wall meaning that: The Wall Surface should be clean, dry, structurally sound and free of mildew, grease or other stains, and free of irregularities to achieve the best hanging performance and complete removal when redecorating. Prints that fail these guaranteed performance claims when produced on compatible HP printers identified in the HP Media Compatibility Chart, and with HP defined color and print workflows, will be replaced with the same or comparable HP media product at HP’s option. To obtainservice, please contact HP customer support. At HP’s option, HP will either replace products that prove to be defective or refund your purchase price. TO THE EXTENT ALLOWED BY LOCAL LAW, THE ABOVE WARRANT IS EXCLUSIVE AND NO OTHEROR CONDITION, WHETHER WRITTEN OR ORAL, IS EXPRESSED OR IMPLIED AND HP SPECIFICALLY DISCLAIMS ANY IMPLIED WARRANTIES OR CONDITIONS OF MERCHANTABILITY, SATISFACTORY QUALITY, AND FITNESS FOR A PARTICULAR PURPOSE. TO THE EXTENT ALLOWED BY LOCAL LAW, IN NO EVENT WILL HP OR ITS SUPPLIERS BE LIABLE FOR DIRECT, SPECIAL, INCIDENTAL, CONSEQUENTIAL (INCLUDING LOST PROFIT OR DATA), OR OTHER DAMAGE, WHETHER BASED IN CONTRACT, TORT, OR OTHERWISE. THE WARRANTY TERMS CONTAINED IN THIS STATEMENT, EXCEPT TO THE EXTENT LAWFULLY PERMITTED, DO NOT EXCLUDE, RESTRICT OR MODIFY AND ARE IN ADDITION TO THE MANDATORY STATUTORY RIGHTS APPLICABLE TO THE SALE OF THIS PRODUCT TO YOU.
Long product name HP CH103A large format media:

PVC-free Wall Paper - 1372 mm x 91.4 m (54 in x 300 ft)

HP CH103A large format media:

This product is compatible with the following HP hardware:
Designjet Printers
- HP Designjet L25500 Printer series.
Scitex Industrial Printers
- HP Scitex LX800 Industrial Printer.
- HP Scitex LX820 Industrial Printer.
- HP Scitex LX850 Industrial Printer.

Short summary description HP CH103A large format media:

HP CH103A, 146.1 cm (57.5"), 175 g/m²

Long summary description HP CH103A large format media:

HP CH103A. Size (imperial): 146.1 cm (57.5"), Print media weight: 175 g/m²

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.