location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce Pro WP-4535 DWF

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson WorkForce Pro WP-4535 DWF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB33301
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116485
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson WorkForce Pro WP-4535 DWF
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 26 ppm
  • - Colour copying Colour scanning Colour faxing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 128 MB 333 MHz
  • - 13.8 kg
Warranty: 1 Year
Long product name Epson WorkForce Pro WP-4535 DWF :
The long product name of Epson WorkForce Pro WP-4535 DWF. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WorkForce Pro WP-4535 DWF, 4-in-1, CMYK, Inkjet, Duplex, ADF, 4800x1200dpi, 26ppm/24ppm, 330-sh, A4/Legal, CIS, Flatbed 1200x2400dpi, Fax 33.6kb/s, USB, 802.11b/g/n, Fast Ethernet, RJ-11, 2.5'' TFT LCD, 17W, Win/Mac, 13.8kg, Black
More>>>
Epson WorkForce Pro WP-4535 DWF:
The official description of Epson WorkForce Pro WP-4535 DWF as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

WorkForce Pro WP-4535 DWF
A high-performance business 4-in-1 with Wi-Fi that saves time and money when compared to laser printing.

We all know how frustrating it is waiting for a print job, even more so when it’s only a few pages. That’s why Epson created the WorkForce Pro WP-4535 DWF network-ready 4-in-1 with Wi-Fi and double-sided printing. Designed to suit the modern office, both inside and out, this is the ultimate professional tool.

Faster printing: It offers a 50% lower cost per page and faster printing for those small print jobs, compared to the top 10 best-selling colour lasers. And when printing double-sided it’s twice as fast as the nearest leading competitor.

Economical and Ecological: It offers a massive 80% reduction on energy consumption compared to competitive lasers – providing significant cost and environmental savings. Ink cartridges are clean and easy to change and the cartridge is the only part that needs replacing, so the process is hassle-free.

Engineered for Business: A high print resolution of up to 4800x1200dpi means businesses get top-quality prints which are water, smudge, highlighter and fade resistant because they are instantly dry. And the paper capacity of 330 sheets as standard means you won’t need to spend valuable time looking after it. Its high-yield, superior quality DURABrite Ultra ink cartridges are low maintenance and offer low-cost printing, producing 2,400 pages or higher, if needed.

Easy to integrate: Comes network-ready for sharing across workgroups, with USB, Ethernet and Wi-Fi connectivity.

Print on the move: It comes with Epson Connect to meet all mobile printing needs, enabling users to print from smartphones and tablet PCs.

Features:
- Print, scan, copy and fax;
- Up to 50% lower cost per page;
- High-speed business-quality results;
- Save on paper usage and costs;
- USB, USB Host, Ethernet and Wi-Fi.

Short summary description Epson WorkForce Pro WP-4535 DWF:
This short summary of the Epson WorkForce Pro WP-4535 DWF data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce Pro WP-4535 DWF, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Black

Long summary description Epson WorkForce Pro WP-4535 DWF:
This is an auto-generated long summary of Epson WorkForce Pro WP-4535 DWF based on the first three specs of the first five spec groups.

Epson WorkForce Pro WP-4535 DWF. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 24 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
26 ppm
Print speed (colour, normal quality, A4/US Letter)
24 ppm
Duplex print speed (black, normal quality, A4/US Letter)
9.2 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
7.1 ppm
Time to first page (black, normal)
20 s
Time to first page (colour, normal)
28 s
Print margins (top, bottom, right, left)
3 mm
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 600 DPI
Copy speed (black, normal quality, A4)
13 cpm
Copy speed (colour, normal quality, A4)
8.6 cpm
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan area
A4 / Letter (216 x 297)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, USB
Fax
Faxing *
Colour faxing
Fax resolution (black)
200 x 200 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Auto-redialing
Yes
Fax speed dialing (max numbers)
60
Error Correction Mode (ECM)
Yes
Features
Recommended duty cycle
1600
Maximum duty cycle *
20000 pages per month
Digital sender
No
Printing colours *
Black, Cyan, Magenta, Yellow
Country of origin
Indonesia
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
80 sheets
Maximum input capacity
330 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C4
Non-ISO print media sizes
Legal
Envelopes sizes
10, C6, DL
Photo paper sizes (imperial)
4x6, 5x7, 8x10, 3.5x5
Custom media width
89 - 216 mm
Custom media length
127 - 1117 mm
Paper tray media weight
64 - 256 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
WEP, WPA-PSK, WPA2-PSK
Supported network protocols (IPv4)
HTTP, DHCP, BOOTP, AutoIP, DNS, Bonjour (mDNS), SNTP, SSDP, WSD, LLTD, LLMNR, SLP, ENPC
Supported network protocols (IPv6)
HTTP, DHCP, BOOTP, AutoIP, DNS, Bonjour (mDNS), SNTP, SSDP, WSD, LLTD, LLMNR, SLP, ENPC
Management protocols
SNMPv1
Performance
Internal memory *
128 MB
Processor frequency
333 MHz
Mac compatibility
Yes
Design
Product colour *
Black
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
6.35 cm (2.5")
Power
Power consumption (average operating)
17 W
Power consumption (PowerSave)
8 W
Power consumption (standby)
3.8 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Professional, Windows XP Professional x64, Yes
Mac operating systems supported
Mac OS X 10.4 Tiger
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
460 mm
Depth
420 mm
Height
341 mm
Weight
13.8 kg
Packaging data
Package width
522 mm
Package depth
614 mm
Package height
548 mm
Package weight
18.2 kg
Quantity per pack
1 pc(s)
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
2.14 m
Products per pallet layer
2 pc(s)
Products per pallet
8 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
2.14 m
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
8 pc(s)
Other features
Dimensions (WxDxH)
460 x 420 x 341 mm
Acoustic power emissions
44 dB
Acoustic pressure emissions
34.3 dB
Compatible operating systems
Windows 7 (32/64-bit) Windows Vista (32/64-bit) Windows XP SP1+ (32-bit) Windows XP Professional (64-bit) Windows Server 2008 R2 Windows Server 2008 Windows Server 2003 Mac OS 10.4.11+
Ink drop
3pl
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-10-08 02:23:46
Uk has collected 7 expert reviews for Epson WorkForce Pro WP-4535 DWF and the average expert rating is 95 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
95%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-10-08 02:23:45
Epson's new WorkForce Pro WP-4535 doesn't simply look like a laser printer - it's built to perform like one, too. It has a full set of business-friendly features including a scanner, fax and copier. In our tests, it produced a mono text document at 15...
Bottom line With ultra-low print costs, brilliant print quality and blistering speeds, the WP-4535 is a superb business MFP...
100%
pcadvisor.co.uk
Updated:
2011-11-17 01:07:19
Despite its successful ranges of laser printer, Epson has spent plenty of time over the last few years trying to prove that an inkjet really can do the job of a laser. Inkjets are still generally considered to produce better colour images, but their fu...
Bottom line The Epson WorkForce Pro WP-4535 DWF’s RRP of £300 may seem high, but you can get it for £40-£50 less if you shop around. More importantly, the sensational running costs will quickly make up for this. The extensive features set also makes it one of the...
90%
trustedreviews.com
Updated:
2011-11-20 01:44:39
Many new ranges of printer are only slight enhancements of what’s gone before, but Epson’s Workforce Pro range is a genuinely new departure for the company. The Workforce Pro printers and multifunctions use a new inkjet engine and are designed as a di...
Good Full duplex copying, Very high capacity cartridges, High print speed...
Bad No print from USB drives, Noisy when feeding paper, Flimsy output tray...
Bottom line Epson’s Workforce Pro WP-4535DWF is something of a bargain. For under £200 you get a colour multifunction printer which can genuinely print at over 10ppm, or 8.5 sides per minute duplex, can produce full duplex copies, includes fax and can print a full...
90%
macworld.co.uk
Updated:
2012-03-30 01:02:00
The Epson WP-4535 is one of the largest and most expensive printers in this group, so home workers might prefer to opt for something a little smaller and with a lower initial purchase price. However, it’s a good choice if you need a high-speed workhors...
Good Fast print speeds; good quality results for both text and graphics; low running costs...
Bad High initial purchase price; bulky; photos don’t print well on plain paper...
100%
Country Distributor
United Kingdom 1 distributor(s)