location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce Pro WP-4015 DN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson WorkForce Pro WP-4015 DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB27301
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89933
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:06:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson WorkForce Pro WP-4015 DN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 1200 DPI Colour
  • - A4 26 ppm Printing colours: Black, Cyan, Magenta, Yellow
  • - USB port Ethernet LAN
Long product name Epson WorkForce Pro WP-4015 DN :
The long product name of Epson WorkForce Pro WP-4015 DN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4800 x 1200 dpi, 24/26ppm, 64MB, A4, 64 - 256 g/m², 1200 x 2400 dpi, USB 2.0, LAN, 10.9kg
More>>>
Epson WorkForce Pro WP-4015 DN:
The official description of Epson WorkForce Pro WP-4015 DN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Epson WorkForce Pro WP-4015 DN
Faster printing: It offers a 50% lower cost per page*1 and faster printing*2 for those small print jobs, compared to the top 10 best-selling colour lasers. And when printing double-sided it’s twice as fast as the nearest leading competitor*3.

Economical and Ecological: It offers a massive 80% reduction*4 on energy consumption compared to competitive lasers – providing significant cost and environmental savings. Ink cartridges are clean and easy to change and the cartridge is the only part that needs replacing, so the process is hassle-free.

Engineered for Business: A high print resolution of up to 4800x1200dpi means businesses get top-quality prints which are water, smudge, highlighter and fade resistant because they are instantly dry. And the paper capacity of 330 sheets as standard means you won’t need to spend valuable time looking after it. Its high-yield, superior quality DURABrite Ultra ink cartridges are low maintenance and offer low-cost printing, producing up to 3,400 pages*10.

Easy to integrate: Network-ready for sharing across workgroups, it comes with USB and Ethernet connectivity.

Print on the move: It comes with Epson Connect*7 to meet all mobile printing needs, enabling users to print from smartphones and tablet PCs.

Short summary description Epson WorkForce Pro WP-4015 DN:
This short summary of the Epson WorkForce Pro WP-4015 DN data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce Pro WP-4015 DN, Colour, 4, 4800 x 1200 DPI, A4, 20000 pages per month, 26 ppm

Long summary description Epson WorkForce Pro WP-4015 DN:
This is an auto-generated long summary of Epson WorkForce Pro WP-4015 DN based on the first three specs of the first five spec groups.

Epson WorkForce Pro WP-4015 DN. Colour, Number of print cartridges: 4, Maximum duty cycle: 20000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 26 ppm. Duplex printing. Network ready

Features
Duplex printing *
Yes
Printing colours *
Black, Cyan, Magenta, Yellow
Colour *
Yes
Maximum duty cycle *
20000 pages per month
Number of print cartridges *
4
Printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
26 ppm
Print speed (colour, normal quality, A4/US Letter)
24 ppm
Input & output capacity
Total number of input trays *
2
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Maximum input capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
10, C4, C6, DL
Photo paper sizes (imperial)
9x13, 10x15, 20x24
Paper tray media weight
64 - 256 g/m²
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Standard interfaces
Ethernet, USB 2.0
Network
Ethernet LAN *
Yes
Performance
Internal memory *
64 MB
Maximum internal memory
64 MB
Design
Market positioning *
Home & office
Country of origin
China
Power
Power consumption (printing) *
22 W
Power
Power consumption (standby)
2.2 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
460 mm
Depth
420 mm
Height
284 mm
Weight
10.9 kg
Packaging data
Quantity per pack
1 pc(s)
Drivers included
Yes
Package width
522 mm
Package depth
614 mm
Package height
484 mm
Package weight
15.2 kg
Logistics data
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.09 m
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
8 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.09 m
Products per pallet
8 pc(s)
Other features
Network ready
Yes
Power LED
Yes
Stand-by LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2012-03-08 02:15:42
Uk has collected 3 expert reviews for Epson WorkForce Pro WP-4015 DN and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
computeractive.co.uk
Updated:
2012-03-08 02:15:41
There have been several attempts to persuade customers that a good inkjet printer can rival a small business laser, with various degrees of success. Epson is having another go with its Workforce Pro range and, judging by this model, it deserves to succ...
Good Very low running costs; up to 3,500 pages per cartridge; fast printing, particularly duplex; good print quality print; twin paper trays...
Bad No wireless connection...
Bottom line Epson has done a great job with this excellent, well-priced printer that's ideal for small and home offices...
100%
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)