location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

De’Longhi Citiz Fully-auto Capsule coffee machine 1 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
De’Longhi Check ‘De’Longhi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Citiz
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EN 167.B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8004399331389
Category:
Machine used to make coffee.
Coffee Makers Check ‘De’Longhi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by De’Longhi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81704
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Nov 2023 10:48:13
The date of the most recent change of this product data-sheet in Icecat.
De’Longhi EN 167.B user manual (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points De’Longhi Citiz Fully-auto Capsule coffee machine 1 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact design, fits into any space in your kitchen with ease
  • - Get your favourite coffee in record time thanks to its thermoblock which heats the water in 25 seconds
  • - The 19 bar pump ensures perfect results in cup
  • - Automatic shut off after 9 minutes
Long product name De’Longhi Citiz Fully-auto Capsule coffee machine 1 L :
The long product name of De’Longhi Citiz Fully-auto Capsule coffee machine 1 L. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

19 bar, 1260W, 220-240 V/50-60 Hz, 113x372x277 mm, black
More>>>
Short summary description De’Longhi Citiz Fully-auto Capsule coffee machine 1 L:
This short summary of the De’Longhi Citiz Fully-auto Capsule coffee machine 1 L data-sheet is auto-generated and uses the product title and the first six key specs.

De’Longhi Citiz, Capsule coffee machine, 1 L, Coffee capsule, 1260 W, Black

Long summary description De’Longhi Citiz Fully-auto Capsule coffee machine 1 L:
This is an auto-generated long summary of De’Longhi Citiz Fully-auto Capsule coffee machine 1 L based on the first three specs of the first five spec groups.

De’Longhi Citiz. Product type: Capsule coffee machine, Coffee maker type: Fully-auto, Water tank capacity: 1 L, Coffee input type: Coffee capsule, Reservoir for brewed coffee: Cup. Power: 1260 W. Product colour: Black

Brand Image Product code Product Stock Price from
De’Longhi

De’Longhi Lattissima Touch Capsule coffee machine 0.9 L
(show image)
EN 550.BM Lattissima Touch 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)