location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser M1400

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson AcuLaser M1400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB77031
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144704
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AcuLaser M1400
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LED
  • - 1200 x 1200 DPI
  • - A4 24 ppm
  • - Maximum duty cycle: 20000 pages per month
  • - Total input capacity: 150 sheets Total output capacity: 100 sheets
  • - Internal memory: 64 MB 150 MHz
Warranty: 1 year
Long product name Epson AcuLaser M1400 :
The long product name of Epson AcuLaser M1400. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Aculaser M1400, 150MHz, 64MB, 1200x1200DPI, 24ppm, USB 2.0, 54dB, 4.6kg, white
More>>>
Epson AcuLaser M1400:
The official description of Epson AcuLaser M1400 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Epson AcuLaser M1400 brings high performance to every personal user, with highly affordable price and low running costs, giving you professional quality A4 black and white printing you can rely on.

Compact footprint
Thanks to LED printing technology, AcuLaser M1400 is extremely compact that it only takes up the space of a desktop printer, making it ideal for maximizing valuable workspace.

High-performance personal printing
Combine print speeds of up to 24 ppm with professional quality at up to 1,200 x 1,200 dpi resolution, for perfect business letters, emails, web pages and more. This compact printer fits easily onto your desktop and it has USB 2.0 interface as standard, so it’s easy to connect the Epson AcuLaser M1400 to your computer and use it as your local printer.

Reliable, easy to use and maintain
Enjoy simple, reliable mono business printing with the standard multi-purpose 150-sheet paper tray and a very high duty cycle for desktop usage of up to 20,000 pages. Also, with pre-installed consumables and compatibility with all common operating systems you’re ready to start printing as soon as you set up. And changing cartridges is a quick and simple operation that any user can manage.

Very affordable, low running costs
Two different toner sizes are available for added flexibility and to suit your business needs. The high capacity cartridge gives you one of the lowest costs per page in this market, while the standard size gives you a low price per cartridge. By choosing Epson Return Toner Cartridges you can save even more money and help to protect the environment too.

LED technology contributes to high-quality printing
Thanks to the brand new LED technology, AcuLaser M1400 offers professional-standard print resolution of 1,200 x 1,200 dpi to produce high-quality text, graphics and images.

Short summary description Epson AcuLaser M1400:
This short summary of the Epson AcuLaser M1400 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser M1400, LED, 1200 x 1200 DPI, A4, 24 ppm

Long summary description Epson AcuLaser M1400:
This is an auto-generated long summary of Epson AcuLaser M1400 based on the first three specs of the first five spec groups.

Epson AcuLaser M1400. Print technology: LED. Maximum duty cycle: 20000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 24 ppm

Printing
Colour *
No
Print technology *
LED
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Warm-up time
25 s
Time to first page (black, normal)
11 s
Features
Maximum duty cycle *
20000 pages per month
Country of origin
China
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Labels
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Folio
Envelopes sizes
10, C5, DL
Custom media width
76.2 - 220 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 163 g/m²
Multi-Purpose Tray media weight
60 - 105 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
No
Wi-Fi *
No
Ethernet LAN *
No
Performance
Internal memory *
64 MB
Processor frequency
150 MHz
Performance
Sound pressure level (printing)
54 dB
Design
Display
No
Power
Power consumption (printing) *
380 W
Power consumption (PowerSave)
7.8 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Operational conditions
Storage temperature (T-T)
10 - 32 °C
Operating relative humidity (H-H)
10 - 85%
Weight & dimensions
Weight
4.6 kg
Dimensions (WxDxH)
358 x 197 x 208 mm
Packaging data
Package width
290 mm
Package depth
448 mm
Package height
316 mm
Package weight
5.86 kg
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
2.05 m
Products per pallet layer
6 pc(s)
Products per pallet
36 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
2.05 m
Products per pallet layer (UK)
8 pc(s)
Products per pallet (UK)
48 pc(s)
Other features
Mac compatibility
Yes
Quantity per pack
1 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:57:01
Uk has collected 1 expert review for Epson AcuLaser M1400 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 1 distributor(s)