location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser C1750W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson AcuLaser C1750W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB71041
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119847
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AcuLaser C1750W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LED Colour
  • - 600 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 15 ppm
  • - Wi-Fi Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 20000 pages per month
  • - Total input capacity: 160 sheets Total output capacity: 100 sheets
  • - Internal memory: 128 MB 384 MHz
Warranty: 1 year
Long product name Epson AcuLaser C1750W :
The long product name of Epson AcuLaser C1750W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AcuLaser C1750W, LED, 600x600DPI, 384MHz, 128MB, mono: 15ppm, colour: 12ppm, USB 2.0, Wi-Fi, Fast Ethernet, 10.6kg, white
More>>>
Epson AcuLaser C1750W:
The official description of Epson AcuLaser C1750W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A neat, efficient and straightforward colour printer which can help to maximise workspace without compromising on performance or quality. Fast print speeds and Ethernet connectivity can boost productivity in the office, while reduced power consumption and low maintenance provide economical benefits.

Space saving: Epson's most compact A4 colour laser-class model only takes up the space of a desktop printer to maximise valuable office workspace, yet can be shared by multiple users across a network via Ethernet.

Fast, professional printing: Fast print speeds of up to 15 mono or 12 colour pages a minute combine with a professional-standard print resolution of up to 600 x 600dpi to provide high-quality documents quickly and efficiently. Performance is enhanced with a large standard memory of 128MB.

Economical to run: Very little maintenance is required and the toner cartridge is the only supply item which needs to be replaced. Together with ENERGY STAR-qualified reduced power consumption, the total cost of ownership and environmental impact are kept to a minimum.

Short summary description Epson AcuLaser C1750W:
This short summary of the Epson AcuLaser C1750W data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser C1750W, LED, Colour, 600 x 600 DPI, A4, 15 ppm, Network ready

Long summary description Epson AcuLaser C1750W:
This is an auto-generated long summary of Epson AcuLaser C1750W based on the first three specs of the first five spec groups.

Epson AcuLaser C1750W. Print technology: LED, Colour. Number of print cartridges: 4, Maximum duty cycle: 20000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 15 ppm. Display: LCD. Network ready, Wi-Fi

Printing
Print speed (colour, normal quality, A4/US Letter)
12 ppm
Colour *
Yes
Print technology *
LED
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
15 ppm
Time to first page (black, normal)
12.5 s
Time to first page (colour, normal)
15 s
Features
Maximum duty cycle *
20000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Country of origin
China
Input & output capacity
Total input capacity *
160 sheets
Total output capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Labels
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Letter, Legal
Envelopes sizes
C5, DL
Custom media width
76.2 - 215.9 mm
Custom media length
127 - 355.6 mm
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, Wireless LAN
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
128-bit WEP, 64-bit WEP, WPA-AES, WPA-PSK, WPA-TKIP, WPA2-PSK
Supported network protocols (IPv4)
TCP/IP
Supported network protocols (IPv6)
TCP/IP
Management protocols
DHCP, SNMP v1/v2, BOOTP, RARP, HTTP, SMTP/POP3, WSD, LLTD, DNS
Performance
Internal memory *
128 MB
Processor frequency
384 MHz
Performance
Sound pressure level (printing)
49 dB
Design
Display
LCD
Power
Power consumption (printing) *
950 W
Power consumption (PowerSave)
7 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Operational conditions
Operating temperature (T-T)
10 - 32 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
10 - 85%
Storage relative humidity (H-H)
15 - 85%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
10.6 kg
Dimensions (WxDxH)
394 x 304 x 234 mm
Packaging data
Package width
442 mm
Package depth
531 mm
Package height
380 mm
Package weight
13.6 kg
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
2.05 m
Products per pallet layer
2 pc(s)
Products per pallet
10 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
2.05 m
Products per pallet layer (UK)
4 pc(s)
Products per pallet (UK)
20 pc(s)
Other features
Mac compatibility
Yes
Networking features
Fast Eternet
Quantity per pack
1 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 00:57:15
Uk has collected 7 expert reviews for Epson AcuLaser C1750W and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
webuser.co.uk
Updated:
2016-11-15 00:57:15
Epson’s AcuLaser C1750N proves that colour laser printers don’t have to be big, complicated or expensive. However, it doesn’t have all the...
Bottom line ★★★★★ This unobtrusive compact colour laser is perfect for personal use, and with its low price and low running costs, it is a deserving winner of our Gold Award. It’s slower than the other printers in this Group Test, but both monochrome and colour p...
100%
expertreviews.co.uk
Updated:
2016-11-15 00:57:15
Epson’s Aculaser C1750N is a brilliant printer that proves colour laser printers don’t have to be big, complicated or expensive, but it is functionally basic. It has a mono LCD display so you can navigate its settings, USB and Ethernet ports so you can...
Bottom line This unobtrusive compact colour laser is ideal for low-yield home and small office use...
100%
Country Distributor
Deutschland 1 distributor(s)