location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple Mac mini Intel® Core™2 Duo 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Mac OS X 10.4 Tiger Mini PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Mac mini
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mac mini
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MB138SM/A
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Apple’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31706
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Mar 2021 15:59:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple Mac mini Intel® Core™2 Duo 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Mac OS X 10.4 Tiger Mini PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mini PC 110 W
  • - Intel® Core™2 Duo 1.83 GHz
  • - 1 GB DDR2-SDRAM
  • - 80 GB DVD-ROM
  • - Intel® GMA 950
  • - Mac OS X 10.4 Tiger
Long product name Apple Mac mini Intel® Core™2 Duo 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Mac OS X 10.4 Tiger Mini PC :
The long product name of Apple Mac mini Intel® Core™2 Duo 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Mac OS X 10.4 Tiger Mini PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mac mini, Intel Core 2 Duo (1.83GHz, 2MB L2, 667MHz), 1GB 667-MHz DDR2 SDRAM, 80GB SATA 5400-rpm, CD-RW/DVD-ROM Combo, Mac OS X 10.4 Tiger
More>>>
Short summary description Apple Mac mini Intel® Core™2 Duo 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Mac OS X 10.4 Tiger Mini PC:
This short summary of the Apple Mac mini Intel® Core™2 Duo 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Mac OS X 10.4 Tiger Mini PC data-sheet is auto-generated and uses the product title and the first six key specs.

Apple Mac mini , 1.83 GHz, Intel® Core™2 Duo, 1 GB, 80 GB, DVD-ROM, Mac OS X 10.4 Tiger

Long summary description Apple Mac mini Intel® Core™2 Duo 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Mac OS X 10.4 Tiger Mini PC:
This is an auto-generated long summary of Apple Mac mini Intel® Core™2 Duo 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Mac OS X 10.4 Tiger Mini PC based on the first three specs of the first five spec groups.

Apple Mac mini . Processor frequency: 1.83 GHz, Processor family: Intel® Core™2 Duo. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA 950. Operating system installed: Mac OS X 10.4 Tiger. Power supply: 110 W. Product type: Mini PC. Weight: 1.31 kg

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 05:02:43
Uk has collected 15 expert reviews for Apple Mac mini Intel® Core™2 Duo 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Mac OS X 10.4 Tiger Mini PC and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
gadgetshow.channel5.com
Updated:
2011-07-30 05:02:43
Mac OS desktop with 2GHz Intel Core 2 Duo chip, Nvidia GeForce 9400M graphics card, 1-2GB RAM and 120-320GB hard drive. Five USB ports come unadorned with mouse, keyboard, monitor, webcam or speakers. Draft-n Wi-FI and Bluetooth. iLife 09 software. Mea...
Good Who said computers had to take up half a spare room, whirring loudly and wheezing out hot air? The aluminium-clad Mac Mini is about the size of a large paperback – and its carbon footprint isn’t much larger, thanks to its highly recyclable con...
Bad Less is more, at least when it comes to the Mac Mini’s price-tag. For the same kind of money, you could buy a designer Windows system with a faster processor, more RAM and a much larger hard drive – and at least get a mouse and keyboard with i...
Bottom line Flat-sharing urban professionals and well-heeled young parents will adore the Mini’s stripped down style and plug-and-play simplicity. Anyone else might decide to sacrifice some design kudos and enjoy a cheaper, more powerful Windows system insteadA...
60%
techradar.com
Updated:
2011-07-30 05:02:43
Apple quietly upgraded its entry-level Mac desktop with Core 2 Duo chips this month. It was a long overdue bump up. The new clock speeds are 1.83GHz and 2.0GHz.It carries forward exactly the same format as before; the same shell, ports, graphics card...
Good Decent value if you already own the peripherals...
Bad Dated components...
Bottom line Apple quietly upgraded its entry-level Mac desktop with Core 2 Duo chips this month. It was a long overdue bump up. The new clock speeds are 1.83GHz and 2.0GHz.It carries forward exactly the same format as before; the same shell, ports, graphics card...
70%
computeractive.co.uk
Updated:
2014-01-03 18:08:57
Apple’s latest ultra-compact Mac Mini is rather disappointing. The processor in the £499 model has the same 2GHz clock speed as its predecessor, the same miserly 1GB of memory and a 120GB hard disk.Even our £649 review unit only uses a 2GHz processor...
Good Elegant, compact design; greatly improved graphics performance...
Bad Higher price; no improvement in processor speed...
Bottom line The graphics improvement is welcome, but the price could be more competitive...
60%
expertreviews.co.uk
Updated:
2014-01-03 18:08:57
Apples compact Mac mini started a trend for lunchbox-sized computers when it was first launched. Now, the ageing Core Duo processor has been replaced by a faster Core 2 Duo. The mini is small enough to fit inside a biscuit tin, and certainly looks...
80%
avrev.com
Updated:
2014-01-03 18:08:57
Out of the box, the Mac mini isn’t a full-fledged media center; it’s more of a foundation for a media center. You can add Elgato’s EyeTV tuning/DVR software for as little as $149.95 and get a more complete media center experience for $748.95. The Mac m...
0%
pcmag.com
Updated:
2014-01-03 18:08:57
The Apple Mac mini has been around in one form or another for almost three years, and while the internal components have changed, the general concept and overall design has stayed the same. Pricing starts at $599, but the one we looked at is the upgr...
Good Compact. Energy efficient. Quiet. Dual-core performance. Wireless 802.11g and Bluetooth built in. New iLife 08. Mac Os X 10.5 Leopard makes the mini and iMac officially Windows compatible.
Bad Only 1GB of RAM standard (2GB would be better, especially if you use Boot Camp). No TV tuner. No keyboard or mouse included. This is the only wireless Mac without 802.11n.
Bottom line With a small bump in memory and CPU speed, this quintessential small-form-factor desktop computer is still a leader among energy-efficient systems...
70%
computerworld.com
Updated:
2014-01-03 18:08:57
t 6.5 in. wide and deep, two in. high and weighing less than three pounds, the Mac Mini is, by far, the tiniest of the three small computers we looked at. Its also, arguably, the most elegant-looking. While the other units look like shrunken desktop compu...
0%
v3.co.uk
Updated:
2014-01-03 18:08:57
If price is your main priority, there are certainly cheaper systems availa ble. However, if you want a compact, quiet computer that provides a good software bundle, then the Mac Mini is well worth considering.
60%