location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S70A LED display 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ViewFinity
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S7
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S70A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS32A700NWPXEN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806094777925
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81797
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Sep 2024 16:53:17
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung LS32A700NWPXEN user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung S70A LED display 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clear UHD resolution
  • - TÜV-certified intelligent eye care
  • - Incredible depth with HDR10
  • - 3-sided bezel-less design
Long product name Samsung S70A LED display 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD Black :
The long product name of Samsung S70A LED display 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32" VA, 4K UHD (3840 x 2160), 300 cd/㎡, 2500:1, 178°/178°, 5 ms, HDR10, Max 60Hz, HDMI, Display Port, USB, 3.5 mm, 100~240 VAC
More>>>
Samsung S70A LED display 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD Black:
The official description of Samsung S70A LED display 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Innovative displays that power your performance
Explore and immerse yourself in every detail. With 4x the pixels of Full HD, every detail is viewed in enhanced depth, while more screen real estate provides space to view multiple tools, applications and programs during the day – creating a 4K cinematic content viewing experience night and day.

Innovative displays that power your performance
Explore and immerse yourself in every detail. With 4x the pixels of Full HD, every detail is viewed in enhanced depth, while more screen real estate provides space to view multiple tools, applications and programs during the day – creating a 4K cinematic content viewing experience night and day.

Enjoy amazing colours with incredible depth
Amazing colours with HDR10
Enjoy any content in stunning colour accuracy and detail. With a wide range of colours, near limitless hues and HDR10, which makes dark colours dark and the brightest colours bright, every piece of content becomes a joy to look at and can be experienced exactly as the creator intended.

Advanced Eye Comfort
TUV certified Intelligent Eye Care
Helps keep your eyes fresh and strain-free. For those late-night projects, brightness and colour temperature adjust automatically for optimisation in many environments. TUV-certified for intelligent eye care, Samsung protects eyes against excessive blue light with eye saver mode and our flicker free feature.

Uninterrupted focus for optimum productivity
With a virtually borderless design, stay focused on your work with minimum distractions. Or with dual-monitors, scan between multiple apps, emails or documents without breaking focus with near gapless continuity, complemented by the slim metal stand to meet any aesthetic needs.

Create a sustainable future
Transform your eco-friendly, FSC-certified* packaging into practical tools or choose to recycle for enhanced sustainability. Globally certified for energy efficiency, Samsung monitor features eco saving plus mode that preserves energy, while maintaining bright and vivid picture quality.

Plug and see
Auto Source Switch
With Automatic Source Switch, your monitor detects newly connected devices as soon they're plugged in, and displays the correct signal. No more switching around and searching for the right input on the menu.

Short summary description Samsung S70A LED display 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD Black:
This short summary of the Samsung S70A LED display 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung S70A, 81.3 cm (32"), 3840 x 2160 pixels, 4K Ultra HD, LED, 5 ms, Black

Long summary description Samsung S70A LED display 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD Black:
This is an auto-generated long summary of Samsung S70A LED display 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD Black based on the first three specs of the first five spec groups.

Samsung S70A. Display diagonal: 81.3 cm (32"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Display
Display diagonal *
81.3 cm (32")
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
VA
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Display brightness (min)
250 cd/m²
Response time *
5 ms
Screen shape *
Flat
Supported graphics resolutions
3840 x 2160
Supported video modes
2160p
Contrast ratio (typical) *
2500:1
Dynamic contrast ratio marketing name
Mega DCR
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.07 billion colours
Viewable size, horizontal
69.7 cm
Viewable size, vertical
39.2 cm
Display diagonal (metric)
80 cm
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
High Dynamic Range 10 (HDR10)
Colour gamut standard
sRGB
Colour gamut
99%
Performance
Flicker-free technology
Yes
Game mode
Yes
Smart modes
Cinema, Custom, Dynamic, Energy saving, Standard
Windows operating systems supported
Windows 10
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Consumer
Product colour *
Black
Detachable stand
Yes
Feet colour
Black
Ports & interfaces
HDMI *
Yes
HDMI ports quantity
1
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.2
Headphone out *
Yes
Headphone outputs
1
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Wall mountable
Yes
Cable lock slot *
Yes
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-2 - 22°
Ergonomics
Picture-in-Picture
Yes
Plug and Play
Yes
Power
Energy efficiency class (SDR) *
G
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
33 kWh
Energy consumption (HDR) per 1000 hours *
51 kWh
Power consumption (typical) *
33.2 W
Power consumption (standby) *
0.5 W
Power consumption (max)
33.2 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power supply type
Internal
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
1418600
Annual energy consumption
46 kWh
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width (with stand)
716.1 mm
Depth (with stand)
193.5 mm
Height (with stand)
518.5 mm
Weight (with stand)
6.1 kg
Width (without stand)
716.1 mm
Depth (without stand)
41.3 mm
Height (without stand)
424.7 mm
Weight (without stand)
5 kg
Packaging data
Package width
842 mm
Package depth
487 mm
Package height
133 mm
Package weight
7.6 kg
Package type
Box
Packaging content
Stand included
Yes
Cables included
HDMI
Installation CD
Yes
Power cable length
1.5 m
Sustainability
Sustainability compliance
Yes
Sustainability certificates
TCO
Other features
Picture-by-Picture (PbP)
Yes
Samsung Eye Saver Mode
Yes
On/Off timer
Yes
Eco Saving Plus
Yes
Eco Light Sensor
Yes
Image size
Yes
Factory tunning
Yes
Off Timer Plus
Yes
Auto source switch+
Yes
Recycling data
Total amount of recycled materials used for making
3%
Brand Image Product code Product Stock Price from
Samsung S70D computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD White Samsung S70D computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD White
(show image)
LS32D701EAUXEN S70D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S70D computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED Black Samsung S70D computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED Black
(show image)
LS32D700EAUXEN S70D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S70D computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD Black Samsung S70D computer monitor 68.6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD Black
(show image)
LS27D700EAUXEN S70D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S65TC LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD White Samsung S65TC LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD White
(show image)
LS34C650TAUXEN S65TC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S65VC computer monitor 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LCD Black Samsung S65VC computer monitor 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LCD Black
(show image)
LS34C652VAUXEN S65VC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S70A LED display 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD Black Samsung S70A LED display 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD Black
(show image)
LS32A704NWPXEN S70A 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UR59C computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED White Samsung UR59C computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED White
(show image)
LU32R591CWPXEN UR59C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UR59C computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED Grey Samsung UR59C computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED Grey
(show image)
LU32R590CWPXEN UR59C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S60UA computer monitor 61 cm (24") 2560 x 1440 pixels Quad HD LCD Black Samsung S60UA computer monitor 61 cm (24") 2560 x 1440 pixels Quad HD LCD Black
(show image)
LS24A600UCUXEN S60UA 0.00
(excl. VAT)
0 (incl. VAT)
Samsung T45F computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LCD Black Samsung T45F computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LCD Black
(show image)
LF24T450FQRXEN T45F 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Italia 2 distributor(s)
Suomi 1 distributor(s)