EU Energy Label
(0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung LS27C390EAUXEN user manual
(1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet
(0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 68.6 cm (27") LED VA
- - Full HD 1920 x 1080 pixels 16:9
- - 75 Hz 4 ms 250 cd/m² 3000:1
- - AMD FreeSync Flicker-free technology
- - E 21 kWh 21 W
More>>>
Short summary description Samsung S39C LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black:
This short summary of the Samsung S39C LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung S39C, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 4 ms, Black
Long summary description Samsung S39C LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Samsung S39C LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.
Samsung S39C. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product colour: Black