location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP B200 PC Mounting Bracket

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B200 PC Mounting Bracket
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
762T5AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029374738 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102810
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 17:21:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP B200 PC Mounting Bracket
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Product colour: Black
  • - Maximum weight capacity: 6 kg
  • - Quantity per pack: 1 pc(s)
  • - 533 g
Long product name HP B200 PC Mounting Bracket :
The long product name of HP B200 PC Mounting Bracket. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

B200 PC Mounting Bracket
More>>>
HP B200 PC Mounting Bracket:
The official description of HP B200 PC Mounting Bracket as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Create a compact, efficient workspace with the HP B200 PC Mounting Bracket. Simply attach the bracket to the base of your select P G5 Series monitor and easily slide in your select HP Desktop Mini PC[1] for an optimized space-saving solution that doesn’t interfere with port access or tilt adjustment.
Create a compact, efficient workspace with the HP B200 PC Mounting Bracket. Simply attach the bracket and your select HP Desktop Mini PC to the base of your select P G5 Series monitor.[1]

Short summary description HP B200 PC Mounting Bracket:
This short summary of the HP B200 PC Mounting Bracket data-sheet is auto-generated and uses the product title and the first six key specs.

HP B200 PC Mounting Bracket, 6 kg, Black

Long summary description HP B200 PC Mounting Bracket:
This is an auto-generated long summary of HP B200 PC Mounting Bracket based on the first three specs of the first five spec groups.

HP B200 PC Mounting Bracket. Maximum weight capacity: 6 kg, Product colour: Black

Technical details
Product colour *
Black
Maximum weight capacity
6 kg
Compatibility
HP P22v G5, HP P22 G5, HP P22h G5, HP P24v G5, HP P24 G5, HP P24h G5, HP P27 G5, and HP P27h G5
Weight & dimensions
Weight
533 g
Width
181 mm
Weight & dimensions
Depth
175.5 mm
Height
491 mm
Packaging data
Quantity per pack
1 pc(s)
Package width
278 mm
Package depth
251 mm
Package height
62 mm
Package weight
883 g
Country Distributor
Nederland 5 distributor(s)
Österreich 2 distributor(s)
Switzerland 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 4 distributor(s)
Belgium 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 2 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
México 1 distributor(s)
Disclaimer HP B200 PC Mounting Bracket:
Disclaimer

[1] Compatible with HP P22v G5, HP P22 G5, HP P22h G5, HP P24v G5, HP P24 G5, HP P24h G5, HP P27 G5, and HP P27h G5 and select mini PCs: EliteDesk 800 G6 UMA Mini, EliteDesk 805 G6 UMA Mini, EliteDesk 800 G8 UMA Mini, EliteDesk 805 G8 UMA Mini, Elite Mini 800 G9 UMA, Elite Mini 600 G9, ProDesk 600 G6 Mini, ProDesk 400 G6 Mini, 260 G4 Desktop Mini, Pro Mini 400 G9 Desktop PC, Pro Mini 260 G9 Desktop PC.