Renewd logo

Renewd MacBook Air 13in Silver i5 256GB (M2019) QWERTY

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94604
Info modified on:
05 Jun 2024, 13:48:45
Bullet Points Renewd MacBook Air 13in Silver i5 256GB (M2019) QWERTY:
  • - Affordable and Green
  • - The strictest control on the market
  • - Fully in line with the manufacturer
  • - Free Pick-Up & Return Servicee and Green
Long product name Renewd MacBook Air 13in Silver i5 256GB (M2019) QWERTY:

MacBook Air 13in Silver i5 256GB (M2019) QWERTY

Renewd MacBook Air 13in Silver i5 256GB (M2019) QWERTY:

Renewd® MacBook Air

Renewd® is the best sustainable alternative for your new MacBook Air. The Renewd® MacBook Air is a certified pre-owned device that is living a second life in its best shape!
What makes it so reliable? Subject to the strictest Quality Control in the market, it has been thoroughly inspected, tested and cleaned by certified professionals using the official software.

In this way, Renewd® ensures that each MacBook Air is 100% functional and that there is no possibility of technical malfunction. In the unlikely event that something goes wrong with your Renewd® MacBook Air, you are entitled to an included warranty and a free pick-up and return service. Renewd®: Greener and Affordable!

All Renewd® laptops are checked for more than 80 functionality points, including a minimum battery capacity of 85%, testing features, touchscreen, audio system and all ports, and connections.

Our commitment to delivering the highest quality devices is confirmed by prestigious European certifications, such as the Refurbished Quality Label, awarded by TüV Nord and Techniek Netherland, the RecQ certification from RCube and DEKRA, and EcoVadis.

All Renewd® devices are packed in FSC-certified packaging. It includes a certified pre-owned MacBook Air with noticeable traces of use, a warranty card and a charging cable.

Our commitment to sustainability ensures that all Renewd® devices are safe and reliable while reducing e-waste and conserving our planet's resources. These commitments are also shown in the Sustainable Consumption Pledges made with the European Commission.

Join us in making a difference by choosing Renewd® for your next electronic device!

Please, note that this is a second-hand device and may contain traces of use.

Short summary description Renewd MacBook Air 13in Silver i5 256GB (M2019) QWERTY:

Renewd MacBook Air 13in Silver i5 256GB (M2019) QWERTY, Intel® Core™ i5, 1.6 GHz, 33.8 cm (13.3"), 2560 x 1600 pixels, 8 GB, 256 GB

Long summary description Renewd MacBook Air 13in Silver i5 256GB (M2019) QWERTY:

Renewd MacBook Air 13in Silver i5 256GB (M2019) QWERTY. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor frequency: 1.6 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 2560 x 1600 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 617. Operating system installed: macOS Mojave. Product colour: Silver. Weight: 1.25 kg

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.