location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Renewd MacBook Air 13in Silver i5 128GB (M2019) QWERTY

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Renewd Check ‘Renewd’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MacBook Air
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MacBook Air 13in Silver i5 128GB (M2019) QWERTY
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RND-MVFK2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720812570387
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Renewd’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Renewd: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61565
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jun 2024 13:48:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Renewd MacBook Air 13in Silver i5 128GB (M2019) QWERTY
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Affordable and Green
  • - The strictest control on the market
  • - Fully in line with the manufacturer
  • - Free Pick-Up & Return Servicee and Green
Long product name Renewd MacBook Air 13in Silver i5 128GB (M2019) QWERTY :
The long product name of Renewd MacBook Air 13in Silver i5 128GB (M2019) QWERTY. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MacBook Air 13in Silver i5 128GB (M2019) QWERTY
More>>>
Renewd MacBook Air 13in Silver i5 128GB (M2019) QWERTY:
The official description of Renewd MacBook Air 13in Silver i5 128GB (M2019) QWERTY as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Renewd® MacBook Air

Renewd® is the best sustainable alternative for your new MacBook Air. The Renewd® MacBook Air is a certified pre-owned device that is living a second life in its best shape!
What makes it so reliable? Subject to the strictest Quality Control in the market, it has been thoroughly inspected, tested and cleaned by certified professionals using the official software.

In this way, Renewd® ensures that each MacBook Air is 100% functional and that there is no possibility of technical malfunction. In the unlikely event that something goes wrong with your Renewd® MacBook Air, you are entitled to an included warranty and a free pick-up and return service. Renewd®: Greener and Affordable!

All Renewd® laptops are checked for more than 80 functionality points, including a minimum battery capacity of 85%, testing features, touchscreen, audio system and all ports, and connections.

Our commitment to delivering the highest quality devices is confirmed by prestigious European certifications, such as the Refurbished Quality Label, awarded by TüV Nord and Techniek Netherland, the RecQ certification from RCube and DEKRA, and EcoVadis.

All Renewd® devices are packed in FSC-certified packaging. It includes a certified pre-owned MacBook Air with noticeable traces of use, a warranty card and a charging cable.

Our commitment to sustainability ensures that all Renewd® devices are safe and reliable while reducing e-waste and conserving our planet's resources. These commitments are also shown in the Sustainable Consumption Pledges made with the European Commission.

Join us in making a difference by choosing Renewd® for your next electronic device!

Please, note that this is a second-hand device and may contain traces of use.

Short summary description Renewd MacBook Air 13in Silver i5 128GB (M2019) QWERTY:
This short summary of the Renewd MacBook Air 13in Silver i5 128GB (M2019) QWERTY data-sheet is auto-generated and uses the product title and the first six key specs.

Renewd MacBook Air 13in Silver i5 128GB (M2019) QWERTY, Intel® Core™ i5, 1.6 GHz, 33.8 cm (13.3"), 2560 x 1600 pixels, 8 GB, 128 GB

Long summary description Renewd MacBook Air 13in Silver i5 128GB (M2019) QWERTY:
This is an auto-generated long summary of Renewd MacBook Air 13in Silver i5 128GB (M2019) QWERTY based on the first three specs of the first five spec groups.

Renewd MacBook Air 13in Silver i5 128GB (M2019) QWERTY. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor frequency: 1.6 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 2560 x 1600 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel UHD Graphics 617. Operating system installed: macOS Mojave. Product colour: Silver. Weight: 1.25 kg

Design
Colour name
Silver
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Housing material
Aluminium
Refurbished
Yes
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
2560 x 1600 pixels
Touchscreen *
No
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Display brightness
400 cd/m²
Pixel density
227 ppi
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
8th gen Intel® Core™ i5
Processor cores
2
Processor boost frequency
3.6 GHz
Processor frequency *
1.6 GHz
Processor cache
4 MB
Processor cache type
L3
Memory
Internal memory *
8 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
2133 MHz
Memory form factor
On-board
Maximum internal memory *
8 GB
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
128 GB
SSD interface
PCI Express
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card model *
Intel UHD Graphics 617
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera signal format
720p
Front camera HD type
HD
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Network
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobile network connection *
No
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
Thunderbolt 3 ports quantity
2
Headphone outputs
1
Combo headphone/mic port
Yes
Performance
GPS (satellite)
Yes
Ambient light sensor
Yes
Accelerometer
Yes
Keyboard
Pointing device
Trackpad
Keyboard layout
QWERTY
Numeric keypad *
No
Keyboard backlit
Yes
Island-style keyboard
Yes
Full-size keyboard
Yes
Software
Operating system installed *
macOS Mojave
Processor special features
Intel® Turbo Boost Technology
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity *
49.9 Wh
Battery life (max)
12 h
Standby time
30 day(s)
Power
AC adapter power
30 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Fingerprint reader
Yes
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-25 - 45 °C
Operating relative humidity (H-H)
0 - 90%
Operating altitude
0 - 3000 m
Non-operating altitude
0 - 10500 m
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
304.1 mm
Depth
212.4 mm
Height (front)
4.1 mm
Height (rear)
1.56 cm
Weight *
1.25 kg
Packaging content
Cables included
USB Type-C
Other features
AC adapter included
Yes
Country Distributor
España 2 distributor(s)
México 1 distributor(s)