location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-L6250DN 1200 x 1200 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-L6250DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-L6250DNG8 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002352013000
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32492
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 11:52:27
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother HL-L6250DN 1200 x 1200 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fast, high quality printing for busy offices. With a print speed of up to 48 pages per minute, this printer is ideal for busy offices. Plus, it offers up to 1200 x 1200 dpi resolution for crisp, clear text and excellent graphics
  • - Low cost printing. Spend less time replacing supplies and help reduce running costs due to a 12,000-page‡ super high-yield toner cartridge - included for built-in value
  • - Large, expandable paper capacity‡. Easily handle your large print jobs via an adjustable 520-sheet capacity paper tray and 50-sheet capacity multi-purpose tray. Additional optional paper trays are available in 250-sheet or 520-sheet capacities, enabling users to configure the printer with multiple trays in a way that best meets their application requirements – up to 1,610 sheet total capacity
  • - Built-in wireless networking†. Built-in wireless 802.11b/g/n and Gigabit Ethernet network interfaces allow you to share the HL-L6250DW with multiple users on your network
  • - Convenient mobile device printing. Print from your mobile device via‡: AirPrint®, Google Cloud Print™ 2.0, Mopria®, Brother iPrint&Scan, Cortado Workplace and Wi-Fi Direct®
  • - Automatic two-sided printing. Use the duplex feature to produce professional brochures, documents and booklets. This feature can help save money and cut your paper usage by up to 50%
  • - Advanced security features. Restrict unauthorized printing and help protect sensitive documents with a wide-range of security features including: Secure Print, Secure Function Lock, Enterprise Security (802.1x), IPSec, SSL/TLS and more
  • - Outstanding customer support. The Brother HL-L6250DW offers a 1 year limited warranty with free phone support for the life of your product
Long product name Brother HL-L6250DN 1200 x 1200 DPI A4 Wi-Fi :
The long product name of Brother HL-L6250DN 1200 x 1200 DPI A4 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

46 ppm, 1200 x 1200 dpi, LCD, 520-sheets, 802.11 b/g/n, LAN, USB 2.0, 12.3 kg
More>>>
Brother HL-L6250DN 1200 x 1200 DPI A4 Wi-Fi:
The official description of Brother HL-L6250DN 1200 x 1200 DPI A4 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Brother HL-L6250DW monochrome laser printer is ideal for workgroups with higher print volumes looking for reliability and cost savings. Enjoy great value and a low cost of ownership due to the included super high-yield toner cartridge. Plus, maximize your productivity with fast printing up to 48ppm, automatic two-sided printing, as well as a 520-sheet capacity paper tray that holds more than a ream of paper. For even fewer refills, expand the paper capacity to 1,610 sheets with optional trays. This high-performance printer offers flexible connectivity with Gigabit Ethernet and wireless interfaces and convenient mobile device printing‡. Advanced security features help protect sensitive documents and prevent unauthorized printing.

The Brother HL-L6250DW monochrome laser printer helps increase business productivity and efficiency with a fast print speed, low-cost printing, and large 570-sheet paper capacity with flexible add-on options, and easy sharing with Gigabit Ethernet or wireless networking.

Businesses looking for fast, reliable laser printing for high-volume printing at a great price, look no further. The HL-L6250DW arrives with a super high-yield toner cartridge for built-in value and delivers easy-to-use printing to workgroups with higher print volumes with an enhanced feature set that helps businesses grow and succeed.

Fast print speed streamlines workflows and helps eliminate wait times at the printer.
Perfect for your busy office, the HL-L6250DW prints up to 48ppm to keep moving at the pace of your business. With a print resolution up to 1200 x 1200 dpi, the HL-L6250DW produces professional reports, spreadsheets, correspondence, and other important business documents with crisp text and excellent graphics.

Low total cost of ownership helps maximize your budget
Print professional business documents and enjoy a low total cost of ownership - with the included super high-yield 12,000-page toner cartridge for built-in value for your business. You’ll also cut paper use – and help save money – with automatic two-sided (duplex) printing. Environmentally friendly, the HL-L6250DW is ENERGY STAR® Certified and offers a Deep Sleep Mode that only uses 1.3 watts of power when not in use.

Large paper capacity with adjustable capacity for demanding office printing
The HL-L6250DW comes with a 520-sheet capacity paper tray that can hold more than a ream of paper for fewer refills, and is adjustable for letter or legal size paper. A 50-sheet capacity multi-purpose tray is useful for printing envelopes and on alternative media types. Additional optional paper trays are available in 250-sheet or 520-sheet capacities, enabling users to configure the printer with multiple trays in a way that best meets their application requirements – up to 1,610 sheet total capacity.

Flexible connectivity with convenient mobile device printing
Your entire workgroup can share the HL-L6250DW on either a wireless 802.11b/g/n network or connect through Gigabit Ethernet. Workgroup members and office visitors will appreciate the convenience of printing wirelessly from a compatible Apple® iOS, Android™, Kindle Fire™, or Windows® Phone mobile device. Print via: AirPrint™, Google Cloud Print™ 2.0, Brother iPrint&Scan (free downloadable app), Cortado Workplace, Mopria®, or Wi-Fi Direct®.

Advanced security features to help restrict unauthorized printing and help protect sensitive documents
For businesses concerned with security, the HL-L6250DW offers several advanced security features including:

- Secure Function Lock: Gives administrators the ability to restrict usage and machine functions for up to 100 users or groups.
- Setting Lock: Can be enabled to prevent setting changes in high traffic areas and a lock-slot can provide physical protection for your machine.
- Secure Print: Provides users with the ability to claim secure print jobs using their confidential PIN only.
- Support for critical network security protocols: Including Enterprise Security (802.1x), IPSec and SSL/TLS.

Short summary description Brother HL-L6250DN 1200 x 1200 DPI A4 Wi-Fi:
This short summary of the Brother HL-L6250DN 1200 x 1200 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL-L6250DN, Laser, 1200 x 1200 DPI, A4, 46 ppm, Duplex printing, Grey

Long summary description Brother HL-L6250DN 1200 x 1200 DPI A4 Wi-Fi:
This is an auto-generated long summary of Brother HL-L6250DN 1200 x 1200 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Brother HL-L6250DN. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 100000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 46 ppm, Duplex printing. Display: LCD. Wi-Fi. Product colour: Grey

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
46 ppm
Time to first page (black, normal)
7.5 s
Economical printing
Yes
Features
Maximum duty cycle *
100000 pages per month
Recommended duty cycle
0 - 5000 pages per month
Number of print cartridges *
1
Page description languages *
BR-Script 3, Epson FX, IBM ProPrinter, PCL 6, PDF 1.7, XPS
Input & output capacity
Total input capacity *
520 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Envelopes, Labels, Letterhead, Plain paper, Recycled paper
Multi-purpose tray media types
Letter, Executive, Legal, Envelopes
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Legal, Letter
Paper tray media weight (imperial)
7.26 - 14.5 kg (16 - 32 lbs)
Multi-Purpose Tray media weight (imperial)
7.26 - 24 kg (16 - 53 lbs)
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi Direct
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
64-bit WEP, 128-bit WEP, 802.1x RADIUS, EAP-FAST, EAP-MD5, EAP-TLS, EAP-TTLS, HTTPS, IPPS, IPSec, LEAP, PEAP, SMTP-AUTH, SNMPv3, SSL/TLS, WPA-AES, WPA-PSK, WPA-TKIP
Supported network protocols (IPv4)
ARP, RARP, BOOTP, DHCP, APIPA(Auto IP), WINS/NetBIOS name resolution, DNS Resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port9100, IPP/IPPS, FTP Server, TELNET Server, HTTP/HTTPS server, TFTP client and server, SMTP Client, SNMPv1/v2c/ v3, ICMP, Web Services (Print), CIFS client, SNTP client
Supported network protocols (IPv6)
NDP, RA, DNS resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port9100, IPP/IPPS, FTP Server,TELNET Server, HTTP/HTTPS server, TFTP client and server, SMTP Client, SNMPv1/v2c, ICMPv6, Web Services (Print), CIFS Client, SNTP Client
Mobile printing technologies
Apple AirPrint, Brother iPrint & Scan, Google Cloud Print
Performance
Internal memory *
256 MB
Built-in processor
Yes
Processor frequency
800 MHz
Sound pressure level (printing)
54 dB
Noise level (ready)
35 dB
Design
Product colour *
Grey
Built-in display *
Yes
Display
LCD
Display number of lines
1 lines
Certification
EPEAT - Bronze
Power
Power consumption (printing) *
670 W
Power consumption (ready)
32 W
Power consumption (off)
0.3 W
Energy Star Typical Electricity Consumption (TEC)
2.247 kWh/week
AC input voltage
120 V
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
10 - 32 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
373.4 mm
Depth
388.6 mm
Height
287 mm
Weight
12.4 kg
Packaging data
Package width
485.1 mm
Package depth
449.6 mm
Package height
530.9 mm
Package weight
14.8 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
12000 pages
Quick start guide
Yes
Documentation CD
Yes
Cables included
AC
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)