HP logo

HP Z G3 Conferencing Speaker Bar Stand

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48419
Info modified on:
01 Oct 2024, 07:24:24
Long product name HP Z G3 Conferencing Speaker Bar Stand:

Z G3 Conferencing Speaker Bar Stand

HP Z G3 Conferencing Speaker Bar Stand:

Speaker Bar Stand
Enjoy the flexibility of placing the Z Speaker Bar[1] where you want by mounting it directly to a stand[2] that can be moved around.

Short summary description HP Z G3 Conferencing Speaker Bar Stand:

HP Z G3 Conferencing Speaker Bar Stand, Wired, Black, Universal, HP Z24f G3 Display, HP Z24n G3 Display, HP Z24u G3 Display, HP Z27q G3Display, HP Z27u G3 Display,..., 470 g, 37 mm

Long summary description HP Z G3 Conferencing Speaker Bar Stand:

HP Z G3 Conferencing Speaker Bar Stand. Connectivity technology: Wired. Product colour: Black. Recommended usage: Universal, Compatible products: HP Z24f G3 Display, HP Z24n G3 Display, HP Z24u G3 Display, HP Z27q G3Display, HP Z27u G3 Display,.... Weight: 470 g, Width: 37 mm, Depth: 420 mm. Package width: 73 mm, Package depth: 450 mm, Package height: 97.5 mm

Distributors
Loading...
Disclaimer HP Z G3 Conferencing Speaker Bar Stand 74N60AA:
[1] Must pair it with the HP Z G3 Conferencing Speaker Bar (32C42AA). Z Speaker Bar sold separately.
[2] Stand sold separately.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.