location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 65W GaN USB-C Laptop Charger

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
65W GaN USB-C Laptop Charger
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
600Q8UT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196337695214 show
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14064
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2024 19:20:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 65W GaN USB-C Laptop Charger
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Travel easily with this petite powerhouse. Even though it's compact, you get all the benefits of efficient charging. It's 20% smaller than our last-gen 65W laptop charger and its gallium nitride (GaN) technology packs even more power while staying efficient. Now don't let all that power go to your head.
  • - Charge your laptop and other devices quickly with the fast charging capabilities[3] of USB-C®. Enjoy fast charging with most USB-C® devices, not just HP products[1]. Your device ecosystem is now wide open and ready to power up.
  • - Two USB-C® ports to multitask your charging needs. Phone and laptop. Laptop and tablet. Tablet and toothbrush? Whatever powers your day plugs in here[2].
  • - To reduce the amount of raw material we use, the charger itself contains 30% recycled plastics[4] and is shipped in 100% recyclable packaging[5] that meets recycling requirements, so it can stay out of the landfill when customers are finished with it[6].
Warranty: HP standard one-year limited warranty
Long product name HP 65W GaN USB-C Laptop Charger :
The long product name of HP 65W GaN USB-C Laptop Charger. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

65W GaN USB-C Laptop Charger
More>>>
HP 65W GaN USB-C Laptop Charger:
The official description of HP 65W GaN USB-C Laptop Charger as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Powerfully Petite
Our 65W laptop charger is kind of a big deal. It plays well with most USB-C® devices[1], packs two powerful ports for simultaneous charging[2], and it's smaller than ever. Pack this petite power player and enjoy fast charging[3] wherever you roam and the efficiency of gallium nitride (GaN) technology .

Short summary description HP 65W GaN USB-C Laptop Charger:
This short summary of the HP 65W GaN USB-C Laptop Charger data-sheet is auto-generated and uses the product title and the first six key specs.

HP 65W GaN USB-C Laptop Charger, Indoor, AC, 20 V, 8 A, 10 m, Black

Long summary description HP 65W GaN USB-C Laptop Charger:
This is an auto-generated long summary of HP 65W GaN USB-C Laptop Charger based on the first three specs of the first five spec groups.

HP 65W GaN USB-C Laptop Charger. Charger type: Indoor, Power source type: AC, Charger compatibility: Laptop. Input voltage: 90 V, Maximum output voltage: 20 V, AC adapter output current: 8 A. USB Type-C ports quantity: 1. Cable length: 10 m, Product colour: Black

Tiny But Mighty
Tiny But Mighty

Travel easily with this petite powerhouse. Even though it's compact, you get all the benefits of efficient charging. It's 20% smaller than our last-gen 65W laptop charger and its gallium nitride (GaN) technology packs even more power while staying efficient. Now don't let all that power go to your head.

Fast Charging. Universal Power
Fast Charging. Universal Power

Charge your laptop and other devices quickly with the fast charging capabilities[3] of USB-C®. Enjoy fast charging with most USB-C® devices, not just HP products[1]. Your device ecosystem is now wide open and ready to power up.

Simultaneous USB-C® Charging
Simultaneous USB-C® Charging

Two USB-C® ports to multitask your charging needs. Phone and laptop. Laptop and tablet. Tablet and toothbrush? Whatever powers your day plugs in here[2].

Performance
Charger compatibility *
Laptop
Power source type *
AC
USB Type-C ports quantity
1
Charger type *
Indoor
Number of simultaneously connected devices (max) *
1
Country of origin
China
Design
Product colour *
Black
Cable length
10 m
Power
Input voltage
90 V
Input current
1.6 A
Maximum output voltage
20 V
AC adapter output current
8 A
Output power
65 W
Weight & dimensions
Width
75 mm
Depth
53 mm
Height
22 mm
Weight
85 g
Packaging data
Package width
75 mm
Package depth
53.3 mm
Package height
22 mm
Package weight
525 g
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
20 - 90%
Storage relative humidity (H-H)
10 - 95%
Country Distributor
Australia 2 distributor(s)
France 1 distributor(s)
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
Disclaimer HP 65W GaN USB-C Laptop Charger:
Disclaimer

[1] Up to 65W max output in single port mode. Up to 30W + 30W, 45W + 20W, or 20W + 45W max output in dual port mode.
[2] Supported outputs when dual port mode is active will depend on devices being charged. Up to 30W + 30W, 45W + 20W, or 20W + 45W max output in dual port mode.
[3] Supports these select fast charging protocols: PD/PPS/QC5.0/AFC.