location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY KC 6000C FOR MAC keyboard Universal USB QWERTY English Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY Check ‘CHERRY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KC 6000C FOR MAC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JK-1620GB-1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4025112099946
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘CHERRY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55383
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2024 11:43:39
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CHERRY KC 6000C FOR MAC keyboard Universal USB QWERTY English Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Keyboard in chiclet design with Mac layout
  • - 1.8 m cable with USB-C connection
  • - Quick access to 13 frequently used Mac functions
  • - Compact and slim housing
  • - Precise scissor mechanism for an ideal operating feeling
  • - High weight due to integrated metal plate
Long product name CHERRY KC 6000C FOR MAC keyboard Universal USB QWERTY English Silver :
The long product name of CHERRY KC 6000C FOR MAC keyboard Universal USB QWERTY English Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

105 + 6 keys, USB-C, 1.8 m, GB
More>>>
CHERRY KC 6000C FOR MAC keyboard Universal USB QWERTY English Silver:
The official description of CHERRY KC 6000C FOR MAC keyboard Universal USB QWERTY English Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ultra-flat design keyboard with Mac layout and USB-C connection

Short summary description CHERRY KC 6000C FOR MAC keyboard Universal USB QWERTY English Silver:
This short summary of the CHERRY KC 6000C FOR MAC keyboard Universal USB QWERTY English Silver data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY KC 6000C FOR MAC, Wired, USB, Scissor key switch, QWERTY, Silver

Long summary description CHERRY KC 6000C FOR MAC keyboard Universal USB QWERTY English Silver:
This is an auto-generated long summary of CHERRY KC 6000C FOR MAC keyboard Universal USB QWERTY English Silver based on the first three specs of the first five spec groups.

CHERRY KC 6000C FOR MAC. Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Scissor key switch, Keyboard layout: QWERTY. Cable length: 1.8 m. Recommended usage: Universal. Product colour: Silver

Keyboard
Keyboard key switch technology
Cherry SX
Recommended usage *
Universal
Connectivity technology *
Wired
Device interface *
USB
Keyboard key switch *
Scissor key switch
Keyboard layout *
QWERTY
Keyboard language *
English
Pointing device *
No
Numeric keypad *
Yes
Keyboard keys operating life
10 million characters
Certification
CE UL FCC UKCA China RoHS
Design
Keyboard style
Straight
Island-style keyboard
Yes
Ergonomic design
Yes
Wrist rest
No
Adjustable keyboard height
Yes
Product colour *
Silver
Surface coloration
Monochromatic
Features
USB connector type
USB Type-C
Cable length
1.8 m
Power
Power source type *
USB
Mouse
Mouse included *
No
System requirements
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
440 x 130 x 15 mm
Keyboard weight
660 g
Packaging data
Package width
453 mm
Package depth
170 mm
Package height
33 mm
Package weight
875 g
Packaging content
Number of products included *
1 pc(s)
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 3 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)