location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay High Speed HDMI Cable with Ethernet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
High Speed HDMI Cable with Ethernet
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
61164
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849611643
Category: HDMI Cables Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10306
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
Product data sheet (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Goobay High Speed HDMI Cable with Ethernet
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High resolution signal transmission with up to 4K Ultra HD @ 50/60 Hz (2160p)
  • - Connection cable with max. transmission rate of up to 10,2 Gbit/s
  • - Gold-plated HDMI plugs and advanced technology guarantee a perfect signal transmission, clear sound, razor-sharp video and picture quality
  • - The High Speed HDMI cable links TVs and monitors with game consoles such as PlayStation or Xbox, as well as beamers, projectors and streaming receivers e.g. Amazon Fire TV or Apple TV
  • - HDMI connection for current features such as ARC (Audio Return Channel), HDCP or 3D content
  • - Goobay 4K cable transmits network connection and replaces additional ethernet cable
Long product name Goobay High Speed HDMI Cable with Ethernet :
The long product name of Goobay High Speed HDMI Cable with Ethernet. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

High Speed HDMI Cable with Ethernet, HDMI connector male (type A)/HDMI connector male (type A)
More>>>
Short summary description Goobay High Speed HDMI Cable with Ethernet:
This short summary of the Goobay High Speed HDMI Cable with Ethernet data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay High Speed HDMI Cable with Ethernet, 15 m, HDMI Type A (Standard), HDMI Type A (Standard), 3D, 10.2 Gbit/s, Black

Long summary description Goobay High Speed HDMI Cable with Ethernet:
This is an auto-generated long summary of Goobay High Speed HDMI Cable with Ethernet based on the first three specs of the first five spec groups.

Goobay High Speed HDMI Cable with Ethernet. Cable length: 15 m, Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Gold, HDMI version: 2.0, 3D, Data transfer rate: 10.2 Gbit/s, Audio Return Channel (ARC), Product colour: Black

Brand Image Product code Product Stock Price from
ClickTronic

ClickTronic 40987 HDMI cable 0.5 m HDMI Type A (Standard) Black
(show image)
40987 40987 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 58438 HDMI cable 0.5 m HDMI Type A (Standard) 3 x HDMI Type A (Standard) Black
(show image)
58438 58438 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 70300 HDMI cable 0.5 m HDMI Type A (Standard) Blue
(show image)
70300 70300 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay HDMI 0.5m HDMI cable HDMI Type A (Standard) Black
(show image)
69912 HDMI 0.5m 0.00
(excl. VAT)
0 (incl. VAT)