location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ubisoft Naruto Shippuden: Ultimate Ninja Storm 2 Xbox 360

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ubisoft Check ‘Ubisoft’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Naruto Shippuden: Ultimate Ninja Storm 2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
040550161
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Ubisoft’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ubisoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3908
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ubisoft Naruto Shippuden: Ultimate Ninja Storm 2 Xbox 360
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Xbox 360
  • - Game genre: Fighting
  • - Developer: CyberConnect2 Release date (DD/MM/YYYY): 15.10.2010
  • - ESRB rating: T (Teen) PEGI rating: 12
Long product name Ubisoft Naruto Shippuden: Ultimate Ninja Storm 2 Xbox 360 :
The long product name of Ubisoft Naruto Shippuden: Ultimate Ninja Storm 2 Xbox 360. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Naruto Shippuden: Ultimate Ninja Storm 2, Xbox 360, Fighting
More>>>
Short summary description Ubisoft Naruto Shippuden: Ultimate Ninja Storm 2 Xbox 360:
This short summary of the Ubisoft Naruto Shippuden: Ultimate Ninja Storm 2 Xbox 360 data-sheet is auto-generated and uses the product title and the first six key specs.

Ubisoft Naruto Shippuden: Ultimate Ninja Storm 2, Xbox 360, Multiplayer mode, T (Teen)

Long summary description Ubisoft Naruto Shippuden: Ultimate Ninja Storm 2 Xbox 360:
This is an auto-generated long summary of Ubisoft Naruto Shippuden: Ultimate Ninja Storm 2 Xbox 360 based on the first three specs of the first five spec groups.

Ubisoft Naruto Shippuden: Ultimate Ninja Storm 2. Platform: Xbox 360, Multiplayer mode, ESRB rating: T (Teen), PEGI rating: 12, Developer: CyberConnect2, Release date (DD/MM/YYYY): 15.10.2010

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 07:02:49
Uk has collected 21 expert reviews for Ubisoft Naruto Shippuden: Ultimate Ninja Storm 2 Xbox 360 and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
gamesradar.com
Updated:
2012-01-25 07:02:48
This article comes courtesy of GamesRadar sister magazine Final Fantasy: an odd game to reference in a Naruto review, we’ll readily admit, but despite the distinct lack of turn-based battles it’s precisely what Ultimate Ninja Storm 2 reminds us of. Era...
Good Beautiful fights, Full of fan service, Giant demon foxes...
Bad Mash the attack button... a lot, Gimmicky midbattle twists, Ludicrous number of loading screens...
50%
techsmart.co.za
Updated:
2014-06-07 04:04:30
Naruto Shippuden Ultimate Ninja Storm 2 (UNS2), was recently launched and unlike its PS3 exclusive predecessor, it's available on both the Xbox 360 and PlayStation 3. The game impressed us and makes for one of the truest and most enjoyable anime to vid...
Bottom line Naruto Shippuden Ultimate Ninja Storm 2 has its pros and cons but overall it's one of the best anime to video game adaptations we've seen thus far. It perfectly captures the epic moments and exciting battles that make the series great while implementi...
0%
Gamingnexus.com
Updated:
2012-01-25 07:02:48
I'm not the biggest fan of the Naruto anime, but I'll be damned if they haven't created some fun games from the series that do a great job of making you feel like a bad-ass ninja. I was always on the fence about the titles that focused more on attempti...
85%
gamechronicles.com
Updated:
2012-01-25 07:02:48
Video games based on Japanese animes are known for two specific things. They have names that are entirely too long, and they are often terrible. Naruto Shippuden: Ultimate Ninja Storm 2 keeps up with at least one of these anime video games axioms by ke...
84%
destructoid.com
Updated:
2012-01-25 07:02:48
Most games based on a licensed property are terrible.It's a sad truth of the gaming world, and many players have accepted this as a foregone conclusion. Licensed games are bad until proven good. Merely tolerable licensed games are the exception rathe...
85%
gamespot.com
Updated:
2012-01-25 07:02:48
It's a sad fact that among the constant flood of games based on popular anime series, many succeed at delivering lots of characters, music, and other content that appeal to devoted fans, but can't manage to support all these goodies with a compelling g...
Good Great graphics and animation capture the look of the anime, Stunning quicktime events make for some memorable moments, Great voice acting, camera work, and music enhance the story's impact.
Bad Fighting system lacks depth, Lots of dull content in between the memorable moments, Frequent loading times interrupt the flow of the game.
Bottom line A flair for the dramatic elevates Ultimate Ninja Storm 2 above its shallow combat...
70%
videogamer.com
Updated:
2012-01-25 07:02:48
The Nine-tailed Fox is a force comparable to a natural disaster. A single swipe of one of its tails can flatten mountains and reduce entire towns to smouldering piles of rubble. This is the same power lurking inside Naruto Uzamaki, a zealous young ninj...
Bottom line Celshaded visuals are gorgeous, Story is conveyed very well, Exploration is superficial, Fairly shallow combat...
70%
strategyinformer.com
Updated:
2012-01-25 07:02:48
Naruto Shippuden: Ultimate Ninja Storm 2 has a split personality. On the one hand it’s a fighting videogame, while on the other it’s an RPG nestled cosily inside an anime story. Long time fans of the cartoon series will be familiar with the tale of you...
Bottom line Naruto Shippuden: Ultimate Ninja Storm 2 has a split personality. On the one hand it’s a fighting videogame, while on the other it’s an RPG nestled cosily inside an anime story. Long time fans of the cartoon series will be familiar with the tale of you...
70%
cheatcc.com
Updated:
2012-01-25 07:02:49
To most Naruto fans, 2008's Naruto: Ultimate Ninja Storm is the game by which all other Naruto games must be judged. Ultimate Ninja Storm featured great combat, amazing visuals, and a new mission-based format that was quite a break from the establishe...
82%
ztgamerdomain.com
Updated:
2012-01-25 07:02:49
A more mature Naruto arrives.Video games are about living within worlds. Some of these worlds are very much like our own, and some of them are spectacularly different. Naruto Shippuden: Ultimate Ninja Storm 2 is the newest video game entry into the int...
85%
armchairempire.com
Updated:
2012-01-25 07:02:49
With a magna/anime franchise clearly as immensely popular worldwide and especially in Japan as Naruto is, is easy to see why there’s literally dozens of games based on it readily available. And here’s yet another: Naruto Shippuden Ultimate...
70%
ign.com
Updated:
2012-01-25 07:02:49
I'm not super into the Naruto anime, and I'm not all that into fighting games, but I enjoyed the hell out of Naruto Shippuden: Ultimate Ninja: Storm 2. It's so strikingly beautiful that it drew me into the narrative despite my general ambivalence to th...
Bottom line Naruto Shippuden: Ultimate Ninja: Storm 2 is one of the more gorgeous games I’ve seen in a long time. They’ve really captured the feeling of the cartoons, and playing the Adventure Mode -- at least in the less tedious portions -- feels like you’re play...
80%
Brand Image Product code Product Stock Price from
Ubisoft

Ubisoft Battles of Prince of Persia, DS English Nintendo DS
(show image)
008888162858 Battles of Prince of Persia, DS 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft Teenage Mutant Ninja Turtles English Nintendo DS
(show image)
008888163411 Teenage Mutant Ninja Turtles 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft Broken Sword: Shadow of the Templars, NDS Nintendo DS
(show image)
008888164111 Broken Sword: Shadow of the Templars, NDS 0.00
(excl. VAT)
0 (incl. VAT)
Ubisoft

Ubisoft Il Mio Coach di Benessere Smetto di Fumare con Allen Carr Nintendo DS
(show image)
003555 Il Mio Coach di Benessere Smetto di Fumare con Allen Carr 0.00
(excl. VAT)
0 (incl. VAT)