location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP TouchSmart 610-1160nl Intel® Core™ i5 i5-650 58.4 cm (23") 1920 x 1080 pixels Touchscreen 8 GB DDR3-SDRAM 2 TB AMD Radeon HD 5570 Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TouchSmart
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
610
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TouchSmart 610-1160nl
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LN536EA#ABH
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75896
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP TouchSmart 610-1160nl Intel® Core™ i5 i5-650 58.4 cm (23") 1920 x 1080 pixels Touchscreen 8 GB DDR3-SDRAM 2 TB AMD Radeon HD 5570 Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™ i5 i5-650 3.2 GHz
  • - Touchscreen 58.4 cm (23") Full HD 1920 x 1080
  • - 8 GB DDR3-SDRAM 2 x 4 GB
  • - 2 TB DVD-RW Card reader integrated
  • - AMD Radeon HD 5570 Intel® HD Graphics
  • - Ethernet LAN Bluetooth
  • - Windows 7 Home Premium 64-bit
More>>>
Short summary description HP TouchSmart 610-1160nl Intel® Core™ i5 i5-650 58.4 cm (23") 1920 x 1080 pixels Touchscreen 8 GB DDR3-SDRAM 2 TB AMD Radeon HD 5570 Windows 7 Home Premium Black:
This short summary of the HP TouchSmart 610-1160nl Intel® Core™ i5 i5-650 58.4 cm (23") 1920 x 1080 pixels Touchscreen 8 GB DDR3-SDRAM 2 TB AMD Radeon HD 5570 Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP TouchSmart 610-1160nl, 58.4 cm (23"), Full HD, Intel® Core™ i5, 8 GB, 2 TB, Windows 7 Home Premium

Long summary description HP TouchSmart 610-1160nl Intel® Core™ i5 i5-650 58.4 cm (23") 1920 x 1080 pixels Touchscreen 8 GB DDR3-SDRAM 2 TB AMD Radeon HD 5570 Windows 7 Home Premium Black:
This is an auto-generated long summary of HP TouchSmart 610-1160nl Intel® Core™ i5 i5-650 58.4 cm (23") 1920 x 1080 pixels Touchscreen 8 GB DDR3-SDRAM 2 TB AMD Radeon HD 5570 Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

HP TouchSmart 610-1160nl. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 3.2 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB. Discrete graphics card model: AMD Radeon HD 5570, On-board graphics card model: Intel® HD Graphics. Built-in camera. Optical drive type: DVD-RW. Operating system installed: Windows 7 Home Premium. Product colour: Black

Display
Display diagonal *
58.4 cm (23")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type *
Full HD
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
Intel® Core™ i5
Processor model *
i5-650
Processor cores
2
Processor threads
4
Processor boost frequency
3.46 GHz
Processor frequency *
3.2 GHz
Processor cache
4 MB
Processor cache type
Smart Cache
System bus rate
2.5 GT/s
Thermal Design Power (TDP)
73 W
PCI Express slots version
2.0
Processor socket
LGA 1156 (Socket H)
Processor lithography
32 nm
Processor operating modes
64-bit
Stepping
C2
Bus type
DMI
Processor codename
Clarkdale
Processor series
Intel Core i5-600 Desktop Series
FSB Parity
No
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8
Tcase
72.6 °C
Number of Processing Die Transistors
382 M
CPU multiplier (bus/core ratio)
24
Processing Die size
81 mm²
Maximum internal memory supported by processor
16 GB
Conflict-Free processor
No
Memory types supported by processor
DDR3 1066/1333
Memory bandwidth supported by processor (max)
21 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
16 GB
Memory layout (slots x size)
2 x 4 GB
Storage
Total storage capacity *
2 TB
Number of HDDs installed
1
HDD speed
5400 RPM
HDD interface
SATA
Optical drive type *
DVD-RW
Card reader integrated
Yes
Graphics
Discrete graphics card model *
AMD Radeon HD 5570
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
733 MHz
Number of displays supported (on-board graphics)
2
Camera
Built-in camera *
Yes
Network
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Bluetooth *
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
Yes
Headphone outputs
1
Microphone in
Yes
Design
Product colour *
Black
Country of origin
China
Performance
Motherboard chipset
Intel A57 Express
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Turbo Boost Technology
1.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Wireless Display (Intel® WiDi)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® Insider™
No
Intel® InTru™ 3D Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.2
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
43546
Weight & dimensions
Width (with stand)
585 mm
Depth (with stand)
103 mm
Height (with stand)
451 mm
Weight (with stand)
12.1 kg
Package weight
17.1 kg
Other features
Graphics card family
AMD
Package dimensions (WxDxH)
672 x 312 x 535 mm
TV tuner integrated
Yes
Chassis type
All-in-One
Display included
Yes
Networking features
Gigabit Ethernet
Power supply
180 W
TV tuner type
Analog, DVB-T
Source Testseek summary Average rating
Reviews
Updated:
2011-08-28 04:32:04
Uk has collected 50 expert reviews for HP TouchSmart 610-1160nl Intel® Core™ i5 i5-650 58.4 cm (23") 1920 x 1080 pixels Touchscreen 8 GB DDR3-SDRAM 2 TB AMD Radeon HD 5570 Windows 7 Home Premium Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
theregister.co.uk
Updated:
2011-08-28 04:31:41
This is going to be good. I reviewed the first TouchSmart 600 all-in-one home desktop computer in January 2010, and loved it, frankly. I fondly remember Reg Hardware readers expressing their admiration for my gushing praise at the time... That was sarc...
Bottom line By all rights, I ought to be singing my adoration of this updated HP TouchSmart. It is clearly an improvement on the original 600, with its extreme display angle adjustment, and good audio quality. The touchscreen is exceptional too. However, this tim...
80%
itreviews.com
Updated:
2011-08-28 04:31:45
All-in-one desktop PCs used to be relatively rare, but with touchscreen tablets flooding the market, PC makers obviously feel their big brothers should get the same treatment. We recently reviewed the Acer Veriton Z411G and HP's TouchSmart 300-1230. N...
Good Excellent touch screen software; 30 degree tilting...
Bad We'd have liked an upgrade to a Sandy Bridge CPU.
Bottom line HP's latest in the TouchSmart series is undoubtedly its finest, with a collapsible 'flat' screen, top-notch touchscreen technology and a host of entertainment peripherals adding to a Full HD display - power and graphics could do with a boost, though...
80%
T3.com
Updated:
2011-08-28 04:31:46
HP established itself as one of the best touchscreen PC outfits when it bought its first TouchSmart all in one PC out and built on that heritage with every version. It helps that the company also know how to make that touch work with some of the...
Good Amazing 23-inch HD screen, Comprehensive and responsive touch experience, Superb and rich audio reach...
Bad Let down by sub-par graphics, Fingerprints show up, Power lead hard to access...
Bottom line The only people who'll be let down by the newly flexible TouchSmart 610-1030UK will be dedicated gaming fanbois. For everyone else, it is one of the best TouchSmarts HP has built bedecked with the best HD screen HP has used.
80%
computeractive.co.uk
Updated:
2011-08-28 04:31:48
Watch our video, above, to see what we made of HP's Touchsmart software.Computer and software manufacturers like to promote the idea of using the Windows 7 operating system on a computer with a touch-sensitive screen, so you can drag your fingers over...
Good Good general performance; powerful processor and lots of memory...
Bad Terrible touchscreen software; underwhelming screen and speakers; very expensive...
Bottom line Decent specifications, but the touchscreen is pointless and it makes the price far too high...
40%
trustedreviews.com
Updated:
2011-08-28 04:31:49
Touch is a great way of interfacing with products, as abundantly proved by smartphones such as the Apple iPhone 4 and tablets like the excellent Asus Eee Pad Transformer . Unfortunately, we haven't found it as useful on most all-in-one (AIO) PCs we've loo...
Good Beautiful 23in IPS display, Class-leading connectivity, Well-built and quiet, Blu-ray and DVB-T tuner, Adjustability allows comfortable touch...
Bad No 'Sandy Bridge Inside', Not as slim or sexy as some rivals, No HDMI out...
Bottom line Thanks to its ability to fold down to 30 degrees, here we finally have an all-in-one PC on which touch makes sense, and thanks to its gorgeous 23in IPS display it's a true pleasure to use from any angle. HP also throws in a whole raft of connectivity on t...
80%
alphr.com
Updated:
2011-08-28 04:32:01
For all of the Asus ET2400XVT and Sony VAIO L21's technological innovations – the former with 3D and the latter with gesture control – both of those systems still rely on somewhat unadventurous chassis designs. HP's new TouchSmart 610, by contrast, has on...
Bottom line A stunning system that combines innovative design with excellence elsewhere...
83%
expertreviews.co.uk
Updated:
2011-09-04 01:03:17
HP's TouchSmart 610-1030uk looks rather generic, but there's plenty to set this modern touchscreen all-in-one apart from the crowd, with a big 23in touchscreen, USB3 ports and a Blu-ray drive. Most of the 610's ports are located at the back, behind a p...
Bottom line This all-in-one PC has an outstanding range of features, but an unusually high price makes it a poor choice over its equally-capable rivals...
60%
pcworld.co.nz
Updated:
2011-11-04 01:08:46
When HP introduced its TouchSmart line of PCs back in 2007, it seemed like we were on the cusp of ushering in a new era of touch screen-based computing. Four years later hardly anything seems to have changed in the desktop domain, though mobile devices...
80%
smarthouse.com.au
Updated:
2011-11-04 01:08:46
Design, Build and AdjustabilityTouch is a great way of interfacing with products, as abundantly proved by smartphones such as the Apple iPhone 4 and tablets like the excellent Asus Eee Pad Transformer. Unfortunately, we haven't found it as useful on mo...
Good Beautiful 23 inch IPS display; Classleading connectivity; Wellbuilt and quiet; Bluray and DVBT tuner; Adjustability allows comfortable touch...
Bad No 'Sandy Bridge Inside'; Not as slim or sexy as some rivals; No HDMI out...
80%
Zdnet.com.au
Updated:
2011-11-04 01:08:47
The TouchSmart series is the vanguard of touch on the desktop, pre-dating even Surface by years. Yet, despite the extra lead time, HP has still failed to deliver an immersive touch experience; its TouchSmart UI is still suffering from poor multi-t...
Good IPS screen, New nearhorizontal orientation helps touch experience considerably, Generous hardware spec and expandability...
Bad Uses infrared for touch, meaning multitouch is often inaccurate...
Bottom line The TouchSmart series continues to wither away potential as a viable touch device. Still, the new near-horizontal mode will no doubt grab the attention of those who intend to develop custom apps around it.
70%
goodgearguide.com.au
Updated:
2011-11-04 01:08:47
HP's TouchSmart series of PCs has been around for a while, and we've had fun playing with most of them. The HP TouchSmart 610-1030a aims to make the new-ish form factor even more fun to use by incorporating a new stand that allows the machine to be la...
Good Excellent design, good configuration and performance, lots of features...
Bad Screen accuracy not great, only two simultaneous touch inputs, reflective screen...
Bottom line The HP TouchSmart 610-1030a has a new design that allows it to sit almost horizontal on a desk so that you can use its touchscreen a little more comfortably. However, it's only a two-point touchscreen and it's quite reflective. The configuration and fe...
70%
apcmag.com
Updated:
2014-03-28 01:41:26
Every time we think we’ve seen every last variation of touchscreen desktop PC, another new innovation pops up. The HP TouchSmart 610 brings a new trick to the table, with a stand that lets the entire PC tilt 60 degrees from vertical through to almost...
60%
pcworld.co.nz
Updated:
2016-03-26 08:47:49
NameAll-in-one PC: HP TouchSmart 610At a glance:23-inch, LED-backlit 1080p screen with massive tilt angle,Sports an older, dual-core Intel CPU,Built-in Blu-ray player and DVB-T digital TV tuner,Touchscreen supports multi-touch and gesturesSummary:A slight...
80%
tbreak.ae
Updated:
2016-11-24 02:36:52
All-in-one PCs (AIO) has a very niche market, especially in this part of the world. While boasting impressive technology and decent specs, its high price range and limited expandability works as a discouraging factor for those who are looking to pick u...
Good good number of ports; contemporary design; great touchscreen; Beats audio is fantastic...
Bad TouchSmart Suite is good but not quite; Apps Center still lacks a punch, not particularly fast; display is glossy.
Bottom line At AED 5999, the TouchSmart 610 certainly touches the high-end seam of things. It’s not a great gaming system, but that was sort of expected. While it’s slightly above average system performance may suffice for regular users, it’s power packed multimed...
60%
tbreak.com
Updated:
2011-08-28 04:31:36
All-in-one PCs (AIO) has a very niche market, especially in this part of the world. While boasting impressive technology and decent specs, its high price range and limited expandability works as a discouraging factor for those who are looking to pick u...
Good good number of ports; contemporary design; great touchscreen; Beats audio is fantastic...
Bad TouchSmart Suite is good but not quite; Apps Center still lacks a punch, not particularly fast; display is glossy.
Bottom line At AED 5999, the TouchSmart 610 certainly touches the high-end seam of things. It’s not a great gaming system, but that was sort of expected. While it’s slightly above average system performance may suffice for regular users, it’s power packed multimed...
60%
apcmag.com
Updated:
2011-08-28 04:31:39
Every time we think we’ve seen every last variation of touchscreen desktop PC, another new innovation pops up. The HP TouchSmart 610 brings a new trick to the table, with a stand that lets the entire PC tilt 60 degrees from vertical through to almost...
60%
pcmag.com
Updated:
2011-08-28 04:31:42
The HP TouchSmart 610-1150y ($1,199.99 at Best Buy) is the quintessential touch-screen desktop: It has an innovative touch interface, great ergonomics, and it's speedy enough to keep up with a busy power user. With its great touch interface, and reclin...
Good Blu-ray, TV Tuner, TouchSmart interface is great, Screen tilts and reclines, Large, responsive touch-screen panel, Wireless keyboard and mouse, Entertainment options well integrated into touch interface, HP LinkUp remote control software, Beats Audio enhancements make the system sound great, True 1080p HD...
Bad No HDMI, No USB 3,0, Only 60-days subscription to Norton Internet Security updates, No eSATA, No unified media purchase system, External power brick, Some bloatware...
Bottom line The HP TouchSmart 610-1150y, still the best touch-screen PC on the market today, updates with a second-generation Intel Core i processors and a lower price...
90%
engadget.com
Updated:
2011-08-28 04:31:43
Is it just us or do all-in-ones seem to be having a moment? Over the past two months, we've seen Toshiba make a belated jump into the market, while Lenovo went and added one to its family of Think-branded laptops and desktops. And that's not even counting...
Good Gorgeous 1080p touchscreen, Innovative and useful sliding hinge design, Great performance and specs for the price...
Bad Design has a few chintzy bits, Takes up more space than competing models, The keyboard isn't our favorite...
Bottom line There's a lot to like about the HP TouchSmart 610: it's fast, has a fresh, useful design, a gorgeous 1080p panel, and it offers more bang-for-your-buck than many of its competitors -- even the skinnier, sexier ones. And we stand by that even if you don't...
80%
wired.com
Updated:
2011-08-28 04:31:50
Specs can sometimes speak for themselves, and any computer would be lucky to have all of this stuff under the hood: a 2.93-GHz Core i7 CPU, 8 GB of RAM, a terabyte hard drive, a Radeon 5570 graphics card, a TV tuner, a slot-loading Blu-ray player and D...
Good Go Back to Top. Skip To: Start of Article, Desktops, hp, touchscreens, Windows...
Bad Simply too expensive. Access to rear USB ports is tricky. Swivel mechanism needs a little spit and polish. Included keyboard is too thin; keys have minimal travel...
80%
vr-zone.com
Updated:
2011-08-28 04:31:52
The desktop PC has evolved over the years from the rectangular tower to trendy chassis designs, and now we have the all-in-one systems whereby the hardware components are usually incorporated to the back of the display. No more fuss about those medium...
Bottom line The HP TouchSmart 610 stands out from the other all-in-one PCs on the market with its large 23-inch touchscreen display, which can be adjusted to a 60-degree inclination for use like a giant tablet, be they drawing or writing on the screen. Incorporat...
85%
slashgear.com
Updated:
2011-08-28 04:31:53
HP, in the TouchSmart 610, has created their most compelling all-in-one desktop PC to date. With the TouchSmart line HP has always demonstrated their commitment to touch and multi-touch in PCs, and they have brought a number of enhancements to the Touc...
Bottom line If you are in the market for all-in-one PC you should definitely consider the TouchSmart 610. It’s so much more than just a desktop PC because of the TouchSmart software which brings new opportunities for in home computing. It’s also the one desktop t...
0%
techworld.com
Updated:
2011-08-28 04:31:54
Our review unit included an Intel Core i7-870 quad-core processor running at 2.93GHz, 8GB of DDR3 RAM, 1TB of hard-drive space and an ATI Radeon HD 5570 graphics card. For such a premium price, we would have preferred that HP include the latest Sandy...
Bottom line The HP TouchSmart 610 Quad faithfully upholds its predecessors' legacy of offering premium features at a premium price, and it's a serious contender for the top spot on our chart. We're still mystified by the lack of a Sandy Bridge CPU, and playing hi...
0%
techreviewsource.com
Updated:
2011-08-28 04:31:56
The HP TouchSmart 610 is a good-performing all-in-one PC that has an Intel Core i3-550 CPU, 4GB of RAM and a 750GB hard drive. There is also a 23-inch 1080p HD touch screen display, built-in wireless, but the connectivity is a little lacking.The HP...
Good Very nice design, Highquality HD touch screen, Solid performance for most users...
Bad No HDMI or TV tuner, Integrated graphics, Lots of bloatware/trialware...
70%
pcworld.com_techhive.com
Updated:
2011-08-28 04:31:57
HP has a proven track record of producing strong all-in-one PCs, and the TouchSmart 610 Quad is no exception. But with a starting price of $1599, you'll pay dearly for the privilege of owning one. Our review unit ($1849 as of April 27, 2011) included a...
Good Beautiful HD display atop a unique sliding stand, Categoryleading performance...
Bad Disappointing lack of secondgen Intel CPU, Pricey...
Bottom line Outstanding general performance and an excellent touchscreen help the TouchSmart 610 Quad stand out from the all-in-one crowd...
90%
computershopper.com
Updated:
2011-08-28 04:32:04
Does anyone have the right touch? Several touch-enabled all-in-one (AIO) desktop PCs have passed through our labs over the last year, as the Apple iPad suddenly made tablet computers relevant, and smartphones, many of them with touch screens...
Good Stunning productivity speed for an all-in-one; decent gaming graphics; generous port mix; best touch-screen experience on a desktop...
Bad Slide-down screen a bit clunky, complicates using side ports...
Bottom line This powerful family PC has a slide-down touch screen that converts it into a huge tablet. The slider needs refining, but we saw little else not to like...
86%
Digitaltrends.com
Updated:
2011-11-04 01:08:45
For all the hype that’s been made of touchscreen technology, it has done a rather poor job migrating into our most traditional — and common — computing spaces. Tablets are great, but they’re a niche market for now. Most of us do our computing on tradit...
Good Beautiful 1080p display, Touch input is responsive, Fast hardware, Unique hinge works well...
Bad Expensive, No HDMI out, Touch input is of questionable use...
Bottom line The HP TouchSmart 610 is a tour-de-force for modern touchscreen desktops. It throws everything that one could imagine at the task at hand...
80%
anandtech.com
Updated:
2011-11-06 01:24:32
As much as it might pain some of us to hear it, Apple's iMac really did essentially legitimize the all-in-one as an alternative to the typical desktop-and-monitor combination. There have been Windows-based alternatives here and there historically, b...
0%
pcmag.com
Updated:
2011-11-11 02:18:03
The HP TouchSmart 620-1080 3D ($1,899.99 direct) is HP's first salvo in the battle to win the hearts and minds of 3D video enthusiasts. The system is powerful, has a stable 3D video system, and uses the same chassis as the award-winning, ergonomic HP T...
Good Excellent tilting chassis, 3D webcam, 3D screen, Big 1,5TB hard drive, HDTV Tuner and Blu-ray, USB 3,0, Great touch interface...
Bad 3D capability drives up the cost, No HDMI, No eSATA, Only one pair of glasses included, Pricey, Non-rechargeable active shutter glasses...
Bottom line The HP TouchSmart 620-1080 3D all-in-one desktop is the PC for people who want both the excellent TouchSmart 610 design and 3D video and photo viewing in one package. For those few niche players, it's a win. However, you really have to be a 3D zealot...
80%
maximumpc.com
Updated:
2011-12-01 01:21:27
It’s clear that HP sees the value in this category. The PC maker’s new TouchSmart is sleek, polished, and is the first all-in-one we’ve ever seen to feature a subwoofer-out jack. HP makes a subtle but valid point here: The truth about these systems is...
Good Fast; USB 3.0; speakers sound great.
Bad Not wallmountable.
90%
toptenreviews.com
Updated:
2012-04-04 01:10:59
The HP TouchSmart 610 Quad Series is an ideal media center computer that offers a variety of features and multimedia functions, including a 23-inch 1080p HD monitor that doubles as a touchscreen. It also ships with a fast processor, a solid graphic...
Bottom line This is a quality media center computer with heaps of features and free software...
0%