location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL UltraSharp U3423WE LED display 86.7 cm (34.1") 3440 x 1440 pixels UltraWide Quad HD LCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
UltraSharp
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U3423WE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U3423WE show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46465
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:49:56
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL U3423WE user manual (7.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell UltraSharp 34 Curved USB-C Hub Monitor - U3423WE User’s Guide (9.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell UltraSharp 34 Curved USB-C Hub Monitor - U3423WE Quick Start Guide (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell UltraSharp 34 Curved USB-C Hub Monitor - U3423WE Outline Dimensions (6.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Display and Peripheral Manager on Mac User's Guide (8.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell UltraSharp 34 Curved USB-C Hub Monitor - U3423WE Teardown Instructions (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell UltraSharp 34 Curved USB-C Hub Monitor - U3423WE Statement of Volatility (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Display Manager 2.1 for Windows User’s Guide (5.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL UltraSharp U3423WE LED display 86.7 cm (34.1") 3440 x 1440 pixels UltraWide Quad HD LCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 86.7cm (34.14") UltraWide Quad HD 3440 x 1440 Edge LED IPS
  • - 8ms, 21:9, 300cd/m², 2000:1
  • - USB, HDMI, DisplayPort
Warranty: 3 Years Base Adv Ex
Long product name DELL UltraSharp U3423WE LED display 86.7 cm (34.1") 3440 x 1440 pixels UltraWide Quad HD LCD Silver :
The long product name of DELL UltraSharp U3423WE LED display 86.7 cm (34.1") 3440 x 1440 pixels UltraWide Quad HD LCD Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

86.7cm (34.14") UltraWide Quad HD 3440 x 1440 Edge LED IPS, 21:9, 300cd/m², 8ms, 178°/178°, 2000:1
More>>>
DELL UltraSharp U3423WE LED display 86.7 cm (34.1") 3440 x 1440 pixels UltraWide Quad HD LCD Silver:
The official description of DELL UltraSharp U3423WE LED display 86.7 cm (34.1") 3440 x 1440 pixels UltraWide Quad HD LCD Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Experience immersive productivity with superior contrast and color on a 34" curved WQHD monitor with IPS Black technology and ComfortView Plus.

Short summary description DELL UltraSharp U3423WE LED display 86.7 cm (34.1") 3440 x 1440 pixels UltraWide Quad HD LCD Silver:
This short summary of the DELL UltraSharp U3423WE LED display 86.7 cm (34.1") 3440 x 1440 pixels UltraWide Quad HD LCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL UltraSharp U3423WE, 86.7 cm (34.1"), 3440 x 1440 pixels, UltraWide Quad HD, LCD, 8 ms, Silver

Long summary description DELL UltraSharp U3423WE LED display 86.7 cm (34.1") 3440 x 1440 pixels UltraWide Quad HD LCD Silver:
This is an auto-generated long summary of DELL UltraSharp U3423WE LED display 86.7 cm (34.1") 3440 x 1440 pixels UltraWide Quad HD LCD Silver based on the first three specs of the first five spec groups.

DELL UltraSharp U3423WE. Display diagonal: 86.7 cm (34.1"), Display resolution: 3440 x 1440 pixels, HD type: UltraWide Quad HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 2 (3.1 Gen 2). VESA mounting, Height adjustment. Product colour: Silver

Beauty in the way you work
Beauty in the way you work

Immerse yourself in deep blacks, vivid colors and effortless productivity on this 34” curved WQHD (3440 x 1440) monitor.

All-encompassing experience
All-encompassing experience

Exceptional contrast:
Experience superior black and consistent grey performance with exceptional contrast (2000:1) across a wide viewing angle with IPS Black technology.

Immersive design:
This ultra wide, curved screen improves your field of view, reduces reflections and creates a near-uniform visual focus.

Built-in speakers:
Deliver clear audio with integrated dual 5W speakers.

Brilliant color:
See your work in vibrant, consistent colors across a wide viewing angle with a color depth of 1.07 billion colors and wide color coverage—98% of the DCI-P3 color space (99% sRGB).

Enhanced eye comfort:
ComfortView Plus—an always-on, built-in low blue light screen—reduces potentially harmful blue light emissions without compromising color.

Your hub for connectivity
Your hub for connectivity

Jumpstart productivity:
Wake up and switch on your laptop with the power sync feature.
Enhanced connectivity:
Streamline your workspace with extensive connectivity ports including USB-C (up to 90W power delivery), RJ45 (Ethernet), DP1.4, and HDMI. Quick Access USB-C (up to 15W of power charging) and super speed USB 10Gbps ports enable easy connections and fast data transfers.

Multitask better:
Connect to two PC sources and Auto KVM (keyboard, video, mouse) will seamlessly switch controls over to the second connected PC. Use KVM feature to control both PCs with a single keyboard and mouse. The KVM wizard makes setup a breeze.

See more on one screen:
View content from two PC sources with Picture-in-Picture (PiP) and Picture-by-Picture (PbP).

Uninterrupted connection
Uninterrupted connection

RJ45 (Ethernet) lock to PC gives you the flexibility to lock the wired Ethernet to a chosen PC while continuing to work from dual PC inputs.

Improved Dell Display Manager
Improved Dell Display Manager

Modern Intuitive User Interface:
New modern user interface for ease of use and personalization of features with Menu launcher.

Productive at every level:
Easy Arrange allows you to easily tile multiple applications across one or more screens with 49 pre-set window partitions and the ability to personalize up to five windows, giving you improved multitasking abilities.

Stay updated:
Get automatic notification anytime for new updates on monitor firmware and software.

Optimize front of screen experience:
Get uniform color experience from your monitor seamlessly by matching the color preset of the monitor and the supported ICC profile.

Easy setup and sharing of accessories:
Setup a single keyboard and mouse to be shared easily between multiple PCs with USB KVM wizard . Quick access menu or hotkey allow convenient fast switching between PCs.

Easy deployment:
DDM is compatible with management tools such as SCCM, InTune and Command Line Interface scripts for easy IT integration and deployment with asset management.

Style meets function
Style meets function

Designed with purpose:
With a premium platinum finish, a three-sided ultrathin bezel design, a small base and an elegant cable management system made to reduce clutter, it’s the monitor built to match any workspace.

Easy to use:
Navigate the menu and adjust screen settings with a conveniently-placed joystick control.

Built for comfort:
Tilt, swivel, slant and adjust the height of your monitor, so you can work however you’re most comfortable.

Green thinking for today and tomorrow
Green thinking for today and tomorrow

Environmental standards:
This monitor uses 85% PCR (Post-consumer Recyclable) plastic in the design , 90% recycled aluminum and meets the latest environmental standards, such as EnergyStar® and TCO Certified Edge and is registered EPEAT® Gold .

Eco-conscious packaging:
Designed with the environment in mind, Dell commercial monitors come in 100% recyclable cardboard packaging.

Energy conservation:
Save energy when your monitor’s not in use with PowerNap , a feature that dims or puts your monitor to sleep when it’s not in use.

Advanced sustainability:
Dell Technologies is committed to reducing environmental impact throughout the product lifecycle.

A brand you can rely on
A brand you can rely on

As the No. 1 monitor company worldwide , we take pride in our unyielding commitment to quality and the utmost customer satisfaction.

Premium Panel Exchange
Premium Panel Exchange

The Dell Premium Panel Exchange allows a free panel replacement during the Limited Hardware Warranty period even if only one bright pixel is found.

Display
Display diagonal *
86.7 cm (34.1")
Display resolution *
3440 x 1440 pixels
HD type *
UltraWide Quad HD
Native aspect ratio *
21:9
Display technology *
LCD
Panel type *
IPS
Backlight type
Edge LED
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
8 ms
Anti-glare screen
Yes
Screen shape *
Curved
Supported video modes
480p, 576p, 720p, 1080i, 1080p
Contrast ratio (typical) *
2000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Response time (fast)
5 ms
Pixel pitch
0.2325 x 0.2325 mm
Pixel density
109 ppi
Horizontal scan range
30 - 90 kHz
Vertical scan range
56 - 76 Hz
Viewable size, horizontal
80 cm
Viewable size, vertical
33.5 cm
Viewable size diagonal
86.7 cm
High Dynamic Range (HDR) supported
No
Colour gamut standard
DCI-P3
Colour gamut
98%
sRGB coverage (typical)
100%
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
10 W
Design
Market positioning *
Business
Product colour *
Silver
Front bezel colour
Black
Detachable stand
Yes
Feet colour
Silver
Heavy metals free
Hg (mercury)
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 2 (3.1 Gen 2)
USB upstream port type
USB Type-C
Number of USB Type-C upstream ports quantity
2
USB Type-A downstream ports quantity
4
USB Type-C downstream ports quantity
1
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Power Delivery up to
90 W
HDMI *
Yes
HDMI ports quantity
2
HDMI version
2.1
DisplayPorts quantity
1
DisplayPort version
1.4
Audio output
Yes
Headphone out *
No
Ports & interfaces
Built-in KVM switch
Yes
HDCP
Yes
HDCP version
2.2
Charging port type
USB Type-C
AC (power) in
Yes
Network
Wi-Fi
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable management
Yes
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
15 cm
Pivot
No
Swivelling
Yes
Swivel angle range
-30 - 30°
Tilt adjustment
Yes
Tilt angle range
-5 - 21°
On Screen Display (OSD)
Yes
LED indicators
Yes
Power
Energy efficiency class (SDR) *
F
Energy efficiency class (HDR) *
Not available
Energy consumption (SDR) per 1000 hours *
31 kWh
Power consumption (typical) *
31 W
Power consumption (standby) *
0.3 W
Power consumption (max)
198 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
Power supply type
Internal
European Product Registry for Energy Labelling (EPREL) code
1264609
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, HDMI, USB Type-A to USB Type-C, USB Type-C to USB Type-C
Quick start guide
Yes
DisplayPort cable length
1.8 m
HDMI cable length
1.8 m
Weight & dimensions
Width (with stand)
813.3 mm
Depth (with stand)
237.4 mm
Height (with stand)
542.8 mm
Weight (with stand)
11 kg
Width (without stand)
813.3 mm
Depth (without stand)
60.1 mm
Height (without stand)
359.1 mm
Weight (without stand)
7.72 kg
Bezel width (side)
9.66 mm
Bezel width (top)
1.03 cm
Bezel width (bottom)
1.39 cm
Packaging data
Package weight
15.7 kg
Sustainability
Sustainability certificates
ENERGY STAR
Doesn't contain
PVC/BFR
Technical details
Compliance certificates
RoHS
Other features
RJ-45 ports quantity
1
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Disclaimer DELL UltraSharp U3423WE LED display 86.7 cm (34.1") 3440 x 1440 pixels UltraWide Quad HD LCD Silver:
Disclaimer

Actual configuration might differ from illustration