location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL UltraSharp U4323QE LED display 109.2 cm (43") 3840 x 2160 pixels 4K Ultra HD LCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
UltraSharp
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U4323QE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-U4323QE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184656976 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 219672
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Oct 2024 11:07:05
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell UltraSharp 43 4K USB-C Hub Monitor - U4323QE User’s Guide (10.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell UltraSharp 43 4K USB-C Hub Monitor - U4323QE Outline Dimensions (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell UltraSharp 43 4K USB-C Hub Monitor - U4323QE Statement of Volatility (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell UltraSharp 43 4K USB-C Hub Monitor - U4323QE Quick Start Guide (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell UltraSharp 43 4K USB-C Hub Monitor - U4323QE Teardown Instruction (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL DELL-U4323QE user manual (4.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Display and Peripheral Manager on Mac User's Guide (8.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Display Manager 2.1 for Windows User’s Guide (5.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL UltraSharp U4323QE LED display 109.2 cm (43") 3840 x 2160 pixels 4K Ultra HD LCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 109.22 cm (43") 4K Ultra HD 3840 x 2160, W-LED IPS
  • - 8ms, 16:9, 350cd/m², 1000:1
  • - USB, HDMI, DisplayPort
Warranty: 3 Years Base Adv Ex
Long product name DELL UltraSharp U4323QE LED display 109.2 cm (43") 3840 x 2160 pixels 4K Ultra HD LCD Silver :
The long product name of DELL UltraSharp U4323QE LED display 109.2 cm (43") 3840 x 2160 pixels 4K Ultra HD LCD Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

109.22 cm (43") 4K Ultra HD 3840 x 2160, W-LED IPS, 16:9, 350cd/m², 8ms, 178°/178°, 1000:1
More>>>
DELL UltraSharp U4323QE LED display 109.2 cm (43") 3840 x 2160 pixels 4K Ultra HD LCD Silver:
The official description of DELL UltraSharp U4323QE LED display 109.2 cm (43") 3840 x 2160 pixels 4K Ultra HD LCD Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Multiply your productivity with this 42.5'' monitor featuring multi-PC connectivity, 4 unique FHD partitions via iMST, ComfortView Plus and wired Ethernet.

Short summary description DELL UltraSharp U4323QE LED display 109.2 cm (43") 3840 x 2160 pixels 4K Ultra HD LCD Silver:
This short summary of the DELL UltraSharp U4323QE LED display 109.2 cm (43") 3840 x 2160 pixels 4K Ultra HD LCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL UltraSharp U4323QE, 109.2 cm (43"), 3840 x 2160 pixels, 4K Ultra HD, LCD, 8 ms, Silver

Long summary description DELL UltraSharp U4323QE LED display 109.2 cm (43") 3840 x 2160 pixels 4K Ultra HD LCD Silver:
This is an auto-generated long summary of DELL UltraSharp U4323QE LED display 109.2 cm (43") 3840 x 2160 pixels 4K Ultra HD LCD Silver based on the first three specs of the first five spec groups.

DELL UltraSharp U4323QE. Display diagonal: 109.2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 2 (3.1 Gen 2). VESA mounting, Height adjustment. Product colour: Silver

Designed for more
Designed for more

Meet the monitor designed for more. More seamless productivity. More connectivity than ever. More considerate of the environment.

Quadruple view
Quadruple view

Conquer your tasks with up to four partitions
Expand your productivity by organizing your display in up to four unique FHD partitions via Internal Multi-Stream Transport (iMST) when connected to a single PC. No external software or DisplayPort splitter needed.

Connect up to four PCs
Connect up to four PCs

Master multitasking and collaboration
Work on four different PCs using a single keyboard and mouse. KVM and Auto KVM enable seamless switching from one PC input to another.

Share content from multiple PCs simultaneously in a huddle setup.

Elevate your workspace
Elevate your workspace

Quick-access ports:
Enjoy the convenience of front-facing, pop-out USB-A and USB-C (15W charging) ports to connect your peripherals. When you are done, just pop the ports back in to maintain a clean look.

Comprehensive connectivity:
Connect your devices to a single monitor through a whole range of ports, from HDMI to multiple USB-A and USB-C ports. Power your laptop with a single USB-C cable to transmit data, audio and video while delivering up to 90W of power. The RJ45 (1Gbps) provides a fast and stable network connection.

Adapted to you
Adapted to you

Built for comfort:
Tilt, swivel, and adjust the monitor to your ideal height for a comfortable setup all day long. Clear sound is conveniently built in with integrated dual 8W speakers.

Jumpstart productivity:
Switch on your USB-C connected laptop at the push of a button with the power sync feature.

Excellent screen performance
Excellent screen performance

Enjoy the view:
Experience clarity and definition with 4K resolution.

Easy on the eyes:
Optimize eye comfort with ComfortView Plus, reducing potentially harmful blue light while delivering excellent color accuracy.

Improved Dell Display Manager
Improved Dell Display Manager

Modern Intuitive User Interface:
New modern user interface for ease of use and personalization of features with Menu launcher.

Productive at every level:
Easy Arrange allows you to easily tile multiple applications across one or more screens with 49 pre-set window partitions and the ability to personalize up to five windows, giving you improved multitasking abilities.

Stay updated:
Get automatic notification anytime for new updates on monitor firmware and software.

Optimize front of screen experience:
Get uniform color experience from your monitor seamlessly by matching the color preset of the monitor and the supported ICC profile.

Easy setup and sharing of accessories:
Setup a single keyboard and mouse to be shared easily between multiple PCs with USB KVM wizard. Quick access menu or hotkey allow convenient fast switching between PCs.

Easy deployment:
DDM is compatible with management tools such as SCCM / InTune and Command Line Interface scripts for easy IT integration and deployment with asset management.

Green thinking for today and tomorrow
Green thinking for today and tomorrow

Environmental standards:
This monitor uses 85% PCR (Post-consumer Recyclable) plastic in the design, 90% recycled aluminum and meets the latest environmental standards such as EnergyStar® and EPEAT® Gold registered.

Eco-conscious packaging:
Designed with the environment in mind, Dell commercial monitors ship in select packaging components made with up to 90% recycled materials.

Energy conservation:
Save energy when your monitor’s not in use with PowerNap, a feature that dims or puts your monitor to sleep when it’s not in use.

Advanced sustainability:
Dell Technologies is committed to reducing environmental impact throughout the product lifecycle.

A brand you can rely on
A brand you can rely on

As the No. 1 monitor company worldwide, we take pride in our unyielding commitment to quality and the utmost customer satisfaction.

Premium Panel Exchange
Premium Panel Exchange

The Dell Premium Panel Exchange allows a free panel replacement during the Limited Hardware Warranty period even if only one bright pixel is found.

The story is currently unavailable. Please, contact us.
Display
Display diagonal *
109.2 cm (43")
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time *
8 ms
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1280 x 800, 1600 x 1200 (UXGA), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 2048 x 1152, 3840 x 2160
Supported video modes
480p, 576p, 720p, 1080i, 1080p, 2160p
Contrast ratio (typical) *
1000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.07 billion colours
Response time (fast)
5 ms
Pixel pitch
0.2451 x 0.2451 mm
Pixel density
103.6 ppi
Horizontal scan range
30 - 140 kHz
Vertical scan range
29 - 76 Hz
Viewable size, horizontal
94.1 cm
Viewable size, vertical
52.9 cm
Viewable size diagonal
10.8 cm
High Dynamic Range (HDR) supported
No
Surface hardness
3H
Colour gamut standard
sRGB
Colour gamut
95%
Multimedia
Number of speakers
2
RMS rated power
8 W
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Silver
Front bezel colour
Black
Feet colour
Silver
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 2 (3.1 Gen 2)
USB upstream port type
USB Type-C
Number of USB Type-C upstream ports quantity
4
USB Type-A downstream ports quantity
4
USB Type-C downstream ports quantity
1
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Power Delivery up to
90 W
HDMI *
Yes
HDMI ports quantity
2
HDMI version
2.1
DisplayPorts quantity
2
DisplayPort version
1.4
Headphone out *
Yes
Headphone outputs
1
Built-in KVM switch
Yes
Charging port type
USB Type-C
AC (power) in
Yes
Network
Wi-Fi
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100, 200 x 200 mm
Cable management
Yes
Cable lock slot *
Yes
Height adjustment *
Yes
Ergonomics
Height adjustment
6 cm
Pivot
No
Swivelling
Yes
Swivel angle range
-20 - 20°
Tilt adjustment
Yes
Tilt angle range
-5 - 10°
On Screen Display (OSD)
Yes
Plug and Play
Yes
LED indicators
Yes
Power
Energy efficiency class (SDR) *
G
Energy efficiency class (HDR) *
Not available
Energy consumption (SDR) per 1000 hours *
52 kWh
Power consumption (typical) *
52.1 W
Power consumption (standby) *
0.3 W
Power consumption (max)
250 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power supply type
Internal
European Product Registry for Energy Labelling (EPREL) code
1260604
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 5000 m
Non-operating altitude
0 - 12192 m
Weight & dimensions
Width (with stand)
967.2 mm
Depth (with stand)
256.4 mm
Height (with stand)
595.2 mm
Weight (with stand)
18.6 kg
Width (without stand)
967.2 mm
Depth (without stand)
64.1 mm
Height (without stand)
560.5 mm
Weight (without stand)
13.2 kg
Bezel width (side)
1.3 cm
Bezel width (top)
1.3 cm
Bezel width (bottom)
1.81 cm
Packaging data
Package weight
25.2 kg
Sustainability
Sustainability certificates
ENERGY STAR
Doesn't contain
PVC/BFR
Carbon footprint
Total carbon footprint (kg of CO2e)
1010
Total carbon emissions, standard deviation (kg of CO2e)
263
Carbon emissions, manufacturing (kg of CO2e)
513
Carbon emissions, logistics (kg of CO2e)
124
Carbon emissions, energy usage (kg of CO2e)
358
Carbon emissions, end-of-life (kg of CO2e)
14
Total carbon emissions, w/o use phase (kg of CO2e)
651
PAIA version
1.3.2, 2022
Other features
On/off switch
Yes
RJ-45 ports quantity
1
Heavy metals free
Hg (mercury)
Compliance certificates
RoHS
Brand-specific features
Dell Display Manager (DDM) compatibility
Yes
Country Distributor
Nederland 4 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Polska 1 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Lithuania 1 distributor(s)
Suomi 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
Disclaimer DELL UltraSharp U4323QE LED display 109.2 cm (43") 3840 x 2160 pixels 4K Ultra HD LCD Silver:
Disclaimer

Actual configuration might differ from illustration
Product Carbon Footprint (PCF):
1. Dell generally uses the PAIA (Product Attribute to Impact Algorithm)(http://msl.mit.edu/projects/paia/main.html) tool for product carbon footprint calculations.
2. Docking station related PCFs are extracted from corresponding LCAs and as such do not follow the PAIA methodology used for calculating other PCFs in this report.
3. PAIA method is developed by the Massachusetts Institute of Technology’s Materials Systems Laboratory and partners.
4. All estimates of carbon footprint are uncertain. Dell Technologies reports the 5th and 95th percentile of the carbon footprint estimate to reflect this uncertainty wherever possible. (https://www.dell.com/en-us/dt/corporate/social-impact/advancing-sustainability/climate-action/product-carbon-footprints.htm#tab0=0)
5. Please note the emission estimate in this report is calculated using the mean value along with the standard deviation for that product model.
6. Use of default inputs (i.e. not primary data) and assumptions on location of use and other fields can introduce a standard deviation which must be taken into account while completing the calculations.
7. Please note, PAIA uses the ecoinvent Database (https://ecoinvent.org/the-ecoinvent-database/)whenever primary data is not made available for calculations.
8. For client and commercial end user computing products, minimum configurations were assumed for calculations. For Server and Storage products, typical configurations or ENERGY STAR (https://www.energystar.gov/products) configurations were used for calculations.
9. Use Phase emissions were calculated based on the location of use as "Europe" i.e. the Use Phase emissions are not specific to a single country / location.
10. The report does provide an option for a total emissions number for manufacturing, transport and end of life while leaving the use phase emissions out, in case the customer uses their own calculation methodology for use phase emissions.
11. The lifetime usage assumption at the product family level is as follows: Desktop, Notebook - 4 years, Display - 5 years and Servers - 4 years.
12. For detailed assumptions please refer to the product datasheets in the Dell Technologies reports (https://www.dell.com/en-us/dt/corporate/social-impact/advancing-sustainability/climate-action/product-carbon-footprints.htm#tab0=0).
13. The results from the PAIA tool are liable to change over time as the methodology is improved and datasets are updated. The PAIA version used to calculate emissions has been indicated with each record in the report.
14. Metrics used: The units for global warming potential are in kgCO2-equivalent or MT (metric ton) CO2-equivalent (CO2e).
15. Beginning in June 2024, the data dashboard now incorporates PCF values computed using the Dell PCF calculator. It’s important to note that the default location utilized for these calculations shown on the data dashboard is Europe. To access PCF values calculated for the USA and China locales, please refer to the Product PCF PDF document on Dell.com.