location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Palm M130 NON 8MB PalmOS4.1 USB Cradle handheld mobile computer 7.37 cm (2.9") 160 x 160 pixels 150 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Palm Check ‘Palm’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M130 NON 8MB PalmOS4.1 USB Cradle
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P80704ML3
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘Palm’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Palm: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44377
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Oct 2019 18:17:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Palm M130 NON 8MB PalmOS4.1 USB Cradle handheld mobile computer 7.37 cm (2.9") 160 x 160 pixels 150 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7.37 cm (2.9") 160 x 160 pixels
  • - 0.008 GB
  • - 0.033 GHz
  • - Lithium-Ion (Li-Ion)
Warranty: 1 year
Long product name Palm M130 NON 8MB PalmOS4.1 USB Cradle handheld mobile computer 7.37 cm (2.9") 160 x 160 pixels 150 g :
The long product name of Palm M130 NON 8MB PalmOS4.1 USB Cradle handheld mobile computer 7.37 cm (2.9") 160 x 160 pixels 150 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Palm M130 - PalmOS4.1 8MB EN FR GE SP IT Color
More>>>
Short summary description Palm M130 NON 8MB PalmOS4.1 USB Cradle handheld mobile computer 7.37 cm (2.9") 160 x 160 pixels 150 g:
This short summary of the Palm M130 NON 8MB PalmOS4.1 USB Cradle handheld mobile computer 7.37 cm (2.9") 160 x 160 pixels 150 g data-sheet is auto-generated and uses the product title and the first six key specs.

Palm M130 NON 8MB PalmOS4.1 USB Cradle, 7.37 cm (2.9"), 160 x 160 pixels, STN, 0.008 GB, 0.033 GHz, MC68VZ328

Long summary description Palm M130 NON 8MB PalmOS4.1 USB Cradle handheld mobile computer 7.37 cm (2.9") 160 x 160 pixels 150 g:
This is an auto-generated long summary of Palm M130 NON 8MB PalmOS4.1 USB Cradle handheld mobile computer 7.37 cm (2.9") 160 x 160 pixels 150 g based on the first three specs of the first five spec groups.

Palm M130 NON 8MB PalmOS4.1 USB Cradle. Display diagonal: 7.37 cm (2.9"), Display resolution: 160 x 160 pixels. Internal memory: 0.008 GB. Processor frequency: 0.033 GHz

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:30:08
Uk has collected 6 expert reviews for Palm M130 NON 8MB PalmOS4.1 USB Cradle handheld mobile computer 7.37 cm (2.9") 160 x 160 pixels 150 g and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
zdnet.co.uk
Updated:
2017-03-01 10:30:08
For the price, Palms m130 is a very good colour handheld.
74%
palminfocenter.com
Updated:
2017-03-01 10:30:08
Contact Info:Palm PalmInfoCenter.com Bottom Line:The Price: $280 The Pros: Good Color Screen SD/MMC Slot Rugged Design Fits well in the hand The Cons: Screen dim outdoors Only 8 MB of RAM Cheap stylus Doesnt fit well in a pocket PalmInfoCenter.com Rat...
0%
v3.co.uk
Updated:
2017-03-01 10:30:08
The m130 is one of the best ways to get a colour PDA on a budget.
0%
the-gadgeteer.com
Updated:
2017-03-01 10:30:08
Product Requirements:Desktop:Windows 98, ME, 2000 or XP; USB port (Windows 95 and NT, and systems without USB ports, require the Palm Hotsync Cradle-Serial® sold separately)Macintosh Power PC; OS 8.6 to OS 9.x, USB port, CDrom...
0%
Country Distributor
United Kingdom 1 distributor(s)