Fujitsu logo

Fujitsu PRIMERGY TX1320 M5 / SFF / Hot-Plug PSU 500W / Intel Xeon E-2334 / 1x 16GB DDR4-3200 U ECC / NO HDD / RMK / iRMCs6 eLCM Lic

Data-sheet quality:
created/standardized by Icecat
Product views:
58124
Info modified on:
20 Sept 2024, 16:47:25
Bullet Points Fujitsu PRIMERGY TX1320 M5 / SFF / Hot-Plug PSU 500W / Intel Xeon E-2334 / 1x 16GB DDR4-3200 U ECC / NO HDD / RMK / iRMCs6 eLCM Lic:
  • - No OS
  • - Intel Xeon E-2334 (8MB Cache, 3.4GHz)
  • - 16GB (3200MHz) DDR4-SDRAM (1 x 16)
Long product name Fujitsu PRIMERGY TX1320 M5 / SFF / Hot-Plug PSU 500W / Intel Xeon E-2334 / 1x 16GB DDR4-3200 U ECC / NO HDD / RMK / iRMCs6 eLCM Lic:

PRIMERGY TX1320 M5 / SFF / Hot-Plug PSU 500W / Intel Xeon E-2334 / 1x 16GB DDR4-3200 U ECC / NO HDD / RMK / iRMCs6 eLCM Lic

Fujitsu PRIMERGY TX1320 M5 / SFF / Hot-Plug PSU 500W / Intel Xeon E-2334 / 1x 16GB DDR4-3200 U ECC / NO HDD / RMK / iRMCs6 eLCM Lic:

The unique ultra-compact Fujitsu Server PRIMERGY TX1320 M5 has advanced technology
ideal for most industry verticals, small and medium-sized enterprises (SME), spaceconstrained environments, retail premises or branch offices. The performance-oriented yet costeffective mono-socket design supports the latest Intel® Xeon® E-2300 product family processors, an
affordable Pentium® processor option plus up to 128 GB RAM at 3,200 MT/s to boost performance
for appropriately sized standard business workloads, including virtualized ones (such as:
file/print, email, ERP/CRM, messaging, centralizeddata storage) and industry specific applications.
Institutions with special legal requirements such as medical, governmental, legal, or financial
offices can benefit from the server’s secure and robust storage and transmission features. These
include up to eight high quality 2.5-inch storage devices (including up to four ultra-fast PCIe SSDs
for demanding applications), powerful RAID controllers, graphics and networking options
enabled by 4 PCIe expansion slots (Gen 4/3) together with versatile and affordable backup plus
TPM 2.0 capability. High efficiency (94%), 500W redundant power supplies enhance reliability and protect customer investment. This ultra-compact,silent server with a new dust protection kit and
Advanced Thermal Design Technology is designed for deployment flexibility – it can be deployed in
offices, on rack shelves, industrial areas and even on desks at temperatures from 5 °C to 45 °C. New
generation technologies include M.2 modules for efficient OS installation along with dual microSD
capability for VMware ESXi, plus the latest USB 3.2 Gen 2 ports. Furthermore, the TX1320 M5
server features the iRMC S6 and the Fujitsu Infrastructure Manager (ISM) suite, which enable
remote server management and centralized IT infrastructure control respectively, hence boosting
IT administrator productivity

Short summary description Fujitsu PRIMERGY TX1320 M5 / SFF / Hot-Plug PSU 500W / Intel Xeon E-2334 / 1x 16GB DDR4-3200 U ECC / NO HDD / RMK / iRMCs6 eLCM Lic:

Fujitsu PRIMERGY TX1320 M5 / SFF / Hot-Plug PSU 500W / Intel Xeon E-2334 / 1x 16GB DDR4-3200 U ECC / NO HDD / RMK / iRMCs6 eLCM Lic, 3.4 GHz, E-2334, 16 GB, DDR4-SDRAM, 500 W, Tower

Long summary description Fujitsu PRIMERGY TX1320 M5 / SFF / Hot-Plug PSU 500W / Intel Xeon E-2334 / 1x 16GB DDR4-3200 U ECC / NO HDD / RMK / iRMCs6 eLCM Lic:

Fujitsu PRIMERGY TX1320 M5 / SFF / Hot-Plug PSU 500W / Intel Xeon E-2334 / 1x 16GB DDR4-3200 U ECC / NO HDD / RMK / iRMCs6 eLCM Lic. Processor family: Intel Xeon E, Processor frequency: 3.4 GHz, Processor model: E-2334. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 16 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 500 W. Chassis type: Tower

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.