location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL MS700 mouse Travel Ambidextrous Bluetooth Optical 4000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MS700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MS700-BK-R-NA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884116442158 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48463
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:19
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL MS700 mouse Travel Ambidextrous Bluetooth Optical 4000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Travel Optical 4000 DPI Black
  • - Ambidextrous Bluetooth 10 m
  • - Scroll type: Touch Buttons quantity: 3
  • - Power source: Batteries
  • - 2 AAA Alkaline
More>>>
Short summary description DELL MS700 mouse Travel Ambidextrous Bluetooth Optical 4000 DPI:
This short summary of the DELL MS700 mouse Travel Ambidextrous Bluetooth Optical 4000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

DELL MS700, Ambidextrous, Optical, Bluetooth, 4000 DPI, Black

Long summary description DELL MS700 mouse Travel Ambidextrous Bluetooth Optical 4000 DPI:
This is an auto-generated long summary of DELL MS700 mouse Travel Ambidextrous Bluetooth Optical 4000 DPI based on the first three specs of the first five spec groups.

DELL MS700. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: Bluetooth, Movement resolution: 4000 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Touch. Power source: Batteries. Product colour: Black

Mouse
Purpose *
Travel
Device interface *
Bluetooth
Movement detection technology *
Optical
Movement resolution *
4000 DPI
Buttons type
Pressed buttons
Scroll type *
Touch
Buttons quantity *
3
Frequency band
2.4 - 2.48 GHz
Bluetooth version
5.0
Design
Form factor *
Ambidextrous
Product colour *
Black
Ergonomics
Wireless range
10 m
Power
Power source *
Batteries
Number of batteries supported
2
Battery type
AAA
Battery technology
Alkaline
Service life of battery
24 month(s)
System requirements
Windows operating systems supported
Windows 10, Windows 10 x64, Windows 11, Windows 8.1, Windows 8.1 x64
Linux operating systems supported
Ubuntu 22.04
Mobile operating systems supported
Android 11.0, iOS 15
Other operating systems supported
ChromeOS
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-40 - 65 °C
Storage relative humidity (H-H)
20 - 90%
Weight & dimensions
Width
57.2 mm
Depth
116.5 mm
Height
29.8 mm
Weight
56.9 g
Packaging data
Quantity per pack *
1 pc(s)
Packaging content
Batteries included
Yes
User guide
Yes
Country Distributor
United States 1 distributor(s)