location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 4K USB-C Multiport Hub

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4K USB-C Multiport Hub
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6G842AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548906987 show
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73273
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Sep 2024 10:34:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 4K USB-C Multiport Hub
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB-C® is the powerhouse of ports. This hub features 4 very versatile USB-C® ports[2] in one compact package—a 65W port[3] to power your laptop, two ports to connect and charge your accessories, and another port to charge or connect to your 4K[4] display with full functionality.
  • - Wherever you find yourself in the world, this super portable compact hub will work with what you’re working with. Featuring multi-OS support[1] for Windows, MacOS, Chrome OS, iOS, and Android. Plug in almost any of your devices and keep your productivity charged up whenever and wherever you need it.
  • - Delightfully designed with single-cable simplicity and convenient port placement. Its minimalistic beauty not only looks good but contains 50%[5] post-consumer recycled plastics, so you can feel good about it too.
Warranty: 2 years limited warranty
Long product name HP 4K USB-C Multiport Hub :
The long product name of HP 4K USB-C Multiport Hub. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4K USB-C Multiport Hub
More>>>
HP 4K USB-C Multiport Hub:
The official description of HP 4K USB-C Multiport Hub as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A Powerful Connection Anywhere
Take your world wherever the world takes you. Stay powered up and productive with this sleek and portable USB-C® port powerhouse. With multi-OS support[1], this hub works with what you have now and what you might have later. Charge, display, and simplify your setup with this versatile USB-C® hub.

Short summary description HP 4K USB-C Multiport Hub:
This short summary of the HP 4K USB-C Multiport Hub data-sheet is auto-generated and uses the product title and the first six key specs.

HP 4K USB-C Multiport Hub, USB Type-C, USB Type-C, 10000 Mbit/s, 3840 x 2160, Black, 65 W

Long summary description HP 4K USB-C Multiport Hub:
This is an auto-generated long summary of HP 4K USB-C Multiport Hub based on the first three specs of the first five spec groups.

HP 4K USB-C Multiport Hub. Host interface: USB Type-C, Hub interfaces: USB Type-C. Data transfer rate: 10000 Mbit/s, Supported graphics resolutions: 3840 x 2160, Product colour: Black. Windows operating systems supported: Windows 10, Windows 11, Other operating systems supported: Android, ChromeOS, iPadOS. Width: 116 mm, Depth: 41.9 mm, Height: 15.5 mm. Package width: 174.5 mm, Package depth: 59 mm, Package height: 40 mm

Behold the Power of USB-C®
Behold the Power of USB-C®

USB-C® is the powerhouse of ports. This hub features 4 very versatile USB-C® ports[2] in one compact package—a 65W port[3] to power your laptop, two ports to connect and charge your accessories, and another port to charge or connect to your 4K[4] display with full functionality.

Maximum Compatibility, Minimum Clutter
Maximum Compatibility, Minimum Clutter

Wherever you find yourself in the world, this super portable compact hub will work with what you’re working with. Featuring multi-OS support[1] for Windows, MacOS, Chrome OS, iOS, and Android. Plug in almost any of your devices and keep your productivity charged up whenever and wherever you need it.

Compact Meets Impact
Compact Meets Impact

Delightfully designed with single-cable simplicity and convenient port placement. Its minimalistic beauty not only looks good but contains 50%[5] post-consumer recycled plastics, so you can feel good about it too.

Ports & interfaces
Host interface *
USB Type-C
Hub interfaces *
USB Type-C
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
4
Ports quantity *
4
USB Type-C DisplayPort Alternate Mode
Yes
Features
Data transfer rate *
10000 Mbit/s
Supported graphics resolutions
3840 x 2160
Product colour
Black
USB Power Delivery
Yes
USB Power Delivery up to
65 W
Number of displays supported
1
Cable length
0.3 m
HP segment
Home
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Yes
Other operating systems supported
Android, ChromeOS, iPadOS
Weight & dimensions
Width
116 mm
Depth
41.9 mm
Height
15.5 mm
Weight
120 g
Packaging data
Package width
174.5 mm
Package depth
59 mm
Package height
40 mm
Package weight
135 g
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Australia 2 distributor(s)
France 1 distributor(s)
Czech Republic 1 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
Disclaimer HP 4K USB-C Multiport Hub:
Disclaimer

[1] Supports Windows 10, Windows 11, WoA, ChromeOS, Android, MacOS®, iPadOS.
[2] 2x USB-C 3.2 ports with data, 1x USB-C 3.2 with data, DP 1.4 Alt Mode Port (4K@60 Max), and 1x USB-C Port with 65W power pass-through (90 W adapter required).
[3] 90 W adapter required for 65 W power pass-through. Sold separately.
[4] 4K content required to view in 4K resolution.
[5] Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 EPEAT standard.
Technical specification disclaimers
Outside Box and corrugated cushions are recyclable. Any plastic cushions are made from >90% recycled plastic.