iPad mini 4, Wi-Fi, 7.9", 2048 x 1536, A8 + M8, 16GB, 802.11a/b/g/n/ac, Bluetooth, Touch ID, 8MP + 1.2MP, iOS 9, No Acc.Sealed Brown Box
Apple iPad mini 4, 20.1 cm (7.9"), 2048 x 1536 pixels, 16 GB, iOS, 298.8 g, Grey
Apple iPad mini 4. Display diagonal: 20.1 cm (7.9"), Display resolution: 2048 x 1536 pixels. Internal storage capacity: 16 GB. Processor family: Apple, Processor model: A8. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Weight: 298.8 g. Operating system installed: iOS. Product colour: Grey