location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 925 Ergonomic Vertical Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
925 Ergonomic Vertical Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6H1A5AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029640284 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107551
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 03:47:42
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 925 Ergonomic Vertical Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Keep your shoulder, neck, and forearm more relaxed throughout the day. Designed to reduce muscle activity by 12%[1], the HP Ergonomic Vertical Mouse with detachable wrist rest is certified by Human Factors and US Ergonomics. Its unique, upright form factor makes every movement effortless.
  • - Be productive anywhere with a mouse that tracks on practically any surface[2]. Whether you're logged in at your desk, coffee table, couch, or kitchen island, you'll stay on the ball and in control thanks to this device's sensitive, multi-surface sensor that doesn’t miss a click. A battery life of up to sixteen weeks[3] means a day without a charger isn’t a day without a mouse, and five programmable buttons ensure you’ll never miss a beat.
  • - From desktop to laptop to tablet and back, this ergonomic mouse will stay connected to up to three devices at a time using the HP Unifying Dongle or Bluetooth® 5.3. Multi-OS support means a smooth transition even between Windows®, Apple and Chrome devices. The easy switch button means you stay connected and in control of every click.
  • - Do it all while doing good. No need to compromise performance or your love for the planet. The HP Ergonomic Vertical Mouse is built with solid, recycled materials, including 65% post-consumer recycled plastics[4], and comes in plastic-free packaging. So you can feel good about your purchase.
Warranty: HP standard One-year limited warranty
Long product name HP 925 Ergonomic Vertical Mouse :
The long product name of HP 925 Ergonomic Vertical Mouse. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

925 Ergonomic Vertical Mouse
More>>>
HP 925 Ergonomic Vertical Mouse:
The official description of HP 925 Ergonomic Vertical Mouse as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A more natural fit. A more comfortable workday.
From login to logoff, your every move matters. Your comfort matters too. The HP Ergonomic Vertical Mouse is designed to keep your hand in a more relaxed, natural upright position as you click, drag, and scroll through your day. Whether you're grinding on a project, editing vacation photos, or handling the day-to-day, you'll find even more comfort with the unique, detachable wrist rest.

Short summary description HP 925 Ergonomic Vertical Mouse:
This short summary of the HP 925 Ergonomic Vertical Mouse data-sheet is auto-generated and uses the product title and the first six key specs.

HP 925 Ergonomic Vertical Mouse, Right-hand, Vertical design, RF Wireless + Bluetooth, 4000 DPI, Black

Long summary description HP 925 Ergonomic Vertical Mouse:
This is an auto-generated long summary of HP 925 Ergonomic Vertical Mouse based on the first three specs of the first five spec groups.

HP 925 Ergonomic Vertical Mouse. Form factor: Right-hand, Vertical design. Device interface: RF Wireless + Bluetooth, Movement resolution: 4000 DPI, Buttons quantity: 6, Scroll type: Wheel. Power source: Batteries. Product colour: Black

Comfort that clicks
Comfort that clicks

Keep your shoulder, neck, and forearm more relaxed throughout the day. Designed to reduce muscle activity by 12%[1], the HP Ergonomic Vertical Mouse with detachable wrist rest is certified by Human Factors and US Ergonomics. Its unique, upright form factor makes every movement effortless.

Stay on track
Stay on track

Be productive anywhere with a mouse that tracks on practically any surface[2]. Whether you're logged in at your desk, coffee table, couch, or kitchen island, you'll stay on the ball and in control thanks to this device's sensitive, multi-surface sensor that doesn’t miss a click. A battery life of up to sixteen weeks[3] means a day without a charger isn’t a day without a mouse, and five programmable buttons ensure you’ll never miss a beat.

Switch devices with a click
Switch devices with a click

From desktop to laptop to tablet and back, this ergonomic mouse will stay connected to up to three devices at a time using the HP Unifying Dongle or Bluetooth® 5.3. Multi-OS support means a smooth transition even between Windows®, Apple and Chrome devices. The easy switch button means you stay connected and in control of every click.

HP Unifying Dongle

Connect to your devices with the small HP Unifying USB Dongle.

Removable Wrist Rest

Magnetically attachable wrist support for all-day comfort.

Customizable Buttons

Five customizable buttons through HP Accessory Center. [5]

Dongle Storage

Right there when you need it. When using Bluetooth® or on the go, your HP Unifying Dongle neatly tucks away inside the mouse.

Mouse
Purpose *
Office
Device interface *
RF Wireless + Bluetooth
Movement resolution *
4000 DPI
Scroll type *
Wheel
Buttons quantity *
6
Design
Form factor *
Right-hand
Vertical design
Yes
Product colour *
Black
HP segment
Business
Ergonomics
Wireless range
10 m
Power
Power source *
Batteries
Rechargeable
Yes
Charging port type
USB Type-C
Battery type
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
System requirements
Windows operating systems supported
Windows 10, Windows 11
System requirements
Mac operating systems supported
Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey, Mac OS X 13.0 Ventura, Mac OS X 14.0 Sonoma
Other operating systems supported
ChromeOS
Weight & dimensions
Width
170 mm
Depth
100 mm
Height
77 mm
Weight
167 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
185 mm
Package depth
115 mm
Package height
117 mm
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Warranty card
Yes
Brand-specific features
HP GTIN (EAN/UPC)
196548939664
Logistics data
Country of origin
China
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Australia 3 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
Belgium 1 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
España 1 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
Disclaimer HP 925 Ergonomic Vertical Mouse:
Disclaimer

[1] Reduced muscle activity based on HP internal testing compared to HP 430/435 Multi-device Mouse.
[2] Glass surface may affect functionality.
[3] Battery life based on a 5-day week, 8 hours per day (active 4.3%, idle 4.1%, sleep 6.9%, deep sleep 84.7%); and 16 hours of sleep (100% deep sleep). The maximum capacity of the battery will naturally decrease with time and usage.
[5] Requires HP Accessory Center (HPAC) Software. HPAC available for free download in Microsoft Store or Apple Store.
Technical specification disclaimers
Battery life based on a 5-day week, 8 hours per day (active 12.5%, idle 9%, sleep 78.5%) The maximum capacity of the battery will naturally decrease with time and usage.
Wireless range may vary base on user environmental and computer conditions.
Requires HP Accessory Center (HPAC) Software. HPAC available for free download in Microsoft Store or Apple Store.
HP includes a one-year (two-year) limited warranty with online support available 24 x 7. Consult the HP Customer Support Center for details, or go to www.hp.com/go/orderdocuments. Internet access required and not included.
100% outer box/corrugate cushion packaging made from sustainably sourced certified and recycled fibers. Fiber cushions made from 100% recycled wood fiber and organic material. Any plastic cushions are made from >90% recycled plastic. Excludes plastic bags and plastic foam sheeting.