location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SRVL48RMBP2U UPS battery Lithium-Ion (Li-Ion) 48 V

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRVL48RMBP2U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRVL48RMBP2U show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304436720 show
Category:
A UPS battery is an 'Uninterruptible power supply', which is electrical apparatus that provides emergency power to a load when the input power source, typically mains power, fails. The on-battery runtime of most uninterruptible power sources is relatively short (only a few minutes) but sufficient to start a standby power source or properly shut down the protected equipment. A UPS is typically used to protect hardware such as computers, data centers, telecommunication equipment or other electrical equipment where an unexpected power disruption could cause injuries, fatalities, serious business disruption or data loss.
UPS Batteries Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65498
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Aug 2024 20:27:04
The date of the most recent change of this product data-sheet in Icecat.
APC SRVL48RMBP2U user manual (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points APC SRVL48RMBP2U UPS battery Lithium-Ion (Li-Ion) 48 V
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Lithium-Ion (Li-Ion)
  • - 48 V
  • - 2400 Wh
  • - 1 pc(s)
Warranty: 5 years repair or replace
Long product name APC SRVL48RMBP2U UPS battery Lithium-Ion (Li-Ion) 48 V :
The long product name of APC SRVL48RMBP2U UPS battery Lithium-Ion (Li-Ion) 48 V. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2400 Wh, 48V, Lithium-Ion, 8 - 10 years
More>>>
Short summary description APC SRVL48RMBP2U UPS battery Lithium-Ion (Li-Ion) 48 V:
This short summary of the APC SRVL48RMBP2U UPS battery Lithium-Ion (Li-Ion) 48 V data-sheet is auto-generated and uses the product title and the first six key specs.

APC SRVL48RMBP2U, Lithium-Ion (Li-Ion), 48 V, 1 pc(s), Black, 2400 Wh, 10 year(s)

Long summary description APC SRVL48RMBP2U UPS battery Lithium-Ion (Li-Ion) 48 V:
This is an auto-generated long summary of APC SRVL48RMBP2U UPS battery Lithium-Ion (Li-Ion) 48 V based on the first three specs of the first five spec groups.

APC SRVL48RMBP2U. Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 48 V, Number of batteries included: 1 pc(s). Weight: 2.83 kg, Width: 438 mm, Height: 86 mm. Package width: 800 mm, Package height: 240 mm, Package depth: 600 mm

Features
Product colour
Black
Battery technology *
Lithium-Ion (Li-Ion)
Battery voltage *
48 V
Battery capacity
2400 Wh
Number of batteries included *
1 pc(s)
Battery life
10 year(s)
Certification
CE, CTP, IEC 62619, UKCA, UN 38.3, RoHS
Technical details
Warranty period
5 year(s)
Compliance certificates
CE, RoHS
Weight & dimensions
Weight
2.83 kg
Width
438 mm
Height
86 mm
Depth
616 mm
Packaging data
Package width
800 mm
Package height
240 mm
Package depth
600 mm
Package weight
33.8 kg
Package weight
33.8 kg
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Non-operating altitude
0 - 15000 m
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)