location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart-UPS Ultra On-Line Li-Ion SRTL5KRM2UI, 5KW, 2U Rack/Tower, 6x C13 & 4x C19, NMC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
APC Smart-UPS Ultra On-Line Li-Ion SRTL5KRM2UI, 5KW, 2U Rack/Tower, 6x C13 & 4x C19, NMC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRTL5KRM2UI show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304435754 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 178090
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Aug 2024 20:27:01
The date of the most recent change of this product data-sheet in Icecat.
APC SRTL5KRM2UI user manual (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (7.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points APC Smart-UPS Ultra On-Line Li-Ion SRTL5KRM2UI, 5KW, 2U Rack/Tower, 6x C13 & 4x C19, NMC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2U, 5000W/5000VA UPS Rack/Tower Convertible UPS with Auto-rotate LCD Display
  • - Lithium-ion batteries last 3x VRLA UPS, you do not need to replace the battery during the life of the UPS
  • - EcoStruxure™ Ready for remote monitoring and management
  • - Wireless communication possible with the optional WiFi device (AP9834)
  • - 5 year warranty on UPS and internal batteries
Warranty: 5 years
Long product name APC Smart-UPS Ultra On-Line Li-Ion SRTL5KRM2UI, 5KW, 2U Rack/Tower, 6x C13 & 4x C19, NMC :
The long product name of APC Smart-UPS Ultra On-Line Li-Ion SRTL5KRM2UI, 5KW, 2U Rack/Tower, 6x C13 & 4x C19, NMC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

APC Smart-UPS Ultra On-Line Li-Ion SRTL5KRM2UI, 5KW, 2U Rack/Tower, 6x C13 & 4x C19, NMC
More>>>
APC Smart-UPS Ultra On-Line Li-Ion SRTL5KRM2UI, 5KW, 2U Rack/Tower, 6x C13 & 4x C19, NMC:
The official description of APC Smart-UPS Ultra On-Line Li-Ion SRTL5KRM2UI, 5KW, 2U Rack/Tower, 6x C13 & 4x C19, NMC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Always stay online and prevent data loss
An APC Smart-UPS Ultra On-Line Li-Ion always supplies perfectly clean power to all connected equipment thanks to its double conversion technology. Even power outages have no influence on this. The APC Smart-UPS On-Line then automatically supplies emergency power without having to switch. This way you prevent unwanted failure of, for example, a server, storage or switch. With the integrated network card and associated APC PowerChute Network Shutdown software, the UPS can send a shutdown signal via the network to multiple physical and/or virtual servers and have them shut down automatically and in a controlled manner when the UPS battery is almost empty. This way you prevent data loss, downtime and physical damage to hardware.

Ultra
Thanks to next-gen semiconductor technology, this APC Ultra UPS delivers 5000W in just a 2U form factor.

Lithium-Ion
The APC SRTL5KRM2UI uses Li-Ion batteries, which provides unique advantages:

-Longer life span. Li-Ion batteries can last up to 10 years, making the UPS truly maintenance-free.
-Smaller and lighter. Li-Ion batteries are smaller and weigh approximately 30% less than lead acid batteries, saving space, 2U form factor and simplifying installation.
-Better performance at high temperature. Li-Ion batteries perform well at high ambient temperatures (up to 40°C), in contrast to lead acid batteries where this is at the expense of battery life.
-5 year manufacturer's warranty. Standard long warranty on the UPS including the battery.
-Lower costs: The above benefits reduce the total costs over the entire lifespan of the UPS by up to 53% (compared to a UPS with lead-acid batteries.)

Battery life
You can easily read the expected battery life in the runtime graph, which you can find between the product images. You can easily see how long the UPS supplies emergency power at a certain load.

Extend the runtime
You can easily increase the number of minutes that the APC SRTL5KRM2UI can independently supply emergency power by connecting up to 9 additional external battery packs (SRTL180RM2UBP). A runtime of several hours is even possible.

Manage your Smart-UPS
Thanks to the integrated network card, you can easily connect the APC UPS to your network. This way you can monitor and manage the UPS remotely (SNMP) and the UPS can send a shutdown signal to multiple physical and/or virtual servers using PowerChute Network Shutdown software.

PowerChute Network Shutdown
PowerChute Network Shutdown is UPS management software that works with the UPS Network Management Card to protect Windows, Linux and Host ESXi, as well as hyperconverged and virtual infrastructure*. In the event of a power outage, PowerChute can properly shut down your virtual machines and the preconfigured boot sequence ensures they are turned back on.

*An additional license is required for HCI and virtual machine support:
1 year: SWPCNS1Y-DIGI
Up to (Replace the bold number in the article number for the desired variant)
6 years: SWPCNS6Y-DIGI

Remote management and monitoring of your network
The network card can be managed remotely via the easy-to-use web browser interface, remote management software EcoStruxure™ IT (SFTWES1-DIGI) or another SNMP-compatible system. Tip EcoStruxure™ IT also includes the functionalities of the support contract below.

Support contract
The optional network card support contract license* ensures that you are always up to date and secure and includes additional benefits such as frequent updates with:
• New and improved features
• Security updates
• Advanced support
(The support contract functionality is included free of charge in the first year of the UPS)

*The above license and available in the variants:
1 year: SWNMC3SU-1Y-DIGI
Up to (Replace the bold number in the article number for the desired variant)
6 years: SWNMC3SU-6Y-DIGI

Availability
The Smart-UPS On-Line has an internal bypass and uses double conversion, which increases the availability and lifespan of connected hardware.

Safety
In addition, a Smart-UPS On-Line protects connected devices against peak voltage caused by lightning, among other things. This APC emergency power supply is therefore ideally suited for business use.

Easy to use
The APC Smart-UPS SRTL is easy to operate thanks to a graphic LCD screen with auto-rotation.

Rack/tower convertible
The APC Smart-UPS SRTL is rack/tower convertible. This means that both the feet and the 4 post rack mounting brackets are included. So you can mount it horizontally in a rack, but also place it upright.

Green Premium
This label represents Schneider Electric's commitment to delivering products with best-in-class environmental performance. Green Premium promises to comply with the latest regulations, transparency on environmental effects and circular and low CO2 emission products.

Green Premium:
- Stands for an energy-efficient product that helps our customers achieve their CO2 reduction goals and save energy costs at the same time. The energy efficiency of this product is at least 10% higher than the market average.

- Provides insight into the environmental effects of the product, this data is available 24/7 via the digital product environmental profile, see https://checkaproduct.se.com/

- Commits to minimal use of hazardous substances within and beyond regulatory compliance (RoHS-/REACh)

Certainty in a connected world
Over the past 40 years, 120 million APC UPSs have been installed in more than 160 countries.

Included in the box
1x SRTL5KRM2UI
1x C13 to C14 power cord 1.2 meters
1x C13 to C14 power cord 2 meters
1x Installation manual
1x Rack mounting brackets
1x USB cable

Short summary description APC Smart-UPS Ultra On-Line Li-Ion SRTL5KRM2UI, 5KW, 2U Rack/Tower, 6x C13 & 4x C19, NMC:
This short summary of the APC Smart-UPS Ultra On-Line Li-Ion SRTL5KRM2UI, 5KW, 2U Rack/Tower, 6x C13 & 4x C19, NMC data-sheet is auto-generated and uses the product title and the first six key specs.

APC Smart-UPS Ultra On-Line Li-Ion SRTL5KRM2UI, 5KW, 2U Rack/Tower, 6x C13 & 4x C19, NMC, Double-conversion (Online), 5 kVA, 5000 W, Sine, 180 V, 275 V

Long summary description APC Smart-UPS Ultra On-Line Li-Ion SRTL5KRM2UI, 5KW, 2U Rack/Tower, 6x C13 & 4x C19, NMC:
This is an auto-generated long summary of APC Smart-UPS Ultra On-Line Li-Ion SRTL5KRM2UI, 5KW, 2U Rack/Tower, 6x C13 & 4x C19, NMC based on the first three specs of the first five spec groups.

APC Smart-UPS Ultra On-Line Li-Ion SRTL5KRM2UI, 5KW, 2U Rack/Tower, 6x C13 & 4x C19, NMC. UPS topology: Double-conversion (Online), Output power capacity: 5 kVA, Output power: 5000 W. AC outlet types: C13 coupler, C19 coupler, Power plug: Hardwire, AC outlets quantity: 10 AC outlet(s). Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 180 V, Typical backup time at full load: 5.25 min. Form factor: Rackmount, Product colour: Black, Rack capacity: 2U. Width: 432 mm, Depth: 701 mm, Height: 86 mm

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
5 kVA
Output power *
5000 W
Waveform *
Sine
Input operation voltage (min) *
180 V
Input operation voltage (max) *
275 V
Input frequency *
40/70 Hz
Output operation voltage (max)
220 V
Output frequency
50/60 Hz
Surge energy rating
1260 J
Heat dissipation
931 BTU/h
Power factor
1
Output power factor
1
Crest factor
3:1
Emergency Power Off (EPO)
Yes
Output voltage Total Harmonic Distortion (THD)
2%
Noise level
55 dB
Auto-restart
Yes
Ports & interfaces
AC outlet types
C13 coupler, C19 coupler
Power plug
Hardwire
AC outlets quantity
10 AC outlet(s)
USB port
Yes
Serial interface
Yes
Serial ports quantity
1
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery voltage
180 V
Typical backup time at full load
5.25 min
Battery life (max)
10 year(s)
Battery
Battery recharge time
1.5 h
Automatic battery test
Yes
Cold start
Yes
Design
Form factor *
Rackmount
Rack capacity
2U
Product colour *
Black
Display type
LCD
International Protection (IP) code
IP20
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 15240 m
Technical details
Sustainability compliance
Yes
Sustainability certificates
Green Premium
Compliance certificates
CE, RoHS
Weight & dimensions
Width
432 mm
Depth
701 mm
Height
86 mm
Weight
29.2 kg
Package width
585 mm
Package depth
984 mm
Package height
392 mm
Package weight
38.5 kg
Other features
Nominal output voltage
230 V
Nominal input voltage
230 V
Country Distributor
Nederland 4 distributor(s)
España 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)