location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon SmartBase MP360 Inkjet A4 4800 x 1200 DPI 18 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SmartBase
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP360
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9014A032 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109761
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon SmartBase MP360 Inkjet A4 4800 x 1200 DPI 18 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet
  • - 4800 x 1200 DPI
  • - A4 18 ppm
  • - Colour copying
  • - USB port
  • - 7.6 kg
Long product name Canon SmartBase MP360 Inkjet A4 4800 x 1200 DPI 18 ppm :
The long product name of Canon SmartBase MP360 Inkjet A4 4800 x 1200 DPI 18 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SMARTBASE MP360 A4 18PPM 4800X1200DPI USB 2.0 IN (NMS)
More>>>
Canon SmartBase MP360 Inkjet A4 4800 x 1200 DPI 18 ppm:
The official description of Canon SmartBase MP360 Inkjet A4 4800 x 1200 DPI 18 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Delivering exceptional photo quality designed with elegance Get photo quality colour printing, scanning and copying in one single, stylish unit. The SmartBase MP360 combines elegance, ease and efficiency with practical features such as borderless printing. Benefit from true-to-life colours, detailed images and crisp, clear text on both plain and photo paper. The SmartBase MP360 uses a print head containing micro-nozzles that eject tiny 2 picolitre ink droplets with extraordinary precision. This advanced MicroFine Droplet Technology means that you get the highest print quality - right up to a 4800 x 1200 dots per inch resolution. Printing or copying photos usually results in a white frame around the edge of the paper. With the SmartBase MP360 you can print right up to the paper's edge, without any border. And by using special photo or glossy paper, you can produce ready-to-frame photographs or other material on A4, 4" x 6" and 5" x 7" sizes. Plus printing is fast, without compromising colour quality.
* High image quality All-in-One
* Professional photo quality
* Advanced Microfine Droplet Technology
* 2 pl ink droplets
* Fast print/copy speed
* CCD scanner, 1200 x 2400 dpi
* Borderless print/copy
* Hi-Speed USB 2.0 interface
* Compact design

Short summary description Canon SmartBase MP360 Inkjet A4 4800 x 1200 DPI 18 ppm:
This short summary of the Canon SmartBase MP360 Inkjet A4 4800 x 1200 DPI 18 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon SmartBase MP360, Inkjet, 4800 x 1200 DPI, Colour copying, A4

Long summary description Canon SmartBase MP360 Inkjet A4 4800 x 1200 DPI 18 ppm:
This is an auto-generated long summary of Canon SmartBase MP360 Inkjet A4 4800 x 1200 DPI 18 ppm based on the first three specs of the first five spec groups.

Canon SmartBase MP360. Print technology: Inkjet, Maximum resolution: 4800 x 1200 DPI. Copying: Colour copying. Maximum ISO A-series paper size: A4

Printing
Print technology *
Inkjet
Printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
18 cpm
Copy speed (colour, normal quality, A4)
12 cpm
Scanning
Scanning *
No
Scanner type *
Flatbed scanner
Input colour depth
48 bit
Fax
Faxing *
No
Features
Digital sender
No
Input & output capacity
Maximum input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper handling
Maximum print size
210 x 297 mm
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
Performance
Compatibility
TWAIN, WIA (Windows XP only)
Design
Market positioning *
Home & office
Weight & dimensions
Weight
7.6 kg
Packaging content
Bundled software
MP Drivers, MP Toolbox. Canon Easy PhotoPrint, Canon Easy WebPrint, Scansoft Omni Page SE (OCR Software), ArcSoft Photo Studio.
Other features
I/O ports
USB
Dimensions (WxDxH)
454 x 358 x 249 mm
Acoustic power emissions
Approx. 50dB (Max), Approx. 35dB(Standby, Max)
Media weights by paper path
Sheet feeder: 64 to 105 g/m2 and supported Canon special media up to 270 g/m2
Power supply
15 W
Image scaling/enlargement range
25 to 400%
Compatible operating systems
Windows 98/ME/2000/XP
Colour all-in-one functions
Copy
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:58:46
Uk has collected 1 expert review for Canon SmartBase MP360 Inkjet A4 4800 x 1200 DPI 18 ppm and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
pcmag.com
Updated:
2017-03-01 06:58:46
Specs: Rated speed at Default Resolution (Mono): 18 ppm, Scanner Type: Flatbed, Scanner Optical Resolution: 1200 ppi (pixe...
60%
Brand Image Product code Product Stock Price from
Canon SmartBase MP370 A4 4800 x 1200 DPI 18 ppm Canon SmartBase MP370 A4 4800 x 1200 DPI 18 ppm
(show image)
9016A016 MP370 0.00
(excl. VAT)
0 (incl. VAT)
Canon SmartBase MP360 Inkjet A4 4800 x 1200 DPI 18 ppm Canon SmartBase MP360 Inkjet A4 4800 x 1200 DPI 18 ppm
(show image)
9014A025 MP360 0.00
(excl. VAT)
0 (incl. VAT)
Canon SmartBase MP360 Inkjet A4 4800 x 1200 DPI 18 ppm Canon SmartBase MP360 Inkjet A4 4800 x 1200 DPI 18 ppm
(show image)
9014A014 MP360 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)