location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips ACT211 MP3 Player Nike Sports 0.128 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ACT211 MP3 Player Nike Sports
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ACT211/00C
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46126
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips ACT211 MP3 Player Nike Sports 0.128 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.128 GB
  • - LCD
  • - Audio formats supported: MP3, WMA
  • - 80 dB Equalizer
  • - Continuous audio playback time: 10 h AAA Nickel-Metal Hydride (NiMH)
Long product name Philips ACT211 MP3 Player Nike Sports 0.128 GB :
The long product name of Philips ACT211 MP3 Player Nike Sports 0.128 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ACT211 MP3 Player Nike Sports
More>>>
Philips ACT211 MP3 Player Nike Sports 0.128 GB:
The official description of Philips ACT211 MP3 Player Nike Sports 0.128 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ACT211 MP3 Player Nike Sports

Short summary description Philips ACT211 MP3 Player Nike Sports 0.128 GB:
This short summary of the Philips ACT211 MP3 Player Nike Sports 0.128 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Philips ACT211 MP3 Player Nike Sports, 0.128 GB, LCD, 45 g

Long summary description Philips ACT211 MP3 Player Nike Sports 0.128 GB:
This is an auto-generated long summary of Philips ACT211 MP3 Player Nike Sports 0.128 GB based on the first three specs of the first five spec groups.

Philips ACT211 MP3 Player Nike Sports. Total storage capacity: 0.128 GB. Display: LCD. Continuous audio playback time: 10 h. Weight: 45 g

Storage
Total storage capacity *
0.128 GB
Display
Display *
LCD
File formats
Audio formats supported *
MP3, WMA
Audio
Signal-to-Noise Ratio (SNR)
80 dB
Equalizer
Yes
Record modes
Voice recording *
No
Power
Battery type
AAA
Battery technology
Nickel-Metal Hydride (NiMH)
Continuous audio playback time *
10 h
Weight & dimensions
Weight
45 g
Other features
I/O ports
Headphone/line out 5-pin USB
Audio system maximum sampling rate
20 kHz
Dimensions (WxDxH)
60 x 68 x 27 mm
Connectivity technology
Wired
Brand Image Product code Product Stock Price from
Philips GoGear MP3 player SA018104K/02 Philips GoGear MP3 player SA018104K/02
(show image)
SA018104K/02 MP3 player SA018104K/02
Philips GoGear MP3 video player SA1VBE04K/02 Philips GoGear MP3 video player SA1VBE04K/02
(show image)
SA1VBE04K/02 MP3 video player SA1VBE04K/02
Philips GoGear SA2446BT/02 MP3/MP4 player 4 GB Philips GoGear SA2446BT/02 MP3/MP4 player 4 GB
(show image)
SA2446BT/02 SA2446BT/02