location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Contour Pro Leather Case 38.1 cm (15") Briefcase Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Contour Pro Leather Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62237
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78228
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name Kensington Contour Pro Leather Case 38.1 cm (15") Briefcase Black :
The long product name of Kensington Contour Pro Leather Case 38.1 cm (15") Briefcase Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Contour Pro Leather notebook case
More>>>
Kensington Contour Pro Leather Case 38.1 cm (15") Briefcase Black:
The official description of Kensington Contour Pro Leather Case 38.1 cm (15") Briefcase Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Kensington are proud to introduce the Contour Pro Leather notebook case.
- This spacious bag accomodates notebooks upto 36x26x5cm in the removable X-Brace compartment.
- This unique compartment offers superb notebook protection by incorporating a suspension system into the design to absorb bumps and knocks.
- The Contour Pro Leather also features Kensingtons stress relieving contour panel which reduces shoulder and back muscle fatigue by 35% making it one of the most comfortable cases on the market today.
- Ergonomic click-together handles, a shock absorbing shoulder strap and a cushioned back compartment also contribute to the exceptional comfort provided by this case.

Short summary description Kensington Contour Pro Leather Case 38.1 cm (15") Briefcase Black:
This short summary of the Kensington Contour Pro Leather Case 38.1 cm (15") Briefcase Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Contour Pro Leather Case, Briefcase, 38.1 cm (15")

Long summary description Kensington Contour Pro Leather Case 38.1 cm (15") Briefcase Black:
This is an auto-generated long summary of Kensington Contour Pro Leather Case 38.1 cm (15") Briefcase Black based on the first three specs of the first five spec groups.

Kensington Contour Pro Leather Case. Case type: Briefcase, Maximum screen size: 38.1 cm (15")

Features
Maximum screen size *
38.1 cm (15")
Case type *
Briefcase
Material *
Leather
Product main colour *
Black
Weight & dimensions
Notebook compartment dimensions (W x D x H)
360 x 260 x 50 mm
Other features
Dimensions (WxDxH)
450 x 350 x 200 mm