location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SYA4K8I uninterruptible power supply (UPS) 4 kVA 2800 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SYA4K8I
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SYA4K8I show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304221548 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 201122
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Aug 2024 20:26:56
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years repair or replace
Long product name APC SYA4K8I uninterruptible power supply (UPS) 4 kVA 2800 W :
The long product name of APC SYA4K8I uninterruptible power supply (UPS) 4 kVA 2800 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Symmetra LX 4kVA Scalable to 8kVA N+1, 220/230/240V or 380/400/415V
More>>>
APC SYA4K8I uninterruptible power supply (UPS) 4 kVA 2800 W:
The official description of APC SYA4K8I uninterruptible power supply (UPS) 4 kVA 2800 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

APC Symmetra LX, 4000VA/2800W, Input 230V, 400V 3PH/Output 230V, Interface Port DB-9 RS-232, Smart-Slot, Extended runtime model

Includes: CD with software, Documentation CD, Installation Guide, User Manual, Web/SNMP Management Card



General Features:

Audible Alarms,
Automatic internal bypass,
Automatic restart of loads after UPS shutdown,
Automatic self-test,
Battery modules connected in parallel,
Cold-start capable,
Configurable for N+1 internal redundancy,
Disconnected battery notification,
Field-replaceable power distribution panel,
Frequency and voltage regulation,
Generator Compatible,
Hot-swappable batteries,
Hot-swappable intelligence modules,
Hot-swappable power modules,
InfraStruXure Manager Compatible,
Input Power Factor Correction,
Intelligent Battery Management,
LCD display,
Manageable external batteries,
Modular design,
Network manageable,
Plug-and-Play external batteries,
Power conditioning,
Power Modules connected in parallel,
Predictive failure notification,
Programmable Frequency,
Rack/Tower Convertible,
Redundant Intelligence Modules,
Removable input/output wiring tray,
Resettable circuit breakers,
Safety-agency approved,
Scalable Power Capacity,
Scalable runtime,
Shippable with modules installed,
SmartSlot,
User-replaceable batteries,
User-replaceable intelligence modules,
User-replaceable power modules.

Short summary description APC SYA4K8I uninterruptible power supply (UPS) 4 kVA 2800 W:
This short summary of the APC SYA4K8I uninterruptible power supply (UPS) 4 kVA 2800 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC SYA4K8I, 4 kVA, 2800 W, 7.5 min, 20 min, SYBT5, Black

Long summary description APC SYA4K8I uninterruptible power supply (UPS) 4 kVA 2800 W:
This is an auto-generated long summary of APC SYA4K8I uninterruptible power supply (UPS) 4 kVA 2800 W based on the first three specs of the first five spec groups.

APC SYA4K8I. Output power capacity: 4 kVA, Output power: 2800 W. Typical backup time at full load: 7.5 min, Typical backup time at half load: 20 min, Replacement battery cartridge: SYBT5. Product colour: Black. Weight: 158 kg. Battery type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte: leakproof, Interface: DB-9 RS-232, Smart-Slot, Output connections: (1) Hard Wire 3-wire (H N + G)

Features
Output power capacity *
4 kVA
Output power *
2800 W
Emergency Power Off (EPO)
Yes
Battery
Typical backup time at full load
7.5 min
Typical backup time at half load
20 min
Replacement battery cartridge
SYBT5
Design
Product colour *
Black
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Operational conditions
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Weight & dimensions
Weight
158 kg
Logistics data
Harmonized System (HS) code
85078000
Other features
I/O ports
Available Smart Slot Interface Quantity - 1 Pre-Installed SmartSlot Cards - AP9619
Battery type
Maintenance-free sealed Lead-Acid battery with suspended electrolyte: leakproof
Interface
DB-9 RS-232, Smart-Slot
Output connections
(1) Hard Wire 3-wire (H N + G)
Input connection type
Hard Wire 3 wire (1PH+N+G)
Dimensions (WxDxH)
480 x 730 x 660 mm
Nominal output voltage
230 V
Output voltage note
Configurable for 220: 230 or 240 nominal output voltage
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 6 distributor(s)
Österreich 1 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)