Lenovo logo

Lenovo 92P1157 power adapter/inverter Indoor 65 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110736
Info modified on:
31 Jan 2024, 12:09:35
Long product name Lenovo 92P1157 power adapter/inverter Indoor 65 W Black:

ThinkPad 65W Ultraportable AC adapter

Short summary description Lenovo 92P1157 power adapter/inverter Indoor 65 W Black:

Lenovo 92P1157, Laptop, Indoor, 100-240 V, 65 W, ThinkPad X61 Tablet, Black

Long summary description Lenovo 92P1157 power adapter/inverter Indoor 65 W Black:

Lenovo 92P1157. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Product colour: Black

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.