HP logo

HP 6T877EA laptop Intel® Core™ i7 i7-1195G7 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Gold

Brand:
HP segment:
Home
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44201
Info modified on:
11 Mar 2024, 10:23:03
Bullet Points HP 6T877EA laptop Intel® Core™ i7 i7-1195G7 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Gold:
  • - Windows 11 Home
  • - Intel Core i7-1195G7 (12MB Cache)
  • - 35.6 cm (14") Full HD 1920 x 1080 IPS
  • - 16GB (3200MHz) DDR4-SDRAM (2 x 8) & 512GB SSD
Long product name HP 6T877EA laptop Intel® Core™ i7 i7-1195G7 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Gold:

Intel Core i7-1195G7 (12MB Cache), 16GB DDR4-SDRAM, 512GB SSD, 35.6 cm (14") Full HD 1920 x 1080 IPS, Intel Iris Xe Graphics, WLAN, HP Wide Vision HD, Windows 11 Home

HP 6T877EA laptop Intel® Core™ i7 i7-1195G7 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Gold:

Works anywhere. Plays everywhere.

The Pavilion 14 Laptop packs more performance into a smaller profile, so you can get more done wherever you go. Enjoy mind-blowing entertainment with a micro-edge screen and Audio by B&O.

Short summary description HP 6T877EA laptop Intel® Core™ i7 i7-1195G7 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Gold:

HP 6T877EA, Intel® Core™ i7, 35.6 cm (14"), 1920 x 1080 pixels, 16 GB, 512 GB, Windows 11 Home

Long summary description HP 6T877EA laptop Intel® Core™ i7 i7-1195G7 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Gold:

HP 6T877EA. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1195G7. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product colour: Gold. Weight: 1.41 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.