location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 58264 HDMI cable 2 m HDMI Type A (Standard) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
58264
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58264
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849582646
Category: HDMI Cables Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11983
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 06:16:34
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Declaration of conformity (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Goobay 58264 HDMI cable 2 m HDMI Type A (Standard) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - The Ultra High Speed HDMI™ cable connects your TV set to the latest game consoles such as PlayStation 5 or Xbox Series X
  • - Ultra HD signal transmission with up to 8K @ 60 Hz (4320p) und 4K @ 120 Hz (2160p)
  • - Connection cable with max. transmission rate of up to 48 Gbit/s for uncompressed 8K videos with HDR
  • - Gold-plated HDMI™ plugs and advanced technology guarantee perfect signal quality for an optimal gaming experience with no delays in picture transmission
  • - Pure copper conductors and double shielding guarantee perfect signal transmission, clear sound and razor-sharp video and picture quality
  • - Latest HDMI™ standard for flawless movie and gaming experiences is ideal for movie lovers and gamers
  • - Goobay 8K cable for current features such as ARC (Audio Return Channel), HDCP or 3D content
Warranty: 2 Years
Long product name Goobay 58264 HDMI cable 2 m HDMI Type A (Standard) Black :
The long product name of Goobay 58264 HDMI cable 2 m HDMI Type A (Standard) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDMI - HDMI, 8K Ultra HD, 60 Hz, 48 Gbit/s, 2 m, Black
More>>>
Short summary description Goobay 58264 HDMI cable 2 m HDMI Type A (Standard) Black:
This short summary of the Goobay 58264 HDMI cable 2 m HDMI Type A (Standard) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 58264, 2 m, HDMI Type A (Standard), HDMI Type A (Standard), 3D, 48 Gbit/s, Black

Long summary description Goobay 58264 HDMI cable 2 m HDMI Type A (Standard) Black:
This is an auto-generated long summary of Goobay 58264 HDMI cable 2 m HDMI Type A (Standard) Black based on the first three specs of the first five spec groups.

Goobay 58264. Cable length: 2 m, Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Gold, 3D, Data transfer rate: 48 Gbit/s, Audio Return Channel (ARC), Product colour: Black

Brand Image Product code Product Stock Price from
Goobay

Goobay 75053 HDMI cable 1 m HDMI Type A (Standard) Black
(show image)
75053 75053 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 41081 HDMI cable 0.5 m HDMI Type A (Standard) 2 x HDMI Type A (Standard) Black
(show image)
41081 41081 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 38516 HDMI cable 1.5 m HDMI Type A (Standard) Black
(show image)
38516 38516 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 72315 HDMI cable 0.5 m HDMI Type A (Standard) Black
(show image)
72315 72315 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay HDMI A/HDMI A, 0.5 m HDMI cable HDMI Type A (Standard) White
(show image)
69124 HDMI A/HDMI A, 0.5 m 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 70300 HDMI cable 0.5 m HDMI Type A (Standard) Blue
(show image)
70300 70300 0.00
(excl. VAT)
0 (incl. VAT)