location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite BP24V9T UPS accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BP24V9T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BP24V9T
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332255433 show
Category: UPS Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39327
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 03:17:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite BP24V9T UPS accessory
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Charger module
  • - UL ECOLOGO
  • - 6.99 kg
  • - Black
More>>>
Short summary description Tripp Lite BP24V9T UPS accessory:
This short summary of the Tripp Lite BP24V9T UPS accessory data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite BP24V9T, Charger module, Black, Acrylonitrile butadiene styrene (ABS), UL 1778, RoHS, 104.9 mm, 430 mm

Long summary description Tripp Lite BP24V9T UPS accessory:
This is an auto-generated long summary of Tripp Lite BP24V9T UPS accessory based on the first three specs of the first five spec groups.

Tripp Lite BP24V9T. Product type: Charger module, Product colour: Black, Housing material: Acrylonitrile butadiene styrene (ABS). Width: 104.9 mm, Depth: 430 mm, Height: 279.9 mm. Products per master (outer) case: 1 pc(s), Country of origin: Vietnam

Features
Product type *
Charger module
Product colour
Black
Housing material
Acrylonitrile butadiene styrene (ABS)
Certification
UL 1778, RoHS
Quantity
1
Weight & dimensions
Width
104.9 mm
Depth
430 mm
Height
279.9 mm
Weight
6.99 kg
Package width
184.9 mm
Package depth
499.9 mm
Package height
375.9 mm
Package weight
8.3 kg
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Packaging content
Manual
Yes
Technical details
Sustainability certificates
UL ECOLOGO
Compliance certificates
RoHS
Logistics data
Products per master (outer) case
1 pc(s)
Country of origin
Vietnam
Harmonized System (HS) code
8507.20.8091
Country Distributor
United States 1 distributor(s)