location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Kodak EASYSHARE CX7330 3.1 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak Check ‘Kodak’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EASYSHARE CX7330
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3902954
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Kodak’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31617
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kodak EASYSHARE CX7330 3.1 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3.1 MP CCD Silver
  • - Optical zoom: 3x Digital zoom: 3.3x
  • - Video recording 320 x 240 pixels
Warranty: 1 year
Long product name Kodak EASYSHARE CX7330 3.1 MP CCD Silver :
The long product name of Kodak EASYSHARE CX7330 3.1 MP CCD Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EASYSHARE CX7330 3.1MP (2032X1524) 3X OPTICAL ZOOM
More>>>
Short summary description Kodak EASYSHARE CX7330 3.1 MP CCD Silver:
This short summary of the Kodak EASYSHARE CX7330 3.1 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Kodak EASYSHARE CX7330, 3.1 MP, CCD, 3x, 175 g, Silver

Long summary description Kodak EASYSHARE CX7330 3.1 MP CCD Silver:
This is an auto-generated long summary of Kodak EASYSHARE CX7330 3.1 MP CCD Silver based on the first three specs of the first five spec groups.

Kodak EASYSHARE CX7330. Megapixel (approx.): 3.1 MP, Sensor type: CCD. Optical zoom: 3x, Digital zoom: 3.3x, Focal length range: 5.6 - 16.8 mm. Maximum video resolution: 320 x 240 pixels. Display diagonal: 4.06 cm (1.6"). Internal memory: 16 MB. Weight: 175 g. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 22:14:15
Uk has collected 4 expert reviews for Kodak EASYSHARE CX7330 3.1 MP CCD Silver and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
digicamreview.co.uk
Updated:
2015-09-10 22:14:15
Kodak Easyshare CX7330 - Digital Camera ReviewThe Kodak Easyshare CX7330 is a compact 3 megapixel digital camera with a 3x optical zoom lens (equivalent to 37mm -111mm on a 35mm camera). It has a 1.6" Colour TFT screen. The camera comes w...
0%
about.com
Updated:
2015-09-10 22:14:15
A review of the Kodak Easyshare CX7330, a 3.1 megapixel camera that delivers oversized 11x14 prints and a 10x combined zoom.
Good Simple to use, Less than $200, Tripod mount...
Bad Few manual control options...
Bottom line The Kodak Easyshare CX7330 3.1 megapixel camera that delivers oversized 11x14 prints and a 10x combined zoom. This is a decent point-and-shoot. You wont find any fancy features, but for the basic user, it will do the job well...
80%
digitalcamerainfo.com
Updated:
2015-09-10 22:14:15
Crafted by Kodak as a simple, accessible digital camera that is ?ready to go--right out of the box,? the Kodak EasyShare CX7330 is equipped with a Kodak Retinar 3x optical zoom and a 1/2.7-inch. (3.3 total megapixel) CCD. With a MSRP of US $199.95, the...
0%
Brand Image Product code Product Stock Price from
Kodak

Kodak CAM C330 4.0M 3x Zoom 4 MP CCD Silver
(show image)
5150990 CAM KODAK C330 4.0M 3x Zoom 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak EASYSHARE Z730 Zoom Digital Camera 1/2.5" 5 MP CCD Silver
(show image)
Z730 EASYSHARE Z730 Zoom Digital Camera 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak EASYSHARE CX7300 Digital Camera + PRIN 3.1 MP CCD Silver
(show image)
CX7330PRINTBOX EASYSHARE CX7300 Digital Camera + PRIN 0.00
(excl. VAT)
0 (incl. VAT)
Kodak

Kodak EASYSHARE CX7300 Zoom Digital Camera 3.2 MP CCD Silver
(show image)
8714537 EASYSHARE CX7300 Zoom Digital Camera 0.00
(excl. VAT)
0 (incl. VAT)