location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Our Pure Planet USB-A to Lightning cable, 1.2m/4ft

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Our Pure Planet Check ‘Our Pure Planet’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-A to Lightning cable, 1.2m/4ft
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
OPP008
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
9360069000009
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Our Pure Planet: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19814
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:38:59
The date of the most recent change of this product data-sheet in Icecat.
BSCI Certificate (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Test Report (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
REACH Test Report (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
RoHS Certificate (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
RoHS Test Report (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Our Pure Planet USB-A to Lightning cable, 1.2m/4ft
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - MFI Apple certified cable
  • - Bend tested 20,000 times to ensure strength and durability
  • - laser welded tips for strength in connection
  • - Fast charge and sync cable
  • - braided cable for strength and durability to keep up with your busy life
  • - 2 year manufacturers warranty
  • - 200% plastic regenerative
  • - 100% carbon neutral
  • - 100% sustainable packaging, FSC certified
Warranty: 2 year manufacturers
Long product name Our Pure Planet USB-A to Lightning cable, 1.2m/4ft :
The long product name of Our Pure Planet USB-A to Lightning cable, 1.2m/4ft. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Our Pure Planet USB-A to Lightning cable, 1.2m/4ft
More>>>
Our Pure Planet USB-A to Lightning cable, 1.2m/4ft:
The official description of Our Pure Planet USB-A to Lightning cable, 1.2m/4ft as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Charge and sync with the speed you need. The USB-A to Lightning cable lets you quickly charge your devices and transfer large amounts of data, so you can recharge and sync in less time.

This durable lightning cable is laser-welded for strength and bend-tested 20,000 times for a hard-wearing cable that gives you the longevity you need. Plus, a 2-year warranty means extra peace of mind.

With a length of 1.2m/4ft, the USB-A to Lightning cable gives you plenty of space between device and power source, for a convenient way to recharge and sync data.

And by choosing a lightning cable from Our Pure Planet, you’re choosing an eco-friendly way to charge and sync. All our products are 200% plastic regenerative, 100% carbon neutral and use 100% sustainable packaging (FSC certified).

Short summary description Our Pure Planet USB-A to Lightning cable, 1.2m/4ft:
This short summary of the Our Pure Planet USB-A to Lightning cable, 1.2m/4ft data-sheet is auto-generated and uses the product title and the first six key specs.

Our Pure Planet USB-A to Lightning cable, 1.2m/4ft, 1.2 m, Lightning, USB A, Male, Male, Silver

Long summary description Our Pure Planet USB-A to Lightning cable, 1.2m/4ft:
This is an auto-generated long summary of Our Pure Planet USB-A to Lightning cable, 1.2m/4ft based on the first three specs of the first five spec groups.

Our Pure Planet USB-A to Lightning cable, 1.2m/4ft. Cable length: 1.2 m, Connector 1: Lightning, Connector 2: USB A. Input voltage: 5 V, Input current (max): 2.4 A, Output voltage: 5 V. Cable diameter: 3.5 mm, Weight: 27 g. Quantity per pack: 1 pc(s), Package width: 61 mm, Package depth: 25 mm. Quantity per box: 1 pc(s), Shipping (inner) case width: 6.8 cm, Shipping (inner) case length: 15.3 cm

Features
Cable length *
1.2 m
Connector 1 *
Lightning
Connector 2 *
USB A
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector contacts plating
Nickel
Product colour *
Silver
USB version
USB 2.0
Maximum data transfer rate
480 Mbit/s
Plug and Play
Yes
Country of origin
China
Certification
CE, 200% plastic regenerative, 100% carbon neutral, FSC certified packaging, ROHS
Reinforced charging cable
Yes
Power
Input voltage
5 V
Input current (max)
2.4 A
Output voltage
5 V
Output current (max)
2.4 A
Weight & dimensions
Cable diameter
3.5 mm
Weight
27 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
61 mm
Package depth
25 mm
Package height
186 mm
Package weight
71 g
Package type
Box
Technical details
Sustainability compliance
Yes
Sustainability certificates
CarbonFree, CarbonNeutral, Green Tick Carbon Neutral, Green Tick Sustainable, Ocean Bound Plastic (OBP), Product Carbon Footprint (PCF) Carbon Neutral, SCS Recycled Content Certification, Sedex Members Ethical Trade Audit (SMETA)
Sustainability organizations
Carbon Reduction Institute (NoCO2), Plastic collective
Warranty period
2 year(s)
Storage temperature (T-T)
-40 - 70 °C
Technical details
Operating temperature (T-T)
0 - 45 °C
Cable type
Round cable
Fast charging
Yes
HDCP
No
3D
No
Thunderbolt technology
No
Cable jacket material
Polyvinyl chloride (PVC), Nylon
USB Power Delivery
No
High Dynamic Range (HDR) supported
No
EDID emulation (TX)
No
Connector adapter
No
Cable jacket type
Braided
Display Stream Compression (DSC)
No
Biodegradable package
Yes
Compliance certificates
CE, RoHS, WEEE
Logistics data
Customs product code (TARIC)
8544421100
Harmonized System (HS) code
8544421100
Quantity per box
1 pc(s)
Shipping (inner) case width
6.8 cm
Shipping (inner) case length
15.3 cm
Shipping (inner) case height
18.8 cm
Shipping (inner) case gross weight
480 g
Products per shipping (inner) case
6 pc(s)
Master (outer) case width
320 mm
Master (outer) case length
360 mm
Master (outer) case height
205 mm
Master (outer) case gross weight
5.32 kg
Products per master (outer) case
60 pc(s)
Master (outer) case GTIN (EAN/UPC)
19360069000013
Country Distributor
Nederland 3 distributor(s)
Switzerland 2 distributor(s)
Australia 1 distributor(s)
España 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
Magyarország 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)