Intel Core i7-1255U, 10C (2P + 8E)/12T, P-core 1.7/4.7GHz, E-core 1.2/3.5GHz, 12MB, 16GB DDR4-3200, 512GB SSD M.2 2280 PCIe 4.0x4 NVMe, 14" FHD (1920x1080) IPS 300nits Anti-glare, Intel Iris Xe Graphics, Wi-Fi 6 11ax 2x2 + BT5.1, FHD 1080p with Privacy Shutter, Windows 11 Home in S mode
Accelerate your performance
- 14″ laptop powered by 12th Gen Intel® Core™ processors
- Double your memory bandwidth with plenty of storage
- Slim & light design makes travelling a breeze
- Stream movies with stunning FHD display & Dolby®-certified speakers
- Crisp & clear videocalls with up to FHD webcam
Lenovo IdeaPad 5 14IAL7, Intel® Core™ i7, 35.6 cm (14"), 1920 x 1080 pixels, 16 GB, 512 GB, Windows 11 Home in S mode
Lenovo IdeaPad 5 14IAL7. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1255U. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home in S mode. Product colour: Grey. Weight: 1.44 kg