location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY EncorePro 525 Microsoft Teams Certified Stereo with USB-A Headset

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EncorePro 525 Microsoft Teams Certified Stereo with USB-A Headset
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
783R2AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029632890 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81327
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Aug 2024 13:01:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points POLY EncorePro 525 Microsoft Teams Certified Stereo with USB-A Headset
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Experience enhanced call clarity with visual and tactile cues for optimal mic boom positioning. Enjoy superior sound quality and clear conversations with our voice-optimized frequency response.
  • - Equip your contact center employees with durable headsets designed for all-day use. Minimize breakages and downtime, saving time and money. And ensure employee comfort and satisfaction with our premium, lightweight design.
Warranty: Poly standard two-year limited warranty
Long product name POLY EncorePro 525 Microsoft Teams Certified Stereo with USB-A Headset :
The long product name of POLY EncorePro 525 Microsoft Teams Certified Stereo with USB-A Headset. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EncorePro 525 Microsoft Teams Certified Stereo with USB-A Headset
More>>>
POLY EncorePro 525 Microsoft Teams Certified Stereo with USB-A Headset:
The official description of POLY EncorePro 525 Microsoft Teams Certified Stereo with USB-A Headset as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ready, headset, go
Unleash your call center productivity with the EncorePro 500 Series headsets. Connecting your headset to your PC, from home or the office, is easy with multiple options. And with the lightweight and comfy design, your agents will stay engaged.

Short summary description POLY EncorePro 525 Microsoft Teams Certified Stereo with USB-A Headset:
This short summary of the POLY EncorePro 525 Microsoft Teams Certified Stereo with USB-A Headset data-sheet is auto-generated and uses the product title and the first six key specs.

POLY EncorePro 525 Microsoft Teams Certified Stereo with USB-A Headset, Wired, Calls/Music, 74 g, Headset, Black

Long summary description POLY EncorePro 525 Microsoft Teams Certified Stereo with USB-A Headset:
This is an auto-generated long summary of POLY EncorePro 525 Microsoft Teams Certified Stereo with USB-A Headset based on the first three specs of the first five spec groups.

POLY EncorePro 525 Microsoft Teams Certified Stereo with USB-A Headset. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music. Weight: 74 g. Product colour: Black

Incredible call clarity

Experience enhanced call clarity with visual and tactile cues for optimal mic boom positioning. Enjoy superior sound quality and clear conversations with our voice-optimized frequency response.

Durable and comfortable

Equip your contact center employees with durable headsets designed for all-day use. Minimize breakages and downtime, saving time and money. And ensure employee comfort and satisfaction with our premium, lightweight design.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Calls/Music
Headset type
Binaural
Product colour *
Black
Volume control
Button
Control unit type
In-line control unit
Control type
Buttons
Detachable cable
Yes
Signal-to-Noise Ratio (SNR)
53 dB
Ports & interfaces
Connectivity technology *
Wired
Headphones
Ear coupling *
Supraaural
Driver unit
5.6 mm
Microphone
Microphone type *
Boom
Microphone sensitivity
-40 dB
Microphone direction type
Omnidirectional
Weight & dimensions
Width
111 mm
Depth
149 mm
Height
67 mm
Weight
74 g
Packaging data
Package width
190 mm
Package depth
55 mm
Package height
175 mm
Package weight
178 g
Other features
Packaging content
Headset
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 8 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 3 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
México 2 distributor(s)
Canada 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
Disclaimer POLY EncorePro 525 Microsoft Teams Certified Stereo with USB-A Headset:
Disclaimer

Technical specification disclaimers
SoundGuard Digital Plantronics owns sophisticated algorithms including: Protects against Acoustic Shock by limiting sounds to below 118 dBA; G616 anti-startle protection that limits the noise level to below 102 dB SPL and is therefore compliant to the Australian Communications Industry Forum (ACIF) G616 recommendation; Average daily noise exposure measures and controls sound to prevent the average daily sounds exposure from exceeding 80 dBA or 85 dBA time-weighted average (TWA).
Requires Poly Lens Desktop App to enable SoundGuard Digital features.