POLY logo

POLY Sync 40 Microsoft Teams Certified Speakerphone

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
389838
Info modified on:
15 Oct 2024, 09:29:07
Bullet Points POLY Sync 40 Microsoft Teams Certified Speakerphone:
  • - Don’t miss a word with a multi-microphone array, which focuses on what’s being said and helps keep echo and noise out of meetings. Full-duplex audio lets conversations flow naturally, even when users talk over each other.
  • - No complex setup, no user training, and no additional headaches — the Poly Sync 40 is simple to deploy to your workforce. For IT, inventory tracking and updates are made easy with Poly Lens, remote device management.
  • - Poly Sync 40 brings professional-sounding audio to your meeting spaces. Wirelessly pair two units together for your larger meeting room needs. Your device will be ready to go with up to 30 hours of talk time.
Warranty:
Poly standard two-year limited warranty
Long product name POLY Sync 40 Microsoft Teams Certified Speakerphone:

Sync 40 Microsoft Teams Certified Speakerphone

POLY Sync 40 Microsoft Teams Certified Speakerphone:

Flexible. Simple. Smart
Business moves fast. Joining virtual meetings should be fast, too. Poly Sync 40 USB/Bluetooth® smart speakerphone lets users get straight to work. Hassle-free with quality audio – optimized for flexible and huddle workspaces.

Short summary description POLY Sync 40 Microsoft Teams Certified Speakerphone:

POLY Sync 40 Microsoft Teams Certified Speakerphone, PC, Silver, 1.05 m, IP64, Windows 10, 100 - 7800 Hz

Long summary description POLY Sync 40 Microsoft Teams Certified Speakerphone:

POLY Sync 40 Microsoft Teams Certified Speakerphone. Device type: PC, Product colour: Silver, Cable length: 1.05 m. Microphone frequency: 100 - 7800 Hz. Connectivity technology: Wireless, Bluetooth profiles: A2DP, AVRCP, HFP, HSP, USB connector type: USB Type-A, USB Type-C. Power source type: Battery, Battery technology: Lithium-Ion (Li-Ion), Talk time: 30 h. Compliance certificates: RoHS, Federal Communications Commission (FCC), CE

Reasons to buy
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.