location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Legion Y27q-30 LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Legion Y27q-30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
66F7GAC3EU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196800453969 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54697
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jun 2024 17:20:55
The date of the most recent change of this product data-sheet in Icecat.
Lenovo 66F7GAC3EU user manual (10.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo Legion Y27q-30 LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68.6cm (27") Quad HD 2560 x 1440 W-LED IPS
  • - 5ms, 16:9, 400cd/m², 1000:1
  • - USB, HDMI, DisplayPort
Long product name Lenovo Legion Y27q-30 LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black :
The long product name of Lenovo Legion Y27q-30 LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

68.6cm (27") Quad HD 2560 x 1440 W-LED IPS, 16:9, 400cd/m², 1.07B, 5ms, 178°/178°, 1000:1
More>>>
Lenovo Legion Y27q-30 LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black:
The official description of Lenovo Legion Y27q-30 LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Legion Y27q-30 Monitor games hard and works hard too. This all-in-one monitor plays well with a 27-inch QHD (2560 x 1440) In-Plane Switching display, 126% sRGB color area ratio, and 95% DCI-P3 color gamut, for an action-packed, immersive gaming experience. It renders images with vivid and accurate colors and finer details at stellar viewing angles perfect for playing AAA, e-sports, and online games. The monitor’s DisplayHDR™ 400 support delivers colors that are true to life. Don’t miss a single frame of action as the monitor sports an outstanding 180Hz overclocked refresh rate. A snappy 0.5ms MPRT response time ensures you strike back at surprising speeds. AMD FreeSync™ Premium and Adaptive Sync technologies deliver exceptional visual and motion fidelity. Legion Y27q-30 Monitor has built-in Natural Low Blue Light technology to reduce visual strain during game marathons, without distorting colors. Go beyond gaming as the monitor’s rich features make it your go-to monitor for work and watching your favorite shows and movies. The Legion Y27q-30 Monitor offers ample connectivity options including HDMI 2.0, DP 1.4, and a USB hub so that the monitor accurately captures what the connected gaming PC or gaming console has to offer. Lenovo Artery Software lets you easily enhance and keeps pace with its range of smart features to optimize your experience.

Short summary description Lenovo Legion Y27q-30 LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black:
This short summary of the Lenovo Legion Y27q-30 LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Legion Y27q-30, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 5 ms, Black

Long summary description Lenovo Legion Y27q-30 LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black:
This is an auto-generated long summary of Lenovo Legion Y27q-30 LED display 68.6 cm (27") 2560 x 1440 pixels Quad HD Black based on the first three specs of the first five spec groups.

Lenovo Legion Y27q-30. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
68.6 cm (27")
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time
5 ms
Anti-glare screen
Yes
Screen shape *
Flat
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
180 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.07 billion colours
Response time (fast)
0.5 ms
Pixel pitch
0.233 x 0.233 mm
Pixel density
109 ppi
Viewable size, horizontal
59.7 cm
Viewable size, vertical
33.6 cm
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
DisplayHDR 400
Colour depth
10 bit
Colour gamut standard
DCI-P3
Colour gamut
95%
sRGB coverage (typical)
99%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync Premium
Low Blue Light technology
Yes
Compatible operating systems
Windows 10, Windows 11
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
6 W
Design
Market positioning *
Gaming
Product colour *
Black
Colour name
Raven Black
Detachable stand
Yes
Feet colour
Black
Certification
RoHS Eyesafe® Display, TÜV Low Blue Light (Hardware solution), TÜV Rheinland® Eye Comfort
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-B
Number of upstream ports
1
Ports & interfaces
Number of USB Type-B upstream ports quantity
1
USB Type-A downstream ports quantity
4
HDMI *
Yes
HDMI ports quantity
2
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.4
Audio output
Yes
Headphone out *
Yes
Headphone outputs
1
Headphone connectivity
3.5 mm
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable management
Yes
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
13.5 cm
Pivot
Yes
Pivot angle
-90 - 90°
Swivelling
Yes
Swivel angle range
-30 - 30°
Tilt angle range
-5 - 25°
On Screen Display (OSD)
Yes
Power
Power consumption (typical) *
54 W
Power consumption (standby) *
0.5 W
Power consumption (max)
85 W
Power consumption (off)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power supply type
Internal
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, USB Type-A to Micro-USB Type-B
Quick start guide
Yes
DisplayPort cable length
1.8 m
Power cable length
1.8 m
Weight & dimensions
Width (with stand)
613.7 mm
Depth (with stand)
258.8 mm
Height (with stand)
536.5 mm
Weight (with stand)
6.6 kg
Width (without stand)
613.7 mm
Depth (without stand)
61 mm
Height (without stand)
365.9 mm
Weight (without stand)
4.6 kg
Bezel width (side)
2 mm
Bezel width (top)
2 mm
Bezel width (bottom)
2.06 cm
Packaging data
Package width
160 mm
Package depth
720 mm
Package height
510 mm
Package weight
9.6 kg
Country Distributor
United Kingdom 1 distributor(s)
Deutschland 2 distributor(s)
Lithuania 1 distributor(s)
Danmark 1 distributor(s)