location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 6-Port USB Charging Station - 60W USB-C, 2x 20W USB-C, 3x USB-A, PD Charging, Device and Apple Watch Storage

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6-Port USB Charging Station - 60W USB-C, 2x 20W USB-C, 3x USB-A, PD Charging, Device and Apple Watch Storage
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U280-006-C3A-ST
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332274854 show
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35344
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:51:12
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite 6-Port USB Charging Station - 60W USB-C, 2x 20W USB-C, 3x USB-A, PD Charging, Device and Apple Watch Storage
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 USB-A ports provide up to 5V 2.4A of charging power each for phones and tablets
  • - 3 USB-C PD Charging ports provide up to 60W of charging power to compatible devices
  • - Protects connected devices with built-in safeguards against overheating and overvoltage
  • - Removable brackets allow convenient customization of storage space for devices
  • - Operates wherever AC power is available — no computer necessary
Warranty: 1-year limited warranty
Long product name Tripp Lite 6-Port USB Charging Station - 60W USB-C, 2x 20W USB-C, 3x USB-A, PD Charging, Device and Apple Watch Storage :
The long product name of Tripp Lite 6-Port USB Charging Station - 60W USB-C, 2x 20W USB-C, 3x USB-A, PD Charging, Device and Apple Watch Storage. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6-Port USB Charging Station - 60W USB-C, 2x 20W USB-C, 3x USB-A, PD Charging, Device and Apple Watch Storage
More>>>
Tripp Lite 6-Port USB Charging Station - 60W USB-C, 2x 20W USB-C, 3x USB-A, PD Charging, Device and Apple Watch Storage:
The official description of Tripp Lite 6-Port USB Charging Station - 60W USB-C, 2x 20W USB-C, 3x USB-A, PD Charging, Device and Apple Watch Storage as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Safely stores your mobile devices, including Bluetooth headphones and Apple Watch, while charging and organizing up to 6 devices simultaneously.

Flexible USB Charging Station Charges Up to 6 Mobile Devices at the Same Time
At home or in the office, this USB charging station provides enough power and ports to keep your devices at high capacity. No more peering behind furniture to find an available outlet or unplugging one device to charge another. This compact charging station is ideal for homes with busy families, dorm rooms and offices with multiple mobile devices. It charges up to six devices at the same time, including smartphones, tablets, laptops and e-readers. It doesn’t require a computer, so you can take it anywhere AC power is available.

Removable Brackets Allow Convenient and Customizable Storage
Five tall and three short brackets are included to hold multiple devices during charging or to store them and keep them organized when not in use. Also included are special brackets for Bluetooth headphones and an Apple Watch. The brackets easily insert into slots built into the charger’s surface. You can customize storage space according to the number and size of the connected devices, ranging from smartphones and AirPods to larger laptops and tablets.

Provides Plenty of Power to Keep Your Devices at Capacity
Three USB-A ports provide a maximum of 5V 2.4A (12W) of power, enough for fast-charging most smartphones and tablets. For devices that are more powerful, one USB-C port provides up to 60W PD charging for battery-intensive devices like the MacBook Pro or Chromebook Pixel. Two more USB-C ports support PD charging up to 20W.

Easy to Use with the Included Power Cord
To charge your USB devices, simply plug the included 120W power supply into any standard NEMA 5-15R outlet, and connect your devices to the available USB ports. The charger protects against overheating, overcurrent and overcharging. A green LED indicates the unit is on and receiving AC power.

Short summary description Tripp Lite 6-Port USB Charging Station - 60W USB-C, 2x 20W USB-C, 3x USB-A, PD Charging, Device and Apple Watch Storage:
This short summary of the Tripp Lite 6-Port USB Charging Station - 60W USB-C, 2x 20W USB-C, 3x USB-A, PD Charging, Device and Apple Watch Storage data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 6-Port USB Charging Station - 60W USB-C, 2x 20W USB-C, 3x USB-A, PD Charging, Device and Apple Watch Storage, Indoor, AC, 30 A, Black

Long summary description Tripp Lite 6-Port USB Charging Station - 60W USB-C, 2x 20W USB-C, 3x USB-A, PD Charging, Device and Apple Watch Storage:
This is an auto-generated long summary of Tripp Lite 6-Port USB Charging Station - 60W USB-C, 2x 20W USB-C, 3x USB-A, PD Charging, Device and Apple Watch Storage based on the first three specs of the first five spec groups.

Tripp Lite 6-Port USB Charging Station - 60W USB-C, 2x 20W USB-C, 3x USB-A, PD Charging, Device and Apple Watch Storage. Charger type: Indoor, Power source type: AC, Charger compatibility: Universal. Input voltage: 100 - 240 V, AC adapter output current: 30 A. USB 2.0 ports quantity: 3, USB Type-C ports quantity: 3, Fast charging, Power protection features: Over current, Over voltage, Overcharge. Product colour: Black

Performance
Charger compatibility *
Universal
Power source type *
AC
USB 2.0 ports quantity
3
USB Type-C ports quantity
3
Fast charging
Yes
Charger type *
Indoor
USB Power Delivery
Yes
USB Power Delivery up to
60 W
Power protection features
Over current, Over voltage, Overcharge
Country of origin
China
Design
Product colour *
Black
Housing material
Plastic
LED indicators
Yes
Power
Input voltage
100 - 240 V
Input frequency
50/60 Hz
Input current
3 A
AC adapter power
120 W
AC adapter output current
30 A
Packaging data
Quantity per pack
1 pc(s)
Package type
Box
Package width
230.1 mm
Packaging data
Package depth
145 mm
Package height
85.1 mm
Package weight
960 g
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Packaging content
AC adapter included
Yes
Technical details
Sustainability compliance
Yes
Compliance certificates
Federal Communications Commission (FCC), REACH, RoHS, WEEE
Logistics data
Harmonized System (HS) code
8504.40.9550
Master (outer) case width
445 mm
Master (outer) case length
309.9 mm
Master (outer) case height
249.9 mm
Master (outer) case gross weight
10.6 kg
Products per master (outer) case
10 pc(s)
Country Distributor
United States 1 distributor(s)